- Frequency
- Insertion Loss
- Package / Case
- Size / Dimension
- Specifications
- Mfr
- Product Status
- Series
- Product Type
- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
Attribute column
Manufacturer
Mini-Circuits RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Mounting Feature | Number of pins | Base Product Number | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Electrical mounting | Gross weight | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Kind of connector | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Product Status | Rohs Code | Spatial orientation | Type of connector | Operating temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Current rating | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Profile | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BP2C REV Z9A Mini-Circuits | In Stock | - | - | - | - | - | - | BP2C | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP-2L-1 Mini-Circuits | In Stock | - | - | - | - | - | - | SP-2L | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WP4A-3 Mini-Circuits | In Stock | - | - | - | - | - | - | WP4A | - | - | - | - | - | - | - | - | - | - | Mini-Circuits | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCC-22 Mini-Circuits | 7 |
| Datasheet | - | YES | SURFACE MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.8 dB | - | - | - | - | 100 °C | -55 °C | - | PLASTIC/EPOXY | 0.150 X 0.150 INCH, ROHS COMPLIANT, CASE GF981, 8 PIN | LCC8(UNSPEC) | Active | - | Yes | - | - | - | - | e4 | Yes | EAR99 | Silver/Palladium (Ag/Pd) | ISOLATION-MIN (DB):15 | COMPONENT | compliant | - | - | SPLITTER AND COMBINER | 1500 MHz | - | 42.43 dBm | 50 Ω | 2500 MHz | - | - | - | - | ||
![]() PSCQ-2-4 Mini-Circuits | In Stock | - | Datasheet | gold-plated | - | - | 24 | - | socket | 1x24 | 2.54mm | - | THT | 2.28 g | MINI-CIRCUITS | 0.7 dB | - | female | - | - | 100 °C | -55 °C | - | - | - | - | Active | - | No | straight | pin strips | -40...163°C | - | e0 | No | - | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):25 | COMPONENT | unknown | 1.5A | - | COMBINER | 3.5 MHz | 1.05 | 30 dBm | 50 Ω | 4.5 MHz | 60V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() SBTC-2-25L Mini-Circuits | In Stock |
| Datasheet | gold-plated | - | - | 42 | - | socket | 1x42 | 2.54mm | - | THT | 2.1 g | MINI-CIRCUITS | 2.5 dB | - | female | - | - | 85 °C | -40 °C | - | - | 0.166 X 0.150 INCH, 0.155 INCH HEIGHT, ROHS COMPLIANT, CASE AT1029, 5 PIN | - | Active | - | Yes | straight | pin strips | -40...163°C | - | e3 | Yes | EAR99 | TIN | ISOLATION-MIN (DB):14 | MODULE | compliant | 3A | - | COMBINER | 1000 MHz | 1.72 | 30 dBm | 50 Ω | 2500 MHz | 150V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() ZC2PD-V18443 Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.6 dB | 18 dB | - | - | 44000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | 2.4 MM-F | COAXIAL | unknown | - | 384 mA | SPLITTER AND COMBINER | 18000 MHz | 1.7 | 43.01 dBm | 50 Ω | - | - | - | - | - | ||
![]() PSC-3-13 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.8 dB | - | - | - | 200 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):30 | COMPONENT | unknown | - | - | COMBINER | 1 MHz | 1.12 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() SCQA-4-162 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 2.8 dB | - | - | - | 1600 MHz | 85 °C | -40 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | ISOLATION-MIN (DB):18 | COMPONENT | unknown | - | - | SPLITTER AND COMBINER | 1200 MHz | 1.4 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZFSCJ-2-4B-S Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 2.4 dB | 18 dB | - | - | 1000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | 180 DEGREE HYBRID COUPLER | 50 MHz | 2.36 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZFSC-4375B Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.8 dB | - | - | - | 90 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | Yes | EAR99 | - | BNC, ISOLATION-MIN (DB):30 | COAXIAL | unknown | - | - | SPLITTER AND COMBINER | 50 MHz | 1.05 | 30 dBm | 75 Ω | - | - | - | - | - | ||
![]() ZA2CS-62-40W-N Mini-Circuits | 1226 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.2 dB | - | - | - | 600 MHz | 90 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | N, ISOLATION-MIN (DB):18 | COAXIAL | unknown | - | - | COMBINER | 100 MHz | 1.5 | 36.99 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZC3PD-18263-S Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | 2019-01-21 | - | - | MINI-CIRCUITS | 1.4 dB | 16 dB | - | - | 26500 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | SMA-F | COAXIAL | unknown | - | 407 mA | SPLITTER AND COMBINER | 18000 MHz | 1.6 | 43.01 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZFSC-2-11B Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 2 dB | 10 dB | - | - | 2000 MHz | 100 °C | -55 °C | - | - | ROHS COMPLIANT, CASE K18 | - | Active | - | Yes | - | - | - | - | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | - | - | SPLITTER AND COMBINER | 10 MHz | 2.02 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZC8PD1-10-S Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.4 dB | 17 dB | - | - | 1000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | 1200 mA | SPLITTER AND COMBINER | 300 MHz | 1.09 | 40 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZAPDQ-2-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.4 dB | - | - | - | 2000 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | No | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):16 | COAXIAL | unknown | - | - | SPLITTER AND COMBINER | 1000 MHz | 1.78 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZFSC-16-12-S Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 1.5 dB | 20 dB | - | - | 200 MHz | 100 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | SPLITTER AND COMBINER | 0.1 MHz | 1.46 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() RPQ-820 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.7 dB | - | - | - | 860 MHz | 85 °C | -40 °C | - | - | - | - | Active | - | No | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):15 | COMPONENT | unknown | - | - | COMBINER | 760 MHz | 1.1 | 30 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZA2CS-10-20W-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.5 dB | - | - | - | 1000 MHz | 90 °C | -55 °C | - | - | - | - | Active | - | No | - | - | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | N, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | - | COMBINER | 900 MHz | 1.29 | 43.01 dBm | 50 Ω | - | - | - | - | - | ||
![]() ZA2CS-251-20WN Mini-Circuits | In Stock | - | Datasheet | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | MINI-CIRCUITS | 0.5 dB | 15 dB | - | - | 250 MHz | 60 °C | -55 °C | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | EAR99 | - | N | COAXIAL | unknown | - | - | COMBINER | 10 MHz | 1.6 | 48.13 dBm | 50 Ω | - | - | - | - | - |