- ECCN Code
- Ihs Manufacturer
- Insertion Loss
- Packaging
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature
- Series
- Voltage - Supply
- Circuit
- Factory Pack QuantityFactory Pack Quantity
- Frequency Range
Attribute column
Manufacturer
Mini-Circuits RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC-4SPDT-A26 Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2020-01-17 | MINI-CIRCUITS | - | - | - | - | - | - | - | - | Active | - | e0 | - | EAR99 | TIN LEAD | - | 8536.50.70.00 | - | - | unknown | - | - | - | - | - | - | ||
![]() ZFSWA2R-63DRB Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TOSW-425 Mini-Circuits | 19080 | - | Datasheet | - | - | 12 | - | MINI-CIRCUITS | 2.5 dB | 22 dB | 2500 MHz | 100 °C | -55 °C | METAL | CAN12,.4 | CAN12,.4 | Obsolete | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | 8536.50.70.00 | 1 | COMPONENT | unknown | 5 V | SP4T | 10 MHz | 1.9 | 44.77 dBm | 50 Ω | ||
![]() SYAS-860 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 5.7 dB | - | 1000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CASE TTT166, 6 PIN | - | Active | Yes | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.70.00 | - | COMPONENT | unknown | - | SPST | 600 MHz | 4.3 | 25 dBm | 50 Ω | ||
![]() MSW2-50 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | unknown | - | DIVERSITY SWITCH | - | - | - | - | ||
![]() SPI-SP10T-63 Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2020-05-04 | MINI-CIRCUITS | - | - | - | - | - | - | - | - | Active | Yes | e0 | - | EAR99 | TIN LEAD | - | 8536.50.70.00 | - | - | unknown | - | - | - | - | - | - | ||
![]() ZMSW-1211 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 2.7 dB | - | 2500 MHz | 100 °C | -55 °C | - | - | - | Obsolete | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA | 8536.50.70.00 | - | COAXIAL | not_compliant | - | SPDT | 10 MHz | 1.7 | 20 dBm | 50 Ω | ||
![]() PAS-2000 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | - | MINI-CIRCUITS | 7.5 dB | - | 2000 MHz | 100 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | Yes | e3/e2 | Yes | EAR99 | TIN/TIN SILVER | - | 8536.50.70.00 | - | COMPONENT | unknown | - | SPST | 100 MHz | 4.7 | 25 dBm | 50 Ω | ||
![]() RAS-2-75 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 7.5 dB | - | 1000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CASE TT241, 6 PIN | - | Active | Yes | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | 8536.50.70.00 | - | COMPONENT | unknown | - | SPST | 10 MHz | 3.1 | 25.05 dBm | 75 Ω |