- Accessory Type
- For Use With
- Dimensions
- Series
- Current Rating
- Input Type
- Output Type
- Length
- RoHS
- Mounting Type
- Applications
- Depth
Attribute column
Manufacturer
Mitsubishi Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Approvals | Dimensions | For Use With | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Operating Systems | Range | RoHS | Series | Type | Applications | Supply Voltage | Depth | Current Rating | Output | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Output Current | Accessory Type | Input Type | Number of Inputs | Input | Temperature Range | Input Current | Electrical Connection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GX Works3 V01-2L0C-E Mitsubishi | 525 |
| - | - | - | - | - | MELSEC iQ-F Series Programmable Controllers, MELSEC iQ-R Series Programmable Controllers | - | - | - | Windows | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | PLC Programming Software | - | - | - | - | - | - | - | - | ||
![]() 113863 Mitsubishi | In Stock | - | - | - | - | - | - | Motor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Software | - | - | - | - | - | - | - | - | ||
![]() Q63P Mitsubishi | 2490 |
| - | - | - | - | 55.2 x 98 x 90 mm | MELSEC Q Series | - | - | - | - | - | - | Q63 | - | - | - | - | - | - | - | - | - | - | 6 A | PLC Power Supply | - | - | - | - | - | - | - | - | ||
![]() QY81P Mitsubishi | 839 |
| - | - | - | - | 98 x 27.4 x 90 mm | MELSEC Q Series | - | - | +55°C | - | - | - | MELSEC Q | - | - | - | - | - | - | - | Digital, Transistor | - | - | - | PLC I/O Module | - | - | - | - | - | - | - | - | ||
![]() QC12B Mitsubishi | 2628 |
| - | - | - | - | - | QC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | ||
![]() Q612B Mitsubishi | 2005 |
| - | - | DIN Rail | - | - | MELSEC Q Series | - | - | +55°C | - | - | - | MELSEC Q | - | - | - | - | - | - | - | - | - | - | - | Extension Base | - | - | - | - | - | - | - | - | ||
![]() FX5-422-BD-GOT Mitsubishi | 2073 |
| - | Panel | Panel Mount | - | 38 x 51.4 x 15.4 mm | FX5U CPU Module, FX5UC CPU Module | - | - | - | - | - | Non-Compliant | FX5 | - | Communication | - | 15.4 mm | - | - | - | - | - | - | - | Communication Module | Current, Voltage | 1 | - | - | - | - | 38 mm | 51.4 mm | ||
![]() FX5-8EYT/ESS Mitsubishi | 2990 |
| - | Panel | Panel Mount | - | 40 x 90 x 83 mm | FX5U CPU Module, FX5UC CPU Module | Name Brand Replacements™ | - | - | - | - | Non-Compliant | SNAP PAC R | - | - | 5 V dc, 24 V dc | 83 mm | - | - | 8 | Relay, Transistor | 24 V | - | - | PLC I/O Module | - | - | - | - | 75 mA | - | 40 mm | 90 mm | ||
![]() FR-ADP Mitsubishi | 56 |
| - | - | - | - | - | FR-A700 Series, FR-F700 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adapter | - | - | - | - | - | - | - | - | ||
![]() FR-A5CBL 5 Mitsubishi | 47 |
| - | - | - | - | - | FR-A700 Series, FR-D700 Series, FR-E700 Series, FR-F700 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | 5m | - | ||
![]() FX3U-1PSU-5V Mitsubishi | 2603 |
| - | - | DIN Rail | - | 55 x 90 x 87 mm | iQ FX3 PLC, iQ FX3U PLC | - | - | - | - | MELSEC | - | FX3U | - | Industrial, Network | - | - | - | - | - | - | - | - | - | Power Terminal Block | DC | - | - | - | - | - | - | - | ||
![]() FX5-4DA-ADP Mitsubishi | 39 | - | - | - | DIN Rail | - | 17.6 x 106 x 89.1 mm | iQ FX5 PLC, iQ FX5U PLC | - | - | - | - | MELSEC | - | FX5 | - | Industrial, Network | - | - | 160mA | - | - | DC | - | - | - | Analogue Module | - | - | - | - | - | - | - | - | ||
![]() FX5-16EYR/ES Mitsubishi | 31 | - | - | Panel | Panel Mount | - | 40 x 90 x 83 mm | FX5U CPU Module, FX5UC CPU Module | - | - | - | - | - | Non-Compliant | SNAP | - | - | 5 V dc, 24 V dc | 83 mm | 125mA | - | 16 | Relay, Transistor | 24 V | - | - | PLC I/O Module | - | - | - | - | 100 mA | - | 40 mm | 90 mm | ||
![]() FX0N-65EC Mitsubishi | 1000 |
| - | Cable | - | - | - | FX Series | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | ||
![]() QY10 Mitsubishi | 2394 |
| - | - | - | - | 98 x 27.4 x 90 mm | MELSEC Q Series | - | - | +55°C | - | - | - | MELSEC Q | - | - | - | - | - | - | - | Digital, Relay | - | - | - | PLC I/O Module | - | - | - | - | - | - | - | - | ||
![]() FFR-MSH-170-30A-SF1 Mitsubishi | 32 |
| - | - | - | - | 225 x 55 x 210mm | Mitsubishi FR-E740-120/170, FR-D740-120/160 Frequency Inverters | - | - | - | - | - | - | - | - | - | - | 210mm | - | - | - | - | - | - | - | RFI Filter | - | - | - | - | - | - | 225mm | - | ||
![]() FR-CB201-ADP KIT Mitsubishi | 42 |
| - | - | - | - | - | E700 Series | ABB | ACH580-BDR-022A-6+B6FJL1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | 1m | - | ||
![]() Q62DAN Mitsubishi | 868 |
| - | - | - | CE, cUL, UL | 98 x 27.4 x 112 mm | MELSEC Q Series | Barksdale Control Products | 425H4-25-Z030 | - | - | - | - | MELSEC Q | General Industrial (Amplified) | - | - | - | - | 4-20 mA | - | Analogue | - | - | - | PLC I/O Module | Digital | - | 12-32 VDC | -40-185 °F | - | DIN 43650 Form C | - | - | ||
![]() AL2-2TC-ADP Mitsubishi | In Stock | - | - | - | - | - | 35.5 x 90 x 32.5 mm | Alpha 2 Series | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 0 → 10 V | - | - | - | Logic Module | Thermocouple Type K | - | - | - | - | - | - | - | ||
![]() GT25-WLAN & GOT Mobile Mitsubishi | 2114 |
| - | - | - | - | - | - | - | - | - | - | - | - | GOT | - | Communication | - | - | - | - | - | - | - | Ethernet, WLAN | - | WLAN & Mobile Kit | - | - | - | - | - | - | - | - |