- Accessory Type
- For Use With
- Dimensions
- Series
- Current Rating
- Input Type
- Output Type
- Length
- RoHS
- Mounting Type
- Applications
- Depth
Attribute column
Manufacturer
Mitsubishi Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dimensions | For Use With | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Range | RoHS | Operating Temperature | Packaging | Series | Part Status | Applications | Voltage - Supply | Depth | Current Rating | Output | Termination Style | Output Type | Output Current | Accessory Type | Input Type | Accuracy | Current - Supply | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Features | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX2N-16EX-ES/UL Mitsubishi | 2547 |
| - | - | - | - | 90 x 40 x 87 mm | FX2N Series | - | - | - | - | - | - | - | FX2N Series | - | - | - | - | - | - | - | - | - | PLC I/O Module | Digital | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3U-4DA Mitsubishi | 26 | - | - | - | - | - | 90 x 55 x 87 mm | MELSEC FX Series | - | - | +55°C | - | - | - | - | - | - | - | - | - | 20mA | - | - | Analogue | 0 → 20 mA | PLC I/O Module | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3U-2HC Mitsubishi | 827 |
| - | DIN Rail | - | - | 55 x 90 x 87 mm | iQ FX3 PLC, iQ FX3U PLC | - | - | - | MELSEC | - | - | - | FX3U | - | Industrial, Network | - | - | - | - | - | DC (Sink/Source) | - | Counter | DC | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR-UDA02 Mitsubishi | 10 |
| - | - | - | - | 136.7 x 108 x 15 mm | FR-S500 Series | - | - | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | Mounting Kit | - | - | - | - | - | - | - | - | - | 136.7mm | - | - | ||
![]() GT11-50BAT Mitsubishi | In Stock | - | - | - | - | - | - | Mitsubishi GT10 GOT1000 Series Graphic Operation Terminals | Mitsubishi Electric Automation | GT11-50BAT-MITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Battery | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2N-8AD Mitsubishi | 914 |
| - | - | - | - | 105 x 75 x 75 mm | FX2N Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | PLC Expansion Module | Analogue | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR-D740-3.7K Mitsubishi | In Stock | - | - | - | - | - | - | - | Mitsubishi Electric Automation | FR-D740-3.7K-MITS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BU-1500-TEIKOUKI Mitsubishi | In Stock | - | - | - | - | - | - | - | Mitsubishi Electric Automation | BU-1500-TEIKOUKI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX Works2 V01-2L0C-E Mitsubishi | 741 |
| - | - | - | - | - | FX PLC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Programming Software | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GX Works2 V01-5L0C-E Mitsubishi | 572 |
| - | - | - | - | - | FX PLC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Programming Software | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3G-485-BD Mitsubishi | 2043 |
| - | - | - | - | 35 x 51 x 12 mm | FX3G Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3G-CNV-ADP Mitsubishi | 31 |
| - | - | - | - | 14.6 x 90 x 86 mm | FX3G Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLC Expansion Module | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3U-485ADP-MB Mitsubishi | 31 | - | - | - | - | - | 106 x 17.6 x 89.5 mm | FX3U Series | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | - | PLC Expansion Module | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX3U-232-BD Mitsubishi | 14 | - | - | - | - | - | - | FX3 Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Base | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2N-2AD Mitsubishi | In Stock | - | - | - | - | - | 90 x 43 x 87 mm | FX2N Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Digital | - | PLC Expansion Module | Analogue | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2N-8EYR-ES/UL Mitsubishi | 2730 |
| - | - | Cylinder | -- | 90 x 350 x 87 mm | FX3U Series | - | - | - | - | Compliant | -40°C ~ 105°C | - | MediaSensor™ | Obsolete | - | 8 V ~ 30 V | 87 mm | - | 4 mA ~ 20 mA | MD, 4 Pin | Analog Current | - | PLC Expansion Module | - | ±0.5% | - | 1500 PSI (10342.14 kPa) | Absolute | Threaded | -- | -- | Amplified Output, Temperature Compensated | 90 mm | 350 mm | IP10 | ||
![]() GT25-12PSCC Mitsubishi | 10052064 |
| - | Surface Mount | 99-XFBGA, WLCSP | 99-WLCSP (4.86x4.65) | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | Wireless Power Receiver | -- | - | - | - | - | - | - | Protective Cover | - | - | -- | - | - | - | - | - | - | - | - | - | ||
![]() FX3G-1DA-BD Mitsubishi | 2477 |
| - | - | - | - | - | MELSEC FX1N Series, MELSEC FX1S Series, MELSEC FX2N Series, MELSEC FX2NC Series, MELSEC FX3G Series, MELSEC FX3U Series, MELSEC FX3UC Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analogue | 4 → 20 mA | PLC I/O Module | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL-232CAB Mitsubishi | 77 | - | - | - | - | - | - | Alpha Series | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F2-40BL Mitsubishi | 98 |
| - | - | - | - | - | FX2N Series | Mitsubishi Electric Automation | - | - | - | Non-Compliant | - | - | F2-40BL | - | - | - | - | - | - | - | - | - | PLC Power Supply | - | - | - | - | - | - | - | - | - | - | - | - |