- Mounting Type
- Series
- Fail Short
- Impulse Discharge Current (8/20µs)
- Number of Poles
- Package / Case
- Tolerance
- Voltage - DC Spark Over (Nom)
- Mfr
- Moisture Sensitivity Level (MSL)
- Package
- Part Status
Attribute column
Manufacturer
Mitsubishi Gas Discharge Tube Arresters (GDT)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Dimensions | Impulse Discharge Current (8/20µs) | Maximum Operating Temperature | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Package | Product Status | Suppressor Type | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Capacitance | Depth | Lead Pitch | Number of Poles | Fail Short | Voltage - DC Spark Over (Nom) | Height | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA-501MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 50 |
| Datasheet | - | Through Hole | Axial | - | 1500A 1.5kA | - | - | - | - | - | - | - | - | DSA | ±20% | Active | Not Applicable | - | - | - | 2 | No | 500V | - | - | ||
![]() DSA-301LA-05(UL) Mitsubishi Materials U.S.A. Corporation | 45 |
| Datasheet | - | Through Hole | Axial | - | 1500A 1.5kA | - | - | - | - | - | - | - | - | DSA | ±15% | Active | Not Applicable | - | - | - | 2 | No | 300V | - | - | ||
![]() DSA-302MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 25 |
| Datasheet | - | Through Hole | Axial | - | 1500A 1.5kA | - | - | - | - | - | - | - | - | DSA | ±20% | Active | Not Applicable | - | - | - | 2 | No | 3000V | - | - | ||
![]() DSA-152MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 81 |
| Datasheet | - | Through Hole | Axial | - | 1500A 1.5kA | - | - | - | - | - | - | - | - | DSA | ±20% | Active | Not Applicable | - | - | - | 2 | No | 1500V | - | - | ||
![]() DSA-242MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 25 |
| Datasheet | - | Through Hole | Axial | - | 1500A 1.5kA | - | - | - | - | - | - | - | - | DSA | ±20% | Active | Not Applicable | - | - | - | 2 | No | 2400V | - | - | ||
![]() DSAHR-1 Mitsubishi Materials U.S.A. Corporation | 1189 |
| - | - | Through Hole | Radial, Box | - | 5000A (5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DSAHR | ±20% | - | - | - | - | - | 2 | No | 500 V | - | - | ||
![]() DSP-141N Mitsubishi | 14 |
| - | - | Through Hole | - | 2.6 (Dia.) x 7mm | - | +85°C | 182 V | - | -40°C | - | - | Surge Absorber | - | DSP | - | - | - | 1pF | 2.6mm | - | - | - | - | 2.6mm | 7mm | ||
![]() DSAHR-3 Mitsubishi Materials U.S.A. Corporation | 44 |
| - | - | Through Hole | Radial, Box | - | 5000A (5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DSAHR | ±20% | - | - | - | - | - | 2 | No | 800 V | - | - | ||
![]() DE37-102M-S00B Mitsubishi Materials U.S.A. Corporation | 164 |
| - | - | Through Hole | Axial | - | 1500A (1.5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DE37 | ±20% | - | - | - | - | - | 2 | No | 1000 V | - | - | ||
![]() DSAHR-4 Mitsubishi Materials U.S.A. Corporation | 28 |
| - | - | Through Hole | Radial, Box | - | 5000A (5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DSAHR | ±20% | - | - | - | - | - | 2 | No | 1500 V | - | - | ||
![]() DSS-201M Mitsubishi | In Stock | - | - | - | Through Hole | - | 3.3 (Dia.) x 7mm | - | +85°C | 240 V | - | -40°C | - | - | Surge Absorber | - | DSS | - | - | - | 1pF | 3.3mm | - | - | - | - | 3.3mm | 7mm | ||
![]() DSAZR1-301L Mitsubishi | In Stock | - | - | - | Through Hole | - | 21.5 x 8.5 x 28.5mm | - | +85°C | 125 V | - | -25°C | - | - | Surge Absorber | - | DSAZR | - | - | - | 2pF | 8.5mm | 12.5mm | - | - | - | 28.5mm | 21.5mm | ||
![]() DSA-701MA-05(UL) Mitsubishi | In Stock | - | - | - | Through Hole | - | 6 (Dia.) x 21mm | - | +125°C | 840 V | - | -40°C | - | - | Surge Absorber | - | DSA | - | - | - | 2pF | 6mm | - | - | - | - | 6mm | 21mm | ||
![]() DE37-302M-S00B Mitsubishi Materials U.S.A. Corporation | 162 |
| - | - | Through Hole | Axial | - | 1500A (1.5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DE37 | ±20% | - | - | - | - | - | 2 | No | 3000 V | - | - | ||
![]() DSAHR-5 Mitsubishi Materials U.S.A. Corporation | 28 |
| - | - | Through Hole | Radial, Box | - | 5000A (5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DSAHR | ±20% | - | - | - | - | - | 2 | No | 1500 V | - | - | ||
![]() DE37-272M-S00B Mitsubishi Materials U.S.A. Corporation | 166 |
| - | - | Through Hole | Axial | - | 1500A (1.5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DE37 | ±20% | - | - | - | - | - | 2 | No | 2700 V | - | - | ||
![]() DSA-102MA-05(UL) Mitsubishi Materials U.S.A. Corporation | 122 |
| - | - | Through Hole | Axial | - | 2000A (2kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DSA | ±20% | - | - | - | - | - | 2 | No | 1000 V | - | - | ||
![]() DE37-362M-S00B Mitsubishi Materials U.S.A. Corporation | 58 |
| - | - | Through Hole | Axial | - | 1500A (1.5kA) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | - | - | DE37 | ±20% | - | - | - | - | - | 2 | No | 3600 V | - | - | ||
![]() DSA-362MA-05(UL) Mitsubishi | In Stock | - | - | - | Through Hole | - | 6 (Dia.) x 21mm | - | +125°C | 4320 V | - | -40°C | - | - | Surge Absorber | - | DSA | - | - | - | 2pF | 6mm | - | - | - | - | 6mm | 21mm | ||
![]() FA55-272-A22F-M Mitsubishi Materials U.S.A. Corporation | 584 |
| Datasheet | 8 Weeks | Through Hole | Axial Cylinder | - | 2500A 2.5kA | - | - | - | - | - | - | - | Tape & Reel (TR) | FA55 | ±20% | Active | Not Applicable | - | - | - | 2 | No | 2700V | - | - |