- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Backlight
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Pixel Format
- Rohs Code
- Supply Voltage-Max
Attribute column
Manufacturer
Mitsubishi Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Viewing Area Height | Viewing Area Length | Additional Feature | Number of Functions | Reach Compliance Code | Interface | Optoelectronic Device Type | Backlight | Diagonal Size | Pixel Format |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA050MC01--T1 Mitsubishi Materials U.S.A | In Stock | - | - | MITSUBISHI ELECTRIC CORP | AA050MC01--T1 | 60 °C | -20 °C | Active | 5.59 | - | Yes | 5.2 V | 4.8 V | 5 V | 67 mm | 110 mm | - | 1 | unknown | - | GRAPHIC DOT MATRIX LCD DISPLAY | LED | - | 800X480 | ||
![]() AA090ME01--T1 Mitsubishi Materials U.S.A | In Stock | - | - | MITSUBISHI ELECTRIC CORP | AA090ME01--T1 | - | - | End Of Life | 5.57 | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ||
![]() AA192AA01 Mitsubishi Materials U.S.A | In Stock | - | - | MITSUBISHI ELECTRIC CORP | AA192AA01 | - | - | End Of Life | 5.56 | Compliant | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | ||
![]() AA090TA01 Mitsubishi Materials U.S.A | In Stock | - | - | MITSUBISHI ELECTRIC CORP | AA090TA01 | 80 °C | -30 °C | Active | 5.59 | Compliant | Yes | 3.6 V | 3 V | 3.3 V | 121 mm | 199 mm | - | - | unknown | LVDS | GRAPHIC DOT MATRIX LCD DISPLAY | LED | 9 | 1280X768 | ||
![]() AA150XT01 Mitsubishi Materials U.S.A | In Stock | - | - | MITSUBISHI ELECTRIC CORP | AA150XT01 | 70 °C | -20 °C | End Of Life | 6.81 | - | Yes | 3.6 V | 3 V | 3.3 V | 232 mm | 308 mm | UL CERTIFIED | - | unknown | LVDS | GRAPHIC DOT MATRIX LCD DISPLAY | LED | 15 | 1024X768 |