- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Output Current-Max
- Part Life Cycle Code
- Reach Compliance Code
- HTS Code
- JESD-30 Code
- Number of Phases
- Number of Terminals
Attribute column
Manufacturer
Mitsubishi Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Body Diameter | Capacitor application | Capacitors features | Capacitors series | Case - inch | Case - mm | Conform to the norm | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Nominal Current | Nominal Voltage | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Operating Voltage Range | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Rotation Speed | Transport Packaging size/quantity | Type of capacitor | Operating temperature | Tolerance | Pbfree Code | ECCN Code | Type | Applications | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Dielectric | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Operating voltage | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RM50TC-M Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | - | - | 1.2 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 6 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 400 V | 1000 A | - | - | - | - | - | - | ||
RM500UZ-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | - | - | 1.25 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X4 | Not Qualified | - | PARALLEL CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 500 A | 1 | 1200 V | 10000 A | - | - | - | - | - | - | ||
RM20DA-12S Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | No | - | - | - | - | - | No | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 20 A | 1 | 600 V | 400 A | - | 0.2 μs | - | - | - | - | ||
RM500HA-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | - | 1.25 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 1 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X2 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ISOLATED | 500 A | 1 | 1200 V | 10000 A | - | - | - | - | - | - | ||
RM50C1A-12F Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | - | - | - | No | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-X3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 600 V | 1000 A | - | 0.8 μs | - | - | - | - | ||
RM500DZ-2H Mitsubishi Electric | 300 | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | - | - | 1.25 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X4 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 500 A | 1 | 1600 V | 10000 A | - | - | - | - | - | - | ||
![]() RM1200DB-34S Mitsubishi Electric | 300 | - | Datasheet | NO | SILICON | 4 | 2 | - | automobile electronics | flexible terminations | KAF | 0805 | 2012 | AEC Q200 | - | 0.044 g | MITSUBISHI ELECTRIC CORP | MLCC | SMD | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | MODULE-4 | RECTANGULAR | FLANGE MOUNT | Active | MODULE | - | - | - | ceramic | -55...125°C | ±10% | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.80 | 0.22µF | UPPER | UNSPECIFIED | - | - | unknown | - | 4 | - | R-PUFM-X4 | Not Qualified | X7R | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 1200 A | 1 | 1700 V | 20800 A | 3000 μA | 0.85 μs | 1700 V | HIGH POWER | 100V | - | ||
![]() RM1200DG-66S Mitsubishi Electric | 509 | - | Datasheet | NO | SILICON | 4 | 2 | 7 mm | - | - | KAF | 1206 | 3216 | - | - | 0.03 g | MITSUBISHI ELECTRIC CORP | MLCC | SMD | 0.13 mA | 3 V | - | 150 °C | -40 °C | 3.0-4.5 V | PLASTIC/EPOXY | MODULE-4 | RECTANGULAR | FLANGE MOUNT | Active | MODULE | - | 11000±2000 rpm | 28.5*21*19/200 | ceramic | -55...125°C | ±10% | - | EAR99 | QX-6A Series DC Electric Motor (Vibro) | - | HIGH RELIABILITY | 8541.10.00.80 | 10µF | UPPER | UNSPECIFIED | - | body - 16.5; total - 21.9 mm | unknown | - | 4 | - | R-PUFM-X4 | Not Qualified | X7R | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 1200 A | 1 | 3300 V | 9600 A | 5000 μA | 1 μs | 3300 V | HIGH VOLTAGE POWER | 16V | shaft - 5.4 mm | ||
![]() RM600HE-90S Mitsubishi Electric | 6 | - | Datasheet | NO | SILICON | 4 | 2 | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 150 °C | -40 °C | - | PLASTIC/EPOXY | MODULE-4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | MODULE | - | - | - | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | - | - | unknown | - | 4 | - | R-PUFM-X4 | Not Qualified | - | PARALLEL CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 600 A | 1 | 4500 V | 4800 A | 5000 μA | 1.8 μs | 4500 V | HIGH VOLTAGE HIGH POWER | - | - | ||
RM150UZ-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | - | - | 1.35 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-D4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | 260 | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-D4 | Not Qualified | - | PARALLEL CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 150 A | 1 | 1200 V | 3500 A | - | - | - | - | - | - | ||
RM30TPM-M Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | - | - | 1.2 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 6 | 150 °C | - | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | - | - | - | No | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 60 A | 3 | 400 V | 600 A | - | - | - | - | - | - | ||
RM50C1A-6S Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | - | - | - | No | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | - | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 300 V | 1000 A | - | 0.2 µs | - | - | - | - | ||
RM100CA-24F Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | - | - | - | No | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-X3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1200 V | 2000 A | - | 0.8 µs | - | - | - | - | ||
RM30TC-40 Mitsubishi Electric | 105 | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | - | - | 1.2 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 6 | 125 °C | - | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | - | - | - | No | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 60 A | 3 | 2000 V | 1000 A | - | - | - | - | - | - | ||
RM20TPM-M Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | - | - | 1.2 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 6 | 150 °C | - | - | PLASTIC/EPOXY | R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | - | - | - | - | - | No | EAR99 | - | - | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | - | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 40 A | 3 | 400 V | 400 A | - | - | - | - | - | - | ||
RM150CZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | - | - | 1.35 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-D4 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | 260 | - | unknown | NOT SPECIFIED | - | UL RECOGNIZED | R-PUFM-D4 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 150 A | 1 | 1600 V | 3500 A | - | - | - | - | - | - | ||
RM50CA-12S Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 2 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | - | - | - | - | No | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X3 | Not Qualified | - | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 50 A | 1 | 600 V | 1000 A | - | 0.2 µs | - | - | - | - | ||
RM500HA-M Mitsubishi Electric | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | - | 1.25 V | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | 1 | 150 °C | -40 °C | - | PLASTIC/EPOXY | R-PUFM-X2 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | - | - | - | - | - | Yes | EAR99 | - | HIGH POWER | - | 8541.10.00.80 | - | UPPER | UNSPECIFIED | 260 | - | unknown | NOT SPECIFIED | - | - | R-PUFM-X2 | Not Qualified | - | SINGLE | RECTIFIER DIODE | ISOLATED | 500 A | 1 | 400 V | 10000 A | - | - | - | - | - | - |