- DC Gate Trigger Current-Max
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- RMS On-state Current-Max
- Reach Compliance Code
- Repetitive Peak Off-state Voltage
- Repetitive Peak Reverse Voltage
- Trigger Device Type
- Operating Temperature-Max
- Surface Mount
Attribute column
Manufacturer
Mitsubishi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM55DZ-2H Mitsubishi Electric | 100 | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAPPED | ISOLATED | SCR | 55000 A | 1600 V | 1100 A | - | 1600 V | 86.35 A | 100 mA | A-K-AK | 2G-2GR | 2 V | ||
![]() TM130RZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | 6 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 130000 A | 1600 V | 2600 A | - | 1600 V | 204.1 A | 100 mA | A-K-2AK | G-GR | 3 V | ||
![]() TM25DZ-24 Mitsubishi Electric | 30 | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | MODULE | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 7 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 25000 A | 1200 V | 500 A | - | 1200 V | 39 A | 50 mA | A-K-AK | 2G-2GR | 3 V | ||
![]() TM200DZ-H Mitsubishi Electric | 170 | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X8 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X8 | Not Qualified | SERIES CONNECTED, CENTER TAPPED | ISOLATED | SCR | 200000 A | 800 V | 4000 A | - | 800 V | 314 A | 100 mA | 2A-2AK | 2G-2GR | 3 V | ||
![]() TM400UZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 60 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X8 | Not Qualified | COMPLEX | ISOLATED | SCR | 400000 A | 1600 V | 8000 A | - | 1600 V | 620 A | 100 mA | 2A-2K | 2G-2GR | 3 V | ||
![]() TM55CZ-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUFM-X7 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | SCR | 55000 A | 400 V | 1100 A | - | 400 V | 86.35 A | 100 mA | 2A-CK | 2G-2GR | 3 V | ||
![]() FG4000BX-90DA Mitsubishi Electric | In Stock | - | Datasheet | YES | 4 | 1995-09-01 | MITSUBISHI ELECTRIC CORP | 150 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | - | O-CXDB-X4 | Not Qualified | SINGLE | - | GATE TURN-OFF SCR | 1000000 A | 4500 V | 20000 A | - | 19 V | 1600 A | 3200 mA | - | - | 1.5 V | ||
![]() CR10C-16 Mitsubishi Electric | In Stock | - | Datasheet | NO | 2 | - | MITSUBISHI ELECTRIC CORP | 3 mA | - | 125 °C | -30 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | - | O-MUPM-D2 | Not Qualified | - | - | SCR | 10000 A | 800 V | 200 A | 20 V/us | 800 V | 15.7 A | 30 mA | - | - | 2.5 V | ||
![]() TM25T3A-H Mitsubishi Electric | 337 | - | Datasheet | NO | 11 | - | MITSUBISHI ELECTRIC CORP | 4 mA | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X11 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X11 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | - | 800 V | 500 A | - | 800 V | 39.25 A | 50 mA | 3AK-CA-CK | 3G-3GR | 2 V | ||
![]() TM400HA-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 2 | - | MITSUBISHI ELECTRIC CORP | 40 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | SPECIAL SHAPE, R-PUSS-X2 | RECTANGULAR | SPECIAL SHAPE | Not Recommended | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUSS-X2 | Not Qualified | SINGLE | ISOLATED | SCR | 400000 A | 400 V | 8000 A | - | 400 V | 628 A | 100 mA | 0 | 0 | 3 V | ||
![]() TM400PZ-H Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 60 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-XUFM-X8 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | SCR | 400000 A | 800 V | 8000 A | - | 800 V | 620 A | 100 mA | - | - | 3 V | ||
![]() TM25T3A-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 11 | - | MITSUBISHI ELECTRIC CORP | 4 mA | 3 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X11 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X11 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | - | 400 V | 500 A | - | 400 V | 39.25 A | 50 mA | 3AK-CA-CK | 3G-3GR | 2 V | ||
![]() FT1500EY-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | - | - | MITSUBISHI ELECTRIC CORP | 120 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | SCR | 1500000 A | 1200 V | 30000 A | 200 V/us | 1200 V | 2355 A | 350 mA | - | - | 3 V | ||
![]() FT1000CX-36 Mitsubishi Electric | In Stock | - | Datasheet | NO | - | - | MITSUBISHI ELECTRIC CORP | 80 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | Not Qualified | - | - | SCR | 800000 A | 1800 V | 15000 A | 300 V/us | 1800 V | 1256 A | 350 mA | - | - | 3 V | ||
![]() TM200DZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X8 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X8 | Not Qualified | SERIES CONNECTED, CENTER TAPPED | ISOLATED | SCR | 200000 A | 1600 V | 4000 A | - | 1600 V | 314 A | 100 mA | A-K-2AK | 2G-2GR | 3 V | ||
![]() TM90DZ-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 15 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAPPED | ISOLATED | SCR | 90000 A | 1200 V | 1800 A | - | 1200 V | 141.3 A | 100 mA | A-K-AK | 2G-2GR | 2 V | ||
![]() TM400UZ-H Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 60 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X8 | Not Qualified | COMPLEX | ISOLATED | SCR | 400000 A | 800 V | 8000 A | - | 800 V | 620 A | 100 mA | 2A-2K | 2G-2GR | 3 V | ||
![]() TM25RZ-2H Mitsubishi Electric | 100 | - | Datasheet | NO | 5 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 25000 A | 1600 V | 500 A | - | 1600 V | 39.25 A | 50 mA | A-K-AK | G-GR | 3 V | ||
![]() TM90CZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 15 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X7 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | SCR | 90000 A | 1600 V | 1800 A | - | 1600 V | 141.3 A | 100 mA | 2A-CK | 2G-2GR | 2 V | ||
![]() TM55EZ-2H Mitsubishi Electric | In Stock | - | Datasheet | NO | 5 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | SCR | 55000 A | 1600 V | 1100 A | - | 1600 V | 86.35 A | 100 mA | 2A-CK | G-GR | 2 V |