- DC Gate Trigger Current-Max
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Qualification Status
- RMS On-state Current-Max
- Reach Compliance Code
- Repetitive Peak Off-state Voltage
- Repetitive Peak Reverse Voltage
- Trigger Device Type
- Operating Temperature-Max
- Surface Mount
Attribute column
Manufacturer
Mitsubishi Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
TM400UZ-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 60 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X8 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X8 | Not Qualified | COMPLEX | ISOLATED | - | SCR | 400000 A | 400 V | 8000 A | - | 400 V | 620 A | 100 mA | 2A-2K | 2G-2GR | 3 V | ||
TM55CZ-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X7 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | - | SCR | 55000 A | 1200 V | 1100 A | - | 1200 V | 86.35 A | 100 mA | 2A-CK | 2G-2GR | 2 V | ||
CR2AM-8 Mitsubishi Electric | 1170 | - | Datasheet | NO | 3 | - | MITSUBISHI ELECTRIC CORP | 0.1 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | - | - | R-PSFM-T3 | Not Qualified | SINGLE | - | TO-202 | SCR | 2000 A | 400 V | 20 A | - | 400 V | 3.14 A | 0.1 mA | - | - | 0.8 V | ||
TM90EZ-M Mitsubishi Electric | 50 | - | Datasheet | NO | 5 | - | MITSUBISHI ELECTRIC CORP | 15 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | - | SCR | 90000 A | 400 V | 1800 A | - | 400 V | 141.3 A | 100 mA | 2A-CK | G-GR | 3 V | ||
FG4000EX-50DA Mitsubishi Electric | In Stock | - | Datasheet | YES | 2 | 1995-09-01 | MITSUBISHI ELECTRIC CORP | 50 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | PRESS FIT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEPF-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 1600000 A | 2500 V | 24000 A | - | 17 V | 2500 A | 5000 mA | - | - | 1.5 V | ||
TM130GZ-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 6 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X6 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN ANTI-PARALLEL DIODE | ISOLATED | - | SCR | 130000 A | 400 V | 2600 A | - | 400 V | 204.1 A | 100 mA | 4AK | G-GR | 3 V | ||
TM130CZ-2H Mitsubishi Electric | 1000 | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X8 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X8 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | - | SCR | 130000 A | 1600 V | 2600 A | - | 1600 V | 204.1 A | 100 mA | 2A-2CK | 2G-2GR | 3 V | ||
TM25RZ-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 5 | - | MITSUBISHI ELECTRIC CORP | 4 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | - | SCR | 25000 A | 400 V | 500 A | - | 400 V | 39.25 A | 50 mA | A-K-AK | G-GR | 3 V | ||
TM130PZ-H Mitsubishi Electric | In Stock | - | Datasheet | NO | 8 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X8 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X8 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | - | SCR | 130000 A | 800 V | 2600 A | - | 800 V | 204.1 A | 100 mA | 4AK | 2G-2GR | 1.5 V | ||
FG2000FX-50DA Mitsubishi Electric | In Stock | - | Datasheet | YES | 2 | 1995-09-01 | MITSUBISHI ELECTRIC CORP | 50 mA | - | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PRESS FIT, O-CEPF-N2 | ROUND | PRESS FIT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEPF-N2 | Not Qualified | - | - | - | GATE TURN-OFF SCR | 1050000 A | 2500 V | 16000 A | - | 2500 V | 1650 A | 2500 mA | - | - | 1.5 V | ||
TM25CZ-M Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 4 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUFM-X7 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | - | SCR | 25000 A | 400 V | 500 A | - | 400 V | 39.25 A | 50 mA | 2A-CK | 2G-2GR | 3 V | ||
TM55RZ-H Mitsubishi Electric | 200 | - | Datasheet | NO | 5 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X5 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | - | SCR | 55000 A | 800 V | 1100 A | - | 800 V | 86.35 A | 100 mA | A-K-AK | G-GR | - | ||
TM130EZ-H Mitsubishi Electric | In Stock | - | Datasheet | NO | 6 | - | MITSUBISHI ELECTRIC CORP | 30 mA | 1 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X6 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X6 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | - | SCR | 130000 A | 800 V | 2600 A | - | 800 V | 204.1 A | 100 mA | 2A-2CK | G-GR | 3 V | ||
![]() TM25DZ-2H Mitsubishi Electric | 200 | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 10 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | MODULE | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 7 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | - | SCR | 25000 A | 1600 V | 500 A | - | 1600 V | 39 A | 50 mA | A-K-AK | 2G-2GR | 3 V | ||
FG3000DV-90DA Mitsubishi Electric | In Stock | - | Datasheet | YES | 2 | 1995-09-01 | MITSUBISHI ELECTRIC CORP | 150 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | PRESS FIT, O-CEPF-N2 | ROUND | PRESS FIT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEPF-N2 | Not Qualified | SINGLE | - | - | GATE TURN-OFF SCR | 950000 A | 4500 V | 17000 A | - | 17 V | 1490 A | 4000 mA | - | - | 1.5 V | ||
TM400HA-24 Mitsubishi Electric | 169 | - | Datasheet | NO | 2 | - | MITSUBISHI ELECTRIC CORP | 40 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | SPECIAL SHAPE, R-PUSS-X2 | RECTANGULAR | SPECIAL SHAPE | Not Recommended | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUSS-X2 | Not Qualified | SEPARATE, 2 ELEMENTS | ISOLATED | - | SCR | 400000 A | 1200 V | 8000 A | - | 1200 V | 628 A | 100 mA | 0 | 0 | 3 V | ||
TM90CZ-24 Mitsubishi Electric | In Stock | - | Datasheet | NO | 7 | - | MITSUBISHI ELECTRIC CORP | 15 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X7 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | No | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | - | - | R-PUFM-X7 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | ISOLATED | - | SCR | 90000 A | 1200 V | 1800 A | - | 1200 V | 141.3 A | 100 mA | A-K-AK | 2G-2GR | 2 V | ||
TM400HA-2H Mitsubishi Electric | 120 | - | Datasheet | NO | 2 | - | MITSUBISHI ELECTRIC CORP | 40 mA | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | SPECIAL SHAPE, R-PUSS-X2 | RECTANGULAR | SPECIAL SHAPE | Not Recommended | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-PUSS-X2 | Not Qualified | SEPARATE, 2 ELEMENTS | ISOLATED | - | SCR | 400000 A | 1600 V | 8000 A | - | 1600 V | 628 A | 100 mA | 0 | 0 | 3 V | ||
FT1500AU-240 Mitsubishi Electric | In Stock | - | Datasheet | YES | 2 | - | MITSUBISHI ELECTRIC CORP | - | - | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | PRESS FIT | Active | - | - | - | EAR99 | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEPF-N2 | Not Qualified | - | - | - | SCR | 1500000 A | 12000 V | 28000 A | 2000 V/us | 12000 V | 2355 A | 350 mA | - | - | 2.5 V | ||
CR3AS-8 Mitsubishi Electric | In Stock | - | Datasheet | YES | 2 | - | MITSUBISHI ELECTRIC CORP | - | 1 | - | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | SINGLE | GULL WING | - | unknown | - | 3 | - | R-PSSO-G2 | Not Qualified | SINGLE | ISOLATED | - | SCR | - | 400 V | - | - | 400 V | 4.71 A | 0.1 mA | - | - | - |