- Case Connection
- Configuration
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
Attribute column
Manufacturer
Mitsubishi Thyristors - TRIACs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Exterior Housing Material | Base Product Number | Ihs Manufacturer | Leakage Current-Max | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Function | Qualification Status | Failure Rate | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Standards | Repetitive Peak Off-state Voltage | RMS On-state Current-Max | DC Gate Trigger Current-Max | DC Gate Trigger Voltage-Max | Control Interface | Critical Rate of Rise of Commutation Voltage-Min | Features | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BCR8CM-12LBBH0 Mitsubishi | In Stock | - | - | - | Axial | - | Axial | - | - | RNC50 | - | - | Vishay Dale | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | -65°C ~ 175°C | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | 2 | - | ±50ppm/°C | 357 kOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | ||
BCR25FM-12LBBB0 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR3AS-8 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | GULL WING | unknown | - | - | R-PSSO-G2 | - | Not Qualified | - | SINGLE | MAIN TERMINAL 2 | - | TRIAC | - | 400 V | 3 A | 15 mA | 1.5 V | - | 5 V/us | - | - | ||
BCR20AM-8L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | SFM | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T3 | - | Not Qualified | - | SINGLE | MAIN TERMINAL 2 | TO-220AB | TRIAC | - | 400 V | 20 A | 30 mA | 1.5 V | - | 10 V/us | - | - | ||
BCR10CS-12 Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | - | - | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220S | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | unknown | 3 | - | R-PSFM-T | - | Not Qualified | - | SINGLE | ISOLATED | TO-220 | TRIAC | - | 600 V | 10 A | 30 mA | 1.5 V | - | - | - | - | ||
BCR16E-12L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | - | - | 1 | - | - | - | METAL | FLANGE MOUNT, O-MUFM-D2 | ROUND | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | UPPER | SOLDER LUG | unknown | - | - | O-MUFM-D2 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 500 V | 16 A | - | - | - | - | - | - | ||
BCR10PM-12LB-1 Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR5PM-8L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | unknown | - | UL RECOGNIZED | R-PSFM-T3 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 400 V | 5 A | 20 mA | 1.5 V | - | 5 V/us | - | - | ||
BCR8FM-14LJBB0 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR16PM-12LA#B00 Mitsubishi | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20-TSSOP | - | - | - | - | - | Fairchild Semiconductor | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | Consumer Video | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | Driver | - | - | - | - | - | - | NTSC | - | - | - | - | - | - | - | - | ||
BCR1AM-12-F00 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | 092338 | - | - | Molex | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR16PM-12LG-B00 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR8CM-12LBBB0 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | Bag | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
BCR20E-8L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | 3 mA | - | 1 | 125 °C | -25 °C | - | METAL | FLANGE MOUNT, O-MUFM-D2 | ROUND | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | UPPER | SOLDER LUG | unknown | - | - | O-MUFM-D2 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 400 V | 20 A | 30 mA | 1.5 V | - | 10 V/us | - | - | ||
BCR5AS-8 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | GULL WING | unknown | - | - | R-PSSO-G2 | - | Not Qualified | - | SINGLE | MAIN TERMINAL 2 | - | TRIAC | - | 400 V | 5 A | 30 mA | 1.5 V | - | - | - | - | ||
BCR20E-12L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | - | - | 1 | - | - | - | METAL | FLANGE MOUNT, O-MUFM-D2 | ROUND | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | UPPER | SOLDER LUG | unknown | - | - | O-MUFM-D2 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 500 V | 20 A | - | - | - | - | - | - | ||
BCR16PM-12L Mitsubishi Electric | 431 | - | Datasheet | - | - | NO | - | 3 | 1 | - | MITSUBISHI ELECTRIC CORP | 2 mA | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | SINGLE | THROUGH-HOLE | unknown | - | UL RECOGNIZED | R-PSFM-T3 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 600 V | 16 A | 30 mA | 1.5 V | - | 10 V/us | - | - | ||
BCR16E-8L Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 2 | - | - | MITSUBISHI ELECTRIC CORP | 3 mA | - | 1 | 125 °C | -25 °C | - | METAL | FLANGE MOUNT, O-MUFM-D2 | ROUND | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.30.00.80 | - | UPPER | SOLDER LUG | unknown | - | - | O-MUFM-D2 | - | Not Qualified | - | SINGLE | ISOLATED | - | TRIAC | - | 400 V | 16 A | 30 mA | 1.5 V | - | 10 V/us | - | - |