- Manufacturer
- Manufacturer Part Number
- RoHS
- Series
- Mfr
- Package
- Product Status
- Length
- Color
- Connector Type
- Termination
- Features
Attribute column
Manufacturer
Mitsubishi Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Base Product Number | Degree of protection (IP) | Explosion safety category for dust | Explosion safety category for gas | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Material housing | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | Rohs Code | Suitable for safety functions | Type of control element | Type of electric connection | Operating Temperature | Series | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Terminal Finish | Color | Number of Rows | HTS Code | Fastening Type | Subcategory | Contact Type | Pitch | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Row Spacing | Note | Analog IC - Other Type | Contact Termination | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Supply Current-Max (Isup) | Switcher Configuration | Switching Frequency-Max | Features | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A8NECT-2P Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXCUCNVBD-MITM Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M51977P Mitsubishi | 2 | - | - | - | NO | 16 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 30 V | 12 V | Mitsubishi Electric US, Inc | M51977P-MITJ | - | - | - | - | - | 85 °C | -30 °C | 2.5 V | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 8.21 | No | - | - | - | - | - | e0 | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | Switching Regulator or Controllers | - | - | BIPOLAR | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | OTHER | - | - | SWITCHING CONTROLLER | - | VOLTAGE-MODE | 2 A | PULSE WIDTH MODULATION | 4.5 mm | 21 mA | SINGLE | 500 kHz | - | 19 mm | 7.62 mm | ||
![]() FR-D720-042-NA Mitsubishi | In Stock | - | - | - | - | - | - | Other | None | None | - | - | - | Mitsubishi Electric Automation | FR-D720-042-NA | Other | - | 0 | 0 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | None | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HF-SP7024BK Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NC5332H11 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR-A820-01540-E160 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | FR-A820-01540-E160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFS110 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | UFS110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HAR-00462 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | HAR-00462 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UN-AX150 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V0034 Mitsubishi | In Stock | - | - | Free Hanging (In-Line) | - | - | 033472 | - | - | - | - | - | - | Mitsubishi Electric Automation | - | - | Molex | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | MX150 33472 | - | - | Receptacle | 6 | - | Black | 2 | - | Latch Holder | - | Female Socket | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | Crimp | - | - | - | - | - | - | - | Connector Position Assurance (CPA), Sealed | - | - |