- Backlighting
- Depth
- Dimensions
- Display Type
- IP Rating
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Ports
- Port Type
- Supply Voltage
- Width
Attribute column
Manufacturer
Mitsubishi Human Machine Interface (HMI)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Backlighting | Dimensions | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Processor Speed | Processor Type | RoHS | Supply Voltage | Depth | Number of Ports | Display Type | Port Type | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GT2103-PMBLS Mitsubishi | 2816 | - | - | Yes | 113 x 74 x 32 mm | - | - | GT21 | +50 (Vertical) °C, +55 (Horizontal) °C | 0 (Horizontal) °C, 0 (Vertical) °C | 1GHz | PLC | - | 5 V | 32mm | 4 | TFT LCD | Ethernet, RS-232, RS-422/485, USB | IP2X, IP67F | 113mm | 74mm | ||
![]() GT2510-WXTSD Mitsubishi | 915 | - | - | Yes | 252 x 48 x 194 mm | - | - | GT25 | +55°C | 0°C | - | - | - | 24 V dc | 194mm | 5 | LCD | Ethernet Interface, RS-232 Interface, RS-422/485 Interface, USB Interface Host (USB-A) | IP2X, IP67F | 252mm | 48mm | ||
![]() GT2510-VTBD Mitsubishi | 888 | - | - | Yes | 303 x 52 x 218 mm | - | - | - | +55°C | 0°C | - | - | - | 24 V dc | 218mm | 7 | TFT | 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host | IP2X, IP67F | 303mm | 52mm | ||
![]() GT2103-PMBD Mitsubishi | 2735 | - | - | Yes | 113 x 74 x 32 mm | - | - | GT21 | +55°C | 0°C | - | - | - | 24 V dc | 32mm | 4 | LCD | Ethernet, RS485/RS422, SD Card Interface, USB | IP2X, IP67F | 113mm | 74mm | ||
![]() GT2107-WTSD Mitsubishi | 725 | - | - | Yes | 189 x 56 x 135 mm | - | - | GT21 | +50 °C, +55°C | 0°C | - | - | - | 24 V dc | 135mm | 3 | LCD | Ethernet Interface, RS-232 Interface, RS-422/485 Interface, USB Interface Host (USB-A) | IP2X, IP67F | 189mm | 56mm | ||
![]() GT2715-XTBD Mitsubishi | 39 | - | - | Yes | 397 x 60 x 300 mm | - | - | - | +55°C | 0°C | - | - | Yes | 24 V dc | 300mm | 7 | TFT | 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host | IP2X, IP67F | 397mm | 60mm | ||
![]() GT2103-PMBDS Mitsubishi | 2224 |
| - | Yes | 113 x 74 x 27 mm | - | - | GT21 | +55°C | 0°C | - | - | - | 24 V dc | 27mm | 4 | LCD | RS232, RS485/RS422, SD Card Interface, USB | IP2X, IP67F | 113mm | 74mm | ||
![]() GT2104-RTBD Mitsubishi | 825 | - | - | Yes | 128 x 102 x 40 mm | Mitsubishi Electric Automation | - | GT21 | +50 (Vertical) °C, +55 (Horizontal) °C | 0 (Horizontal) °C, 0 (Vertical) °C | 1GHz | PLC | - | 24 V dc | 40mm | 4 | TFT | Ethernet, RS-232, RS-422/485, USB | IP2X, IP67F | 128mm | 102mm | ||
![]() GT2310-VTBD Mitsubishi | 886 | - | - | Yes | 303 x 56 x 218 mm | - | - | - | +55°C | 0°C | - | - | - | 24 V dc | 218mm | 6 | TFT | 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 1 x USB Host | IP2X, IP67F | 303mm | 56mm | ||
![]() GT-2508-VTBD Mitsubishi | 780 | - | - | Yes | 241 x 52 x 194 mm | Mitsubishi Electric Automation | GT-2508-VTBD-MITS | - | +55°C | 0°C | - | - | - | 24 V dc | 194mm | 7 | TFT | 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host | IP2X, IP67F | 241mm | 52mm | ||
![]() GT2710-STBD Mitsubishi | 31 | - | - | Yes | 218 x 303 x 52 mm | - | - | GT27 | +55°C | 0°C | 0.00015MHz | Programmable Controller CPU | - | 24 V dc | 52mm | 10 | TFT LCD | 2 x USB Host, Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB | IP2X, IP67F | 218mm | 303mm | ||
![]() GT2512-STBD Mitsubishi | 726 | - | - | Yes | 316 x 52 x 246 mm | - | - | - | +55°C | 0°C | - | - | - | 24 V dc | 246mm | 7 | TFT | 1 x Ethernet, 1 x RS232, 1 x RS422/485, 1 x SD Card, 1 x USB Device, 2 x USB Host | IP2X, IP67F | 316mm | 52mm | ||
![]() GT2708-STBD Mitsubishi | 723 | - | - | Yes | 194 x 241 x 52 mm | - | - | GT27 | +55°C | 0°C | 0.00015MHz | Programmable Controller CPU | - | 24 V dc | 52mm | 10 | TFT LCD | 2 x USB Host, Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB | IP2X, IP67F | 194mm | 241mm | ||
![]() GT2715-STBD Mitsubishi | 779 | - | - | Yes | 300 x 397 x 60 mm | - | - | GT27 | +55°C | 0°C | 0.00015MHz | Programmable Controller CPU | - | 24 V dc | 60mm | 10 | TFT LCD | 2 x USB Host, Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB | IP2X, IP67F | 300mm | 397mm | ||
![]() GT2712-STWD Mitsubishi | 848 | - | - | Yes | 246 x 316 x 52 mm | - | - | GT27 | +55°C | 0°C | 0.00015MHz | Programmable Controller CPU | - | 24 V dc | 52mm | 9 | TFT LCD | Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB, USB Host | IP2X, IP67F | 246mm | 316mm | ||
![]() GT2710-VTBD Mitsubishi | 926 | - | - | Yes | 218 x 303 x 52 mm | - | - | GT27 | +55°C | 0°C | 0.00015MHz | Programmable Controller CPU | - | 24 V dc | 52mm | 10 | TFT LCD | 2 x USB Host, Auxiliary Extension I/F, Ethernet, Extension Interface, RS232, RS422/485, SD Card, Side Interface, USB | IP2X, IP67F | 218mm | 303mm | ||
![]() GT2712-STBD Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |