- Manufacturer
- Manufacturer Part Number
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Packaging
- Operating Temp Range
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
Attribute column
Manufacturer
Mitsubishi Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Material | RoHS | Voltage Rating (DC) | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Power (Watts) | Capacitance | Voltage - Supply | Depth | Base Part Number | Output | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Dielectric | Voltage - Input (Min) | Contact Style | Current - Output (Max) | Number of Bits | Control Features | Voltage - Output 2 | Current - Quiescent (Iq) | Current - Output High, Low | Voltage - Output 3 | Max Propagation Delay @ V, Max CL | Output Function | Features | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GT15-75ABUSL Mitsubishi | In Stock | - | - | Through Hole | 8-DIP Module, 1/8 Brick | - | - | - | 12V | -40°C ~ 125°C | Bulk | iEA | 2.30 L x 0.90 W x 0.35 H (58.4mm x 22.9mm x 8.9mm) | - | Active | Isolated Module | - | - | - | ITE (Commercial) | - | 78W | - | - | - | - | - | 1 | 91% | 1.5kV | 75V | - | 36V | - | 6.5A | - | Enable, Active Low | -- | - | - | -- | - | - | Remote On/Off, OCP, OVP | - | ||
![]() GT1565-VTBA Mitsubishi | In Stock | - | - | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | - | - | - | -40°C ~ 85°C | Tube | 74FCT | - | - | Obsolete | Identity Comparator | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 74FCT521 | Active Low | - | - | - | - | - | - | - | - | 8 | - | - | 10µA | 15mA, 48mA | - | 4.5ns @ 5V, 50pF | A=B | - | - | ||
![]() FXo-96EXS-D/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-96EXS-ES/UL Mitsubishi | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 274 mm | ||
![]() FXo-96EXT-DS/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-96EYS-UA1/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-96EYT-DSS/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-96MR-D Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-96MR-ESS/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2c-96EYS-D/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2c-96EYS-ESS Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2c-96MR-ESS Mitsubishi | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX2N-48MR Mitsubishi | In Stock | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16ER-UA1/UL Mitsubishi | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16ES-ES Mitsubishi | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16ES-UA1 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16ET-DS Mitsubishi | In Stock | - | - | - | - | - | Compliant | 100 V | - | - | - | - | - | 20 % | - | - | - | 125 °C | -55 °C | - | - | - | 470 pF | - | 1.27 mm | - | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | 2.03 mm | ||
![]() FXo-16EXR-UA1 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16EXS-D/UL Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXo-16EXS-DSS Mitsubishi | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |