- Consumer IC Type
- ECCN Code
- HTS Code
- Harmonic Distortion
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Channels
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Mitsubishi Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Diameter after shrinkage | Diameter before shrinkage | Diameter of protected wire (cable) | Gross weight | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transport packaging size/quantity | Wall thickness after shrinkage | Wall thickness before shrinkage | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Seated Height-Max | Operating temperature range | Consumer IC Type | Shrinkage ratio | Shrink temperature | Number of Bands | Harmonic Distortion | Channel Separation | Operating voltage | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M62498FP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 42 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP42,.4,32 | SOP42,.4,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 42 | R-PDSO-G42 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 2 | 60 mA | 2.4 mm | - | TONE CONTROL CIRCUIT | - | - | 2 | 0.009% | 80 dB | - | 17.5 mm | 8.4 mm | ||
![]() M62496FP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 64 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK | Transferred | QFP | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | IT ALSO REQUIRES 5V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 64 | S-PQFP-G64 | Not Qualified | 9 V | COMMERCIAL EXTENDED | 6 V | 2 | 65 mA | 3.05 mm | - | TONE CONTROL CIRCUIT | - | - | 2 | 0.01% | 80 dB | - | 14 mm | 14 mm | ||
![]() M65843P Mitsubishi Electric | In Stock | - | Datasheet | NO | - | 24 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 1 | 35 mA | 5.5 mm | - | REVERBERATION CIRCUIT | - | - | - | 1.7% | - | - | 31.1 mm | 15.24 mm | ||
![]() M61511FP Mitsubishi Electric | 102 | - | Datasheet | YES | - | 80 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 55 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | IT ALSO REQUIRES 2.7V TO 5.5V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | 7.5 V | COMMERCIAL | 4.5 V | 6 | 101 mA | 3.05 mm | - | VOLUME CONTROL CIRCUIT | - | - | - | 0.1% | 80 dB | - | 20 mm | 14 mm | ||
![]() M62430FP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | - | - | - | MITSUBISHI ELECTRIC CORP | 55 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | IT ALSO REQUIRES 5V DIGITAL SUPPLY | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | 14.6 V | COMMERCIAL | 9 V | 2 | 61.2 mA | 3.05 mm | - | TONE CONTROL CIRCUIT | - | - | 3 | 0.09% | 80 dB | - | 20 mm | 14 mm | ||
![]() M5207L01 Mitsubishi Electric | In Stock | - | Datasheet | NO | synthetic polyolefin | 10 | 31.0 mm | 60 mm | 35…55 mm | 92.25 | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SIP | 0.340 INCH, 2.54 MM PITCH, SIP-10 | - | RECTANGULAR | IN-LINE | Obsolete | SIP | No | 102*20*20/200 | 1.3 mm | 0.6 mm | in packs of 1 m lengths | e0 | EAR99 | Non-adhesive heat shrink tube | TIN LEAD | blue | - | 8542.39.00.01 | SINGLE | THROUGH-HOLE | - | 2.54 mm | unknown | 10 | R-PSIP-T10 | Not Qualified | 16 V | COMMERCIAL EXTENDED | 7 V | 2 | 8 mA | 8.3 mm | -55…+125 °C | VOLUME CONTROL CIRCUIT | 2 : 1 | +70…+120 °C | - | 0.15% | 70 dB | 600 V | 25.23 mm | 2.8 mm |