- Analog Output Voltage-Max
- Analog Output Voltage-Min
- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- Input Format
- JESD-30 Code
- JESD-609 Code
- Length
- Linearity Error-Max (EL)
- Number of Bits
Attribute column
Manufacturer
Mitsubishi Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Case - inch | Case - mm | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Type of capacitor | Operating temperature | Tolerance | JESD-609 Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Dielectric | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Input Bit Code | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Operating voltage | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M62353FP Mitsubishi Electric | 8000 | - | Datasheet | YES | 16 | KAM | 1206 | 3216 | 0.026 g | MITSUBISHI ELECTRIC CORP | MLCC | SMD | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | - | 5 V | ceramic | -55...125°C | ±10% | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | 10µF | DUAL | GULL WING | 8 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | X7R | OTHER | 8 | 3.2 mA | D/A CONVERTER | 2.1 mm | 0.5859% | BINARY | SERIAL | 4.9 V | 0.1 V | 300 μs | 10V | 10.1 mm | 5.3 mm | ||
![]() M52682P Mitsubishi Electric | In Stock | - | Datasheet | NO | 24 | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.05 µs | 5 V | - | - | - | e0 | TIN LEAD | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | - | COMMERCIAL EXTENDED | 6 | 48 mA | D/A CONVERTER | 4.5 mm | 0.7812% | BINARY | PARALLEL, WORD | 1.032 V | 0.968 V | 0.066 µs | - | 29.2 mm | 7.62 mm | ||
![]() M52683FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 32 | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 65 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP32,.5 | SOP32,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.05 µs | 5 V | - | - | - | e0 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | - | COMMERCIAL | 6 | 51 mA | D/A CONVERTER | 2.4 mm | 0.7812% | BINARY | PARALLEL, WORD | 1.032 V | 0.94 V | 0.066 µs | - | 20 mm | 8.4 mm | ||
![]() M62398P Mitsubishi Electric | In Stock | - | Datasheet | NO | 24 | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | No | 100 µs | 13 V | - | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 24 | R-PDIP-T24 | Not Qualified | - | OTHER | 8 | - | D/A CONVERTER | 4.5 mm | 0.5859% | BINARY | SERIAL | 12.9 V | 0.1 V | - | - | 29.2 mm | 7.62 mm |