- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Mitsubishi Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bundle Center to Mounting Center | Clock Frequency-Max | Enclosure series | Frame colour | Gross weight | Ihs Manufacturer | Number of I/O Lines | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Quantity in set/package | RAM(byte) | Related items | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of enclosures accessories | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Speed | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Seated Height-Max | Address Bus Width | Coil Type | On Chip Program ROM Width | CPU Family | Boundary Scan | Low Power Mode | External Data Bus Width | Format | Integrated Cache | RAM (words) | Number of Serial I/Os | Number of Timers | ROM Programmability | Number of External Interrupts | On Chip Data RAM Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M30624FGMFP Mitsubishi Electric | 70 | - | Datasheet | YES | - | 100 | 131072 | 10 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 88 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Transferred | QFP | - | - | - | No | - | 3.6 V | 2.7 V | 3 V | - | e0 | Tin/Lead (Sn/Pb) | ALSO OPERATES IN THE RANGE OF 2.4 TO 2.7V AND 2.2 TO 2.4V SUPPLY @ LOWER FREQUENCY | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | OTHER | 10 MHz | MICROCONTROLLER | 21.25 mA | 16 | YES | YES | YES | YES | 3.05 mm | 20 | 20480 | 8 | M16C | - | - | 16 | - | - | - | - | - | FLASH | - | - | 20 mm | 14 mm | ||
![]() M37780STFP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 100 | - | 16 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 33 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | - | R-PQFP-G100 | Not Qualified | INDUSTRIAL | 16 MHz | MICROCONTROLLER | - | 16 | YES | - | YES | - | 3.05 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() M37753FFCHP Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38254E6FP Mitsubishi Electric | In Stock | - | - | YES | - | 100 | - | 5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 66 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | RECTANGULAR | FLATPACK | Obsolete | QFP | - | - | - | - | 24576 | 5.5 V | 5 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 100 | R-PQFP-G100 | Not Qualified | OTHER | 5 MHz | MICROCONTROLLER | - | 8 | YES | NO | NO | NO | 3.3 mm | - | - | 8 | - | NO | YES | - | FIXED POINT | NO | 640 | 1 | 5 | OTPROM | 8 | 8 | 20 mm | 14 mm | ||
![]() M37451ECGP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | 12.5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 56 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, 0.65 MM PITCH, PLASTIC, QFP-80 | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 512 | - | No | 24576 | 5.5 V | 5 V | 5 V | - | e0 | TIN LEAD | 2V DATA RETENTION | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | OTHER | 12.5 MHz | MICROCONTROLLER | 15 mA | 8 | YES | NO | YES | YES | 3.05 mm | 16 | - | 8 | MELPS740 | NO | YES | 8 | FIXED POINT | NO | 512 | 1 | 3 | OTPROM | 6 | 8 | 14 mm | 14 mm | ||
![]() M306H2FCFP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 116 | - | 10 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 89 | 70 °C | -20 °C | PLASTIC/EPOXY | LQFP | LQFP, QFP116,.87SQ | QFP116,.87SQ | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | 5120 | - | No | 131072 | 5.25 V | 4.75 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 116 | S-PQFP-G116 | Not Qualified | COMMERCIAL | 10 MHz | MICROCONTROLLER | 180 mA | 16 | YES | YES | YES | YES | 1.7 mm | 20 | - | 8 | M16C | - | - | 16 | - | - | - | - | - | MROM | - | - | 20 mm | 20 mm | ||
![]() M37451SGP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | 12.5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 32 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.64SQ | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 1024 | - | No | - | 5.5 V | 4.5 V | 5 V | - | e0 | TIN LEAD | 2V DATA RETENTION | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | OTHER | 12.5 MHz | MICROCONTROLLER | 15 mA | 8 | YES | NO | YES | YES | 3.05 mm | 16 | - | - | MELPS740 | NO | YES | 8 | FIXED POINT | NO | 512 | 1 | 3 | - | 6 | 8 | 14 mm | 14 mm | ||
![]() M34282E2GP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 20 | 2048 | 4 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 16 | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SSOP | - | - | - | No | - | 3.6 V | 1.8 V | 3 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | GULL WING | 0.65 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | OTHER | 4 MHz | MICROCONTROLLER | 0.8 mA | 4 | NO | NO | NO | NO | 1.45 mm | - | 32 | 8 | MELPS720 | - | - | - | - | - | - | - | - | OTPROM | - | - | 6.5 mm | 4.4 mm | ||
![]() M306H1SFP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 144 | - | 10 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 51 | 70 °C | -20 °C | PLASTIC/EPOXY | LFQFP | LFQFP, QFP144,.87SQ,20 | QFP144,.87SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Transferred | QFP | - | 5120 | - | No | - | 5.25 V | 4.75 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.5 mm | unknown | 144 | S-PQFP-G144 | Not Qualified | COMMERCIAL | 10 MHz | MICROCONTROLLER | 180 mA | 16 | YES | YES | YES | YES | 1.7 mm | 20 | - | - | M16C | - | - | 16 | - | - | - | - | - | - | - | - | 20 mm | 20 mm | ||
![]() M37451E8GP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | 12.5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 56 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | 14 X 14 MM, 0.65 MM PITCH, PLASTIC, QFP-80 | QFP80,.64SQ | SQUARE | FLATPACK | Obsolete | QFP | - | 384 | - | No | 16384 | 5.5 V | 5 V | 5 V | - | e0 | TIN LEAD | 2V DATA RETENTION | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | OTHER | 12.5 MHz | MICROCONTROLLER | 15 mA | 8 | YES | NO | YES | YES | 3.05 mm | 16 | - | 8 | MELPS740 | NO | YES | 8 | FIXED POINT | NO | 384 | 1 | 3 | OTPROM | 6 | 8 | 14 mm | 14 mm | ||
![]() M37703S1SP Mitsubishi Electric | In Stock | - | Datasheet | NO | - | 64 | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 85 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | - | - | 512 | - | No | - | - | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.78 mm | unknown | - | R-PDIP-T64 | Not Qualified | OTHER | 8 MHz | - | 12 mA | 16 | - | - | - | - | - | - | - | - | MELPS7700 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38049FFSP Mitsubishi Electric | In Stock | - | Datasheet | NO | - | 64 | - | 16.8 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 56 | 85 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | - | 2048 | - | No | 61440 | 5.5 V | 4.5 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | ALSO OPERATES AT 4V MIN SUPPLY @ 12.5 MHZ | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | OTHER | 16.8 MHz | MICROCONTROLLER | 22 mA | 8 | YES | NO | YES | YES | 5.08 mm | - | - | 8 | MELPS740 | - | - | - | - | - | - | - | - | FLASH | - | - | 56.4 mm | 19.05 mm | ||
![]() M38257E8FS Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 100 | - | 8 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 66 | 85 °C | -20 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | WQCCN, LCC100,.6X.8,25 | LCC100,.6X.8,25 | RECTANGULAR | CHIP CARRIER, WINDOW | Transferred | LCC | - | 1024 | - | No | 32768 | 5.5 V | 4 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 2.5V TO 5.5V IN LOW-SPEED AND MIDDLE SPEED MODE | 8542.31.00.01 | QUAD | NO LEAD | 0.65 mm | unknown | 100 | R-CQCC-N100 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 13 mA | 8 | YES | NO | NO | NO | 5 mm | - | - | 8 | MELPS740 | NO | YES | - | FIXED POINT | NO | 512 | 1 | 5 | UVPROM | 8 | 8 | 21 mm | 15.6 mm | ||
![]() M38881E2SS Mitsubishi Electric | In Stock | - | Datasheet | NO | - | 64 | - | 12.5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 31 | 85 °C | -20 °C | CERAMIC, METAL-SEALED COFIRED | WSDIP | 0.750 INCH, WINDOWED, SHRINK, METAL SEALED, CERAMIC, DIP-64 | SDIP64,.75 | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | DIP | - | 240 | - | No | 8192 | 5.5 V | 5 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 2V DATA RETENTION; DUAL PORT RAM; CYCLIC REDUNDANCY CHECK; SEMAPHORE REGISTER | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 64 | R-CDIP-T64 | Not Qualified | OTHER | 12.5 MHz | MICROCONTROLLER | 16 mA | 8 | NO | NO | NO | NO | 5.35 mm | 8 | - | 8 | MELPS740 | NO | YES | 8 | FIXED POINT | NO | 240 | 3 | 4 | UVPROM | 1 | 8 | - | 19.05 mm | ||
![]() M38067E8GP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | 5 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 72 | 85 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | QFP | - | - | - | - | 32768 | 5.5 V | 4 V | 5 V | - | - | - | - | 8542.31.00.01 | QUAD | GULL WING | 0.65 mm | unknown | 80 | S-PQFP-G80 | Not Qualified | OTHER | - | MICROCONTROLLER | 8 mA | 8 | YES | NO | NO | YES | 3.05 mm | 16 | - | 8 | - | NO | YES | 8 | FIXED POINT | NO | 512 | 2 | 4 | OTPROM | 7 | 8 | 14 mm | 14 mm | ||
![]() M37630E4TFP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 44 | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP44,.5SQ,32 | QFP44,.5SQ,32 | SQUARE | FLATPACK | Obsolete | - | - | 512 | - | No | 16252 | - | - | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | - | S-PQFP-G44 | Not Qualified | INDUSTRIAL | 5 MHz | - | 18 mA | 8 | - | - | - | - | - | - | - | - | MELPS740 | - | - | - | - | - | - | - | - | UVPROM | - | - | - | - | ||
![]() M38114E8FP Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M37735S4BFP Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 80 | - | 25 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 68 | 85 °C | -40 °C | PLASTIC/EPOXY | QFP | QFP, QFP80,.7X.9,32 | QFP80,.7X.9,32 | RECTANGULAR | FLATPACK | Transferred | QFP | - | 2048 | - | No | - | 5.5 V | 2.7 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | QUAD | GULL WING | 0.8 mm | unknown | 80 | R-PQFP-G80 | Not Qualified | INDUSTRIAL | 25 MHz | MICROCONTROLLER | 22.8 mA | 16 | YES | NO | YES | NO | 3.05 mm | 18 | - | - | MELPS7700 | - | - | 16 | - | - | - | - | - | - | - | - | 20 mm | 14 mm | ||
![]() M38813E4FS Mitsubishi Electric | In Stock | - | Datasheet | YES | - | 64 | - | 8 MHz | - | - | - | MITSUBISHI ELECTRIC CORP | 46 | 85 °C | -20 °C | CERAMIC, METAL-SEALED COFIRED | WQCCN | WQCCN, LCC64,.61SQ,32 | LCC64,.61SQ,32 | SQUARE | CHIP CARRIER, WINDOW | Obsolete | LCC | - | 512 | - | No | 16384 | 5.5 V | 5 V | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 2V DATA RETENTION; 2.7 TO 5.5V @ 4MHZ | 8542.31.00.01 | QUAD | NO LEAD | 0.8 mm | unknown | 64 | S-CQCC-N64 | Not Qualified | OTHER | 8 MHz | MICROCONTROLLER | 13 mA | 8 | NO | NO | NO | NO | 3.13 mm | - | - | 8 | MELPS740 | NO | YES | - | FIXED POINT | NO | 512 | 1 | 3 | UVPROM | 8 | 8 | 15.6 mm | 15.6 mm | ||
![]() M306V5EESP Mitsubishi Electric | In Stock | - | Datasheet | NO | silicone | 64 | 196608 | 10 MHz | LC | dark grey | 22 g | MITSUBISHI ELECTRIC CORP | 46 | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP64,.75 | SDIP64,.75 | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 2pcs. | - | TKC-LC115 | No | - | 5.5 V | 4.5 V | 5 V | case ring | e0 | Tin/Lead (Sn/Pb) | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 64 | R-PDIP-T64 | Not Qualified | COMMERCIAL | 10 MHz | MICROCONTROLLER | 90 mA | 16 | YES | YES | YES | YES | 5.08 mm | - | 5120 | 8 | M16C | - | - | - | - | - | - | - | - | OTPROM | - | - | 56.4 mm | 19.05 mm |