Filters
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • Number of Terminals
  • Operating Temperature-Max
  • Operating Temperature-Min
  • Package Body Material
  • Package Code
  • Package Description
  • Package Shape
  • Package Style
  • Part Life Cycle Code

Attribute column

Manufacturer

Mitsubishi Embedded - Microcontrollers

View Mode:
28 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Material

Number of Terminals

Bundle Center to Mounting Center

Clock Frequency-Max

Enclosure series

Frame colour

Gross weight

Ihs Manufacturer

Number of I/O Lines

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Quantity in set/package

RAM(byte)

Related items

Rohs Code

ROM(word)

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

Type of enclosures accessories

JESD-609 Code

Terminal Finish

Additional Feature

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

Speed

uPs/uCs/Peripheral ICs Type

Supply Current-Max

Bit Size

Has ADC

DMA Channels

PWM Channels

DAC Channels

Seated Height-Max

Address Bus Width

Coil Type

On Chip Program ROM Width

CPU Family

Boundary Scan

Low Power Mode

External Data Bus Width

Format

Integrated Cache

RAM (words)

Number of Serial I/Os

Number of Timers

ROM Programmability

Number of External Interrupts

On Chip Data RAM Width

Length

Width

M37451SSP
M37451SSP

Mitsubishi Electric

195

-

Datasheet

NO

-

64

-

12.5 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

27

85 °C

-20 °C

PLASTIC/EPOXY

SDIP

0.750 INCH, 1.778 MM PITCH, SHRINK, PLASTIC, DIP-64

SDIP64,.75

RECTANGULAR

IN-LINE, SHRINK PITCH

Obsolete

DIP

-

1024

-

No

-

5.5 V

4.5 V

5 V

-

e0

TIN LEAD

2V DATA RETENTION

8542.31.00.01

DUAL

THROUGH-HOLE

1.778 mm

unknown

64

R-PDIP-T64

Not Qualified

OTHER

12.5 MHz

MICROCONTROLLER

15 mA

8

YES

NO

YES

YES

5.08 mm

16

-

-

MELPS740

NO

YES

8

FIXED POINT

NO

512

1

3

-

6

8

56.4 mm

19.05 mm

M306V5EESP
M306V5EESP

Mitsubishi Electric

In Stock

-

Datasheet

NO

silicone

64

196608

10 MHz

LC

dark grey

22 g

MITSUBISHI ELECTRIC CORP

46

70 °C

-10 °C

PLASTIC/EPOXY

SDIP

SDIP, SDIP64,.75

SDIP64,.75

RECTANGULAR

IN-LINE, SHRINK PITCH

Transferred

DIP

2pcs.

-

TKC-LC115

No

-

5.5 V

4.5 V

5 V

case ring

e0

Tin/Lead (Sn/Pb)

-

8542.31.00.01

DUAL

THROUGH-HOLE

1.778 mm

unknown

64

R-PDIP-T64

Not Qualified

COMMERCIAL

10 MHz

MICROCONTROLLER

90 mA

16

YES

YES

YES

YES

5.08 mm

-

5120

8

M16C

-

-

-

-

-

-

-

-

OTPROM

-

-

56.4 mm

19.05 mm

M38114E8FP
M38114E8FP

Mitsubishi Electric

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

M38813E4FS
M38813E4FS

Mitsubishi Electric

In Stock

-

Datasheet

YES

-

64

-

8 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

46

85 °C

-20 °C

CERAMIC, METAL-SEALED COFIRED

WQCCN

WQCCN, LCC64,.61SQ,32

LCC64,.61SQ,32

SQUARE

CHIP CARRIER, WINDOW

Obsolete

LCC

-

512

-

No

16384

5.5 V

5 V

5 V

-

e0

Tin/Lead (Sn/Pb)

2V DATA RETENTION; 2.7 TO 5.5V @ 4MHZ

8542.31.00.01

QUAD

NO LEAD

0.8 mm

unknown

64

S-CQCC-N64

Not Qualified

OTHER

8 MHz

MICROCONTROLLER

13 mA

8

NO

NO

NO

NO

3.13 mm

-

-

8

MELPS740

NO

YES

-

FIXED POINT

NO

512

1

3

UVPROM

8

8

15.6 mm

15.6 mm

M37905F8CFP
M37905F8CFP

Mitsubishi Electric

In Stock

-

Datasheet

YES

-

64

-

20 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

52

85 °C

-20 °C

PLASTIC/EPOXY

QFP

QFP,

-

SQUARE

FLATPACK

Transferred

QFP

-

-

-

-

-

5.5 V

4.5 V

5 V

-

-

-

-

8542.31.00.01

QUAD

GULL WING

0.8 mm

unknown

64

S-PQFP-G64

Not Qualified

OTHER

20 MHz

MICROCONTROLLER

-

16

YES

NO

NO

YES

3.05 mm

-

-

-

-

-

-

-

-

-

-

-

-

FLASH

-

-

14 mm

14 mm

M38185EEFP
M38185EEFP

Mitsubishi Electric

In Stock

-

Datasheet

YES

-

100

-

8.4 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

90

85 °C

-10 °C

PLASTIC/EPOXY

QFP

QFP, QFP100,.63X.87

QFP100,.63X.87

RECTANGULAR

FLATPACK

Obsolete

QFP

-

768

-

No

57344

5.5 V

5 V

5 V

-

e0

Tin/Lead (Sn/Pb)

2V DATA RETENTION; 2.8 TO 5.5V @ 32KHZ IN LOW-SPEED MODE

8542.31.00.01

QUAD

GULL WING

0.65 mm

unknown

100

R-PQFP-G100

Not Qualified

OTHER

8.4 MHz

MICROCONTROLLER

20 mA

8

YES

NO

YES

NO

3.05 mm

-

-

8

MELPS740

NO

YES

-

FIXED POINT

NO

768

2

6

OTPROM

5

8

20 mm

14 mm

M306V0EEFP
M306V0EEFP

Mitsubishi Electric

In Stock

-

Datasheet

YES

-

100

-

10 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

78

70 °C

-10 °C

PLASTIC/EPOXY

QFP

QFP, QFP100,.75X.99

QFP100,.75X.99

RECTANGULAR

FLATPACK

Transferred

QFP

-

5120

-

No

196608

5.5 V

4.5 V

5 V

-

e0

Tin/Lead (Sn/Pb)

-

8542.31.00.01

QUAD

GULL WING

0.65 mm

unknown

100

R-PQFP-G100

Not Qualified

COMMERCIAL

10 MHz

MICROCONTROLLER

80 mA

16

YES

YES

YES

YES

3.05 mm

20

-

8

M16C

-

-

16

-

-

-

-

-

OTPROM

-

-

20 mm

14 mm

M37736EHBGP
M37736EHBGP

Mitsubishi Electric

In Stock

-

Datasheet

YES

-

100

-

25 MHz

-

-

-

MITSUBISHI ELECTRIC CORP

84

85 °C

-20 °C

PLASTIC/EPOXY

QFP

QFP, QFP100,.7X.9

QFP100,.7X.9

RECTANGULAR

FLATPACK

Obsolete

QFP

-

3968

-

No

63488

5.5 V

5 V

5 V

-

e0

TIN LEAD

-

8542.31.00.01

QUAD

GULL WING

0.65 mm

unknown

100

R-PQFP-G100

Not Qualified

OTHER

25 MHz

MICROCONTROLLER

19 mA

16

YES

NO

YES

NO

3.05 mm

24

-

8

MELPS7700

-

-

16

-

-

-

-

-

OTPROM

-

-

20 mm

14 mm