- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Display Configuration
- JESD-30 Code
- Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Mitsubishi Embedded - Microcontrollers - Application Specific
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Seated Height-Max | External Data Bus Width | Display Configuration | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M51785P Mitsubishi Electric | 2055 | - | Datasheet | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | , | - | - | Obsolete | - | - | - | - | - | - | 8542.31.00.01 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M35051-001SP Mitsubishi Electric | 30 | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 5.25 V | 4.75 V | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 20 mA | 4.5 mm | 1 | 24 X 10 CHARACTERS | 19 mm | 7.62 mm | ||
![]() M35017-001SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | 70 °C | -10 °C | PLASTIC/EPOXY | SDIP | SDIP, | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 5.25 V | 4.75 V | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 20 mA | 4.5 mm | 1 | 24 X 10 CHARACTERS | 19 mm | 7.62 mm | ||
![]() M35076-001SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | 110 MHz | MITSUBISHI ELECTRIC CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 5.25 V | 4.75 V | 5 V | 3A001.A.3 | ALSO OPERATES AT 3V SUPPLY | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | OTHER | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | - | 4.5 mm | - | 24 X 12 CHARACTERS | 19 mm | 7.62 mm | ||
![]() M35043-001SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | 85 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 5.25 V | 4.75 V | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | OTHER | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 50 mA | 4.5 mm | 1 | 24 X 12 CHARACTERS | 19 mm | 7.62 mm | ||
![]() M35012-001SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | - | MITSUBISHI ELECTRIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | RECTANGULAR | IN-LINE, SHRINK PITCH | Transferred | DIP | 5.5 V | 4.5 V | 5 V | - | - | 8542.31.00.01 | DUAL | THROUGH-HOLE | 1.778 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | COMMERCIAL | DISPLAY CONTROLLER, CRT CHARACTER DISPLAY | 20 mA | 4.5 mm | 1 | 24 X 10 CHARACTERS | 19 mm | 7.62 mm |