- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
Attribute column
Manufacturer
Mitsubishi Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitance tolerance | Capacitors series | Case - inch | Case - mm | Connector Housing Size | Connector Type RM | Contact Diameter | Gross weight | Ihs Manufacturer | Kind of capacitor | Maximum Current per Contact | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection Class | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Transport Packaging size/quantity | Turn-off Time | Turn-on Time | Type of capacitor | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Operating Temperature Range | Interface IC Type | Driver Number of Bits | Frequency Range | Output Peak Current Limit-Nom | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M63991FP Mitsubishi Electric | 38000 | - | Datasheet | YES | 16 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5.5 V | 4.5 V | 5 V | - | - | 0.33 μs | 0.35 μs | - | - | e0 | Yes | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | 0.2 A | 2.1 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | 1 | - | 0.5 A | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | 8.5 V | 520 V | - | 10.1 mm | 5.3 mm | ||
![]() PSS20S51F6 Mitsubishi Electric | 319 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M63840P Mitsubishi Electric | In Stock | - | Datasheet | NO | 18 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 40 V | - | 10 V | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 4.5 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | TRANSIENT | SINK | - | - | - | 24 mm | 7.62 mm | ||
![]() M51906P Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M81731FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 125 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 20 V | 10 V | 15 V | - | - | 0.26 μs | 0.28 μs | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | - | - | OTHER | - | - | 2.1 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 3 A | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | 10.1 mm | 5.3 mm | ||
![]() PS51277-A Mitsubishi Electric | In Stock | - | Datasheet | NO | 26 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | SPECIAL SHAPE | Not Recommended | - | - | Yes | 16.5 V | 13.5 V | 15 V | - | - | - | - | - | - | e2 | Yes | EAR99 | TIN COPPER | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | - | unknown | - | - | R-XDSS-T26 | Not Qualified | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | SINK | 90 V | 264 V | - | - | - | ||
![]() M81719FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 125 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 7 V | - | 5 V | - | - | 0.65 μs | 0.65 μs | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | - | - | OTHER | - | - | 1.9 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | - | UNDER VOLTAGE | SOURCE AND SINK | - | - | - | 5 mm | 4.4 mm | ||
![]() M54537FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 8 V | 3 V | - | - | - | - | - | - | - | e0 | - | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 7 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | 0.25 A | 2.1 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 7 | - | 0.25 A | TRANSIENT | SINK | - | - | - | 10.1 mm | 5.3 mm | ||
![]() M63836FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP20,.3 | SOP20,.3 | RECTANGULAR | SMALL OUTLINE | End Of Life | SOIC | - | No | 3.6 V | 2.7 V | 3 V | - | - | - | - | - | - | e0 | Yes | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | INDUSTRIAL | - | 0.4 A | 2.1 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | 0.4 A | TRANSIENT | SINK | - | - | - | 12.6 mm | 5.3 mm | ||
![]() M81019FP Mitsubishi Electric | 3000 | - | Datasheet | YES | 24 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 100 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP24,.3,32 | SOP24,.3,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | Yes | 20 V | 13.5 V | 15 V | - | - | 1.8 μs | 1.8 μs | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 24 | R-PDSO-G24 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 2.1 mm | - | - | HALF BRIDGE BASED PERIPHERAL DRIVER | - | - | 1 A | TRANSIENT; OVER CURRENT; UNDER VOLTAGE | SOURCE AND SINK | - | - | - | 10.1 mm | 5.3 mm | ||
![]() M54575P Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | ±0.1pF | GCQ | 0201 | 0603 | 24 | Unshielded cable plug | 1.0 mm | 0.03 g | MITSUBISHI ELECTRIC CORP | MLCC | 5 A | SMD | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | IP54 | - | 6 V | 1.2 V | 3 V | - | 36*35*18/100 | - | - | ceramic | -55...125°C | - | - | EAR99 | - | 8542.39.00.01 | 1.8pF | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-PDIP-T20 | Not Qualified | 19 | C0G (NP0) | - | COMMERCIAL EXTENDED | - | - | 4.5 mm | - | -60...+150 °C | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | up to 3 MHz | 0.1 A | TRANSIENT | SINK | - | - | 50V | 24 mm | 7.62 mm | ||
![]() M54596P Mitsubishi Electric | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 6 V | 4 V | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | 4.5 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 1.25 A | TRANSIENT | SINK | - | - | - | 19 mm | 7.62 mm | ||
![]() PSS10S51F6 Mitsubishi Electric | 320 | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS15S51F6 Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS51259-A Mitsubishi Electric | 426 | - | Datasheet | NO | 26 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | SPECIAL SHAPE | Not Recommended | - | - | Yes | 16.5 V | 13.5 V | 15 V | - | - | - | - | - | - | e2 | Yes | EAR99 | TIN COPPER | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 260 | 1 | - | unknown | - | - | R-XDSS-T26 | Not Qualified | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | 90 V | 264 V | - | - | - | ||
![]() PSS05S51F6 Mitsubishi Electric | In Stock | - | - | NO | 37 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 125 °C | -20 °C | UNSPECIFIED | xma | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | UNSPECIFIED | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XXMA-T37 | - | - | - | 400 V | - | AC MOTOR CONTROLLER | 5 A | 5 mm | 6 mA | - | - | - | - | - | - | - | - | - | - | 49 mm | 30.5 mm | ||
![]() M54584P Mitsubishi Electric | In Stock | - | Datasheet | NO | 18 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | 8 V | 3 V | 5 V | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 8 | 2.54 mm | unknown | - | 18 | R-PDIP-T18 | Not Qualified | - | - | - | COMMERCIAL EXTENDED | - | - | 4.5 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | 0.25 A | TRANSIENT | SINK | - | - | - | 24 mm | 7.62 mm | ||
![]() M63834KP Mitsubishi Electric | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP20,.25 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | End Of Life | SOIC | - | No | 3.6 V | 2.7 V | 3 V | - | - | - | - | - | - | e0 | Yes | EAR99 | TIN LEAD | 8542.39.00.01 | - | DUAL | GULL WING | - | 8 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | Not Qualified | - | - | - | INDUSTRIAL | - | 0.4 A | 1.45 mm | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 8 | - | 0.4 A | - | SINK | - | - | - | 6.5 mm | 4.4 mm |