- Connector
- Connector pinout layout
- Contact plating
- Contacts pitch
- Current rating
- Electrical mounting
- Flammability rating
- Gross weight
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Kind of connector
Attribute column
Manufacturer
Mitsubishi Interface - Telecom
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Spatial orientation | Type of connector | Operating temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Seated Height-Max | Telecom IC Type | Rated voltage | Profile | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSAZR2-302M Mitsubishi Materials Corporation | In Stock | - | Datasheet | gold-plated | NO | 42 | 2 | socket | 1x42 | 2.54mm | THT | 3.61 g | MITSUBISHI MATERIALS CORP | female | PLASTIC/EPOXY | SIP | SIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | Yes | straight | pin strips | -40...163°C | 8542.39.00.01 | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 12.5 mm | unknown | 1.5A | NOT SPECIFIED | R-PSIP-P2 | 29 mm | SURGE PROTECTION CIRCUIT | 60V | beryllium copper | 21.5 mm | 8.5 mm | 0.75µm | UL94V-0 | ||
![]() STC9120C Mitsubishi Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |