- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Logic IC Type
- Max Frequency@Nom-Sup
- Max I(ol)
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
Mitsubishi Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Max Frequency@Nom-Sup | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M74LS174P Mitsubishi Electric | 51 | - | Datasheet | NO | 16 | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 16 | R-PDIP-T16 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | 6 | LS | - | 4.5 mm | TRUE | D FLIP-FLOP | 0.008 A | POSITIVE EDGE | 35 ns | 26 mA | 30 MHz | 30000000 Hz | 19 mm | 7.62 mm | ||
![]() M74LS173AP Mitsubishi Electric | In Stock | - | Datasheet | NO | 16 | MITSUBISHI ELECTRIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | - | R-PDIP-T16 | Not Qualified | - | COMMERCIAL | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.024 A | POSITIVE EDGE | - | 30 mA | - | 30000000 Hz | - | - | ||
![]() M74LS73AP Mitsubishi Electric | In Stock | - | Datasheet | NO | 14 | MITSUBISHI ELECTRIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | - | J-K FLIP-FLOP | 0.008 A | NEGATIVE EDGE | - | 6 mA | - | 30000000 Hz | - | - |