- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
Mitsubishi Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Surface Mount | Number of pins | Number of Terminals | Access Time-Max | Cable type | Capacitors series | Case - inch | Case - mm | Central conductor | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Jacket | Kind of capacitor | Kind of connector | Mfr | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Outer cable diameter | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Screen | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport packaging size/quantity | Type of capacitor | Type of connector | Weight gross | Operating temperature | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Current Rating (Amps) | Terminal Position | Terminal Form | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Actuator Type | Dielectric | Circuit | Switch Function | Panel Cutout Dimensions | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Ports | Operating Mode | Supply Current-Max | Quality Factor-Min (at L-nom) | Organization | Output Characteristics | Seated Height-Max | Memory Width | Operating temperature range | Standby Current-Max | Memory Density | Terminal Screw Finish | Parallel/Serial | I/O Type | Memory IC Type | Characteristic impedance | Standby Voltage-Min | Rated voltage | Alternate Memory Width | Output Enable | Refresh Cycles | Conductor diameter | Access Mode | Profile | Operating voltage | Self Refresh | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5M54R08AJ-10 Mitsubishi Electric | 1178 | - | Datasheet | - | - | YES | - | 36 | 10 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ36,.44 | SOJ36,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e0 | - | - | 3A991.B.2.A | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 36 | - | R-PDSO-J36 | Not Qualified | - | - | - | - | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | - | ASYNCHRONOUS | 0.23 mA | - | 512KX8 | 3-STATE | 3.55 mm | 8 | - | 0.01 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 3.14 V | - | - | - | - | - | - | - | - | - | 23.49 mm | 10.16 mm | - | - | ||
![]() M5M465805ATP-5 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 32 | 50 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP32,.46 | TSOP32,.46 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | 32 | - | R-PDSO-G32 | Not Qualified | - | - | - | - | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | 1 | ASYNCHRONOUS | 0.13 mA | - | 8MX8 | 3-STATE | 1.2 mm | 8 | - | 0.0005 A | 67108864 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | 4096 | - | FAST PAGE WITH EDO | - | - | NO | 20.95 mm | 10.16 mm | - | - | ||
![]() M5M44400AJ-7L Mitsubishi Electric | In Stock | - | - | - | - | YES | - | 20 | 70 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY; CAS BEFORE RAS; HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 20 | - | R-PDSO-J20 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.085 mA | - | 1MX4 | 3-STATE | 3.55 mm | 4 | - | 0.0002 A | 4194304 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | 1024 | - | FAST PAGE | - | - | NO | 17.15 mm | 7.62 mm | - | - | ||
![]() M5M41000BL-7 Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 19 | 70 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP20,.1 | ZIP20,.1 | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | ZIG-ZAG | THROUGH-HOLE | 1 | - | 1.27 mm | unknown | - | 20 | - | R-PZIP-T19 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.08 mA | - | 1MX1 | 3-STATE | 10.16 mm | 1 | - | 0.0005 A | 1048576 bit | - | - | SEPARATE | FAST PAGE DRAM | - | - | - | - | - | 512 | - | FAST PAGE | - | - | - | 25.4 mm | 2.8 mm | - | - | ||
![]() M5M44402L-8 Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 20 | 80 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP20,.1 | ZIP20,.1 | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | ZIG-ZAG | THROUGH-HOLE | 1 | - | 1.27 mm | unknown | - | 20 | - | R-PZIP-T20 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.095 mA | - | 1MX4 | 3-STATE | 10.16 mm | 4 | - | 0.001 A | 4194304 bit | - | - | COMMON | STATIC COLUMN DRAM | - | - | - | - | - | 1024 | - | STATIC COLUMN | - | - | - | - | 2.8 mm | - | - | ||
![]() M5M4V4265CTP-7S Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 40 | 70 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP40/44,.46,32 | TSOP40/44,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | - | - | DUAL | GULL WING | 1 | - | 0.8 mm | unknown | - | 44 | - | R-PDSO-G40 | Not Qualified | - | - | - | - | - | 3.6 V | COMMERCIAL | 3 V | - | - | - | 1 | ASYNCHRONOUS | 0.11 mA | - | 256KX16 | 3-STATE | 1.2 mm | 16 | - | 0.0001 A | 4194304 bit | - | - | COMMON | EDO DRAM | - | - | - | 8 | - | 512 | - | FAST PAGE WITH EDO | - | - | YES | 18.41 mm | 10.16 mm | - | - | ||
![]() M5M5118P-15 Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 24 | 150 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP24,.6 | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-PDIP-T24 | Not Qualified | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | ASYNCHRONOUS | - | - | 2KX8 | 3-STATE | - | 8 | - | 0.00001 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5M5256DFP-10VLLT Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 28 | 100 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | - | unknown | - | 28 | - | R-PDSO-G28 | Not Qualified | - | - | - | - | - | 3.6 V | COMMERCIAL | 2.7 V | - | - | - | 1 | ASYNCHRONOUS | - | - | 32KX8 | 3-STATE | - | 8 | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | YES | - | - | - | - | - | - | - | - | - | - | ||
![]() M5M416165CTP-6 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 44 | 60 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP44/50,.46,32 | TSOP44/50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | GULL WING | 1 | - | 0.8 mm | unknown | - | 50 | - | R-PDSO-G44 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.13 mA | - | 1MX16 | 3-STATE | 1.2 mm | 16 | - | 0.001 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | 8 | - | 4096 | - | FAST PAGE WITH EDO | - | - | NO | 20.95 mm | 10.16 mm | - | - | ||
![]() M5M51008DFP-70H Mitsubishi Electric | 50 | - | Datasheet | - | Panel Mount, Front | YES | - | 32 | 70 ns | RG-6 series coaxial cable | - | - | - | Cu | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | PVC | - | - | CIT Relay and Switch | - | 131072 words | 128000 | 70 °C | 6.8 mm | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | No | Al - foil; braid - Cu wire Ф0.12…0.15 mm with 75% density | - | 5 V | 29*29*40.5/5 | - | - | 3830.00 | - | -25°C ~ 85°C | reel 100m | SS1 | - | e0 | - | Active | EAR99 | Anti-Vandal, Illuminated | TIN LEAD | white | - | 8542.32.00.41 | - | 10A (DC) | DUAL | GULL WING | 1 | IP68 - Dust Tight, Waterproof | 1.27 mm | unknown | - | 32 | Wire Leads | R-PDSO-G32 | Not Qualified | Round, Button, Flush | foamed polyethylene - Ф4.8± 0.2 mm | SPDT | On-On | Circular - 19.00mm Dia | 5.5 V | COMMERCIAL | 4.5 V | Silver | 2.0, 3.3 VDC | LED, Blue/Red | - | ASYNCHRONOUS | 0.07 mA | 28 V | 128KX8 | 3-STATE | 3.05 mm | 8 | -40…+60 °C | - | 1048576 bit | 1,000,000 Cycles | PARALLEL | COMMON | STANDARD SRAM | 75 ± 3 Ohm | 2 V | - | - | - | - | 1.0 mm | - | - | - | - | 20.75 mm | 11.4 mm | - | - | ||
![]() M5M5256BP-12 Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | - | NO | 22 | 28 | 120 ns | - | - | - | - | - | socket | 1x22 | 2.54mm | THT | 1.28 g | MITSUBISHI ELECTRIC CORP | - | - | female | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | straight | 5 V | - | - | pin strips | - | -40...163°C | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | POWER-DOWN | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | 1 | - | 2.54 mm | unknown | 1.5A | 28 | - | R-PDIP-T28 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.07 mA | - | 32KX8 | 3-STATE | - | 8 | - | 0.002 A | 262144 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | 60V | - | YES | - | - | - | beryllium copper | - | - | - | - | 0.75µm | UL94V-0 | ||
![]() M5M51008AFP-55L Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 32 | 55 ns | - | KGM | 0201 | 0603 | - | - | - | - | - | 0.01 g | MITSUBISHI ELECTRIC CORP | - | MLCC | - | - | SMD | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | ceramic | - | - | -55...125°C | - | - | - | ±10% | e0 | No | - | EAR99 | - | TIN LEAD | - | - | 8542.32.00.41 | 3.3nF | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | 32 | - | R-PDSO-G32 | Not Qualified | - | X7R | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.09 mA | - | 128KX8 | 3-STATE | - | 8 | - | 0.00005 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | YES | - | - | - | - | 10V | - | - | - | - | - | ||
![]() M5M44400BJ-6S Mitsubishi Electric | In Stock | - | - | - | - | YES | - | 20 | 60 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 20 | - | R-PDSO-J20 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.1 mA | - | 1MX4 | 3-STATE | 3.55 mm | 4 | - | 0.0001 A | 4194304 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | 1024 | - | FAST PAGE | - | - | YES | 17.15 mm | 7.62 mm | - | - | ||
![]() M5M5V64R16CTP-15 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 44 | 15 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE | Obsolete | TSOP2 | No | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | e0 | No | - | 3A991.B.2.B | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 0.8 mm | unknown | - | 44 | - | R-PDSO-G44 | Not Qualified | - | - | - | - | - | 3.63 V | COMMERCIAL | 3.135 V | - | - | - | 1 | ASYNCHRONOUS | 0.12 mA | - | 128KX8 | 3-STATE | - | 8 | - | 0.001 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 3 V | - | 16 | YES | - | - | - | - | - | - | - | - | - | - | ||
![]() M5M44265CJ-6S Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 40 | 60 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ40,.44 | SOJ40,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 40 | - | R-PDSO-J40 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.11 mA | - | 256KX16 | 3-STATE | 3.55 mm | 16 | - | 0.0001 A | 4194304 bit | - | - | COMMON | EDO DRAM | - | - | - | 8 | - | 512 | - | FAST PAGE WITH EDO | - | - | YES | 26.04 mm | 10.16 mm | - | - | ||
![]() M5M417405CJ-6 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 24 | 60 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 4194304 words | 4000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ24/26,.34 | SOJ24/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 24 | - | R-PDSO-J24 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.12 mA | - | 4MX4 | 3-STATE | 3.55 mm | 4 | - | 0.0005 A | 16777216 bit | - | - | COMMON | EDO DRAM | - | - | - | - | - | 2048 | - | FAST PAGE WITH EDO | - | - | NO | 17.14 mm | 7.62 mm | - | - | ||
![]() M58981S-45 Mitsubishi Electric | In Stock | - | Datasheet | - | - | NO | - | 18 | 450 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1024 words | 1000 | 70 °C | - | CERAMIC | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | unknown | - | - | - | R-XDIP-T18 | Not Qualified | - | - | - | - | - | - | COMMERCIAL | - | - | - | - | - | ASYNCHRONOUS | - | - | 1KX4 | 3-STATE | - | 4 | - | 0.000015 A | 4096 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5M5408AFP-55L Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 32 | 55 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | 3A991.B.2.A | - | TIN LEAD | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | 32 | - | R-PDSO-G32 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.09 mA | - | 512KX8 | 3-STATE | 3.05 mm | 8 | - | 0.00005 A | 4194304 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | 2 V | - | - | YES | - | - | - | - | - | - | 20.75 mm | 11.4 mm | - | - | ||
![]() M5M44400CJ-7 Mitsubishi Electric | In Stock | - | - | - | - | YES | - | 20 | 70 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | No | - | EAR99 | - | TIN LEAD | - | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | - | - | DUAL | J BEND | 1 | - | 1.27 mm | unknown | - | 20 | - | R-PDSO-J20 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | 1 | ASYNCHRONOUS | 0.085 mA | - | 1MX4 | 3-STATE | 3.55 mm | 4 | - | 0.001 A | 4194304 bit | - | - | COMMON | FAST PAGE DRAM | - | - | - | - | - | 1024 | - | FAST PAGE | - | - | NO | 17.15 mm | 7.62 mm | - | - | ||
![]() M5M5118FP Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | - | 24 | 200 ns | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.5 | SOP24,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | - | - | 5 V | - | - | - | - | - | - | - | - | - | e0 | - | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | DUAL | GULL WING | 1 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G24 | Not Qualified | - | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | 2KX8 | 3-STATE | - | 8 | - | 0.00001 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |