- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
Mitsubishi Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Alternate Memory Width | Output Enable | Refresh Cycles | Sequential Burst Length | Interleaved Burst Length | Access Mode | Self Refresh | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5M41000AJ-10 Mitsubishi Electric | In Stock | - | Datasheet | YES | 20 | 100 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.06 mA | 1MX1 | 3-STATE | 3.55 mm | 1 | 0.0005 A | 1048576 bit | - | SEPARATE | FAST PAGE DRAM | - | - | - | 512 | - | - | FAST PAGE | - | 17.5 mm | 7.62 mm | ||
![]() M5M4V4400CTP-7 Mitsubishi Electric | In Stock | - | Datasheet | YES | 20 | 70 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP20/26,.36 | TSOP20/26,.36 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP | No | 3.3 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.075 mA | 1MX4 | 3-STATE | 1.2 mm | 4 | 0.0005 A | 4194304 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 1024 | - | - | FAST PAGE | NO | 17.14 mm | 7.62 mm | ||
![]() M5M417800AJ-7 Mitsubishi Electric | In Stock | - | Datasheet | YES | 28 | 70 ns | - | MITSUBISHI ELECTRIC CORP | 2097152 words | 2000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.44 | SOJ28,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.105 mA | 2MX8 | 3-STATE | 3.55 mm | 8 | 0.001 A | 16777216 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 2048 | - | - | FAST PAGE | NO | 18.41 mm | 10.16 mm | ||
![]() M5M418160BJ-6 Mitsubishi Electric | In Stock | - | Datasheet | YES | 42 | 60 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ42,.44 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 42 | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.17 mA | 1MX16 | 3-STATE | 3.55 mm | 16 | 0.001 A | 16777216 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 1024 | - | - | FAST PAGE | NO | 27.3 mm | 10.16 mm | ||
![]() M5M27C512AK-10 Mitsubishi Electric | In Stock | - | Datasheet | NO | 28 | 100 ns | - | MITSUBISHI ELECTRIC CORP | 65536 words | 64000 | 70 °C | CERAMIC, GLASS-SEALED | WDIP | WDIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE, WINDOW | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | - | 8542.32.00.61 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 28 | R-GDIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.05 mA | 64KX8 | 3-STATE | 5.1 mm | 8 | 0.0001 A | 524288 bit | PARALLEL | COMMON | UVPROM | - | - | - | - | - | - | - | - | 36.7 mm | 15.24 mm | ||
![]() M5L2114LS Mitsubishi Electric | In Stock | - | Datasheet | NO | 18 | 450 ns | - | MITSUBISHI ELECTRIC CORP | 1024 words | 1000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T18 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 1KX4 | 3-STATE | - | 4 | - | 4096 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | - | - | - | - | ||
![]() M2V28S40ATP-6L Mitsubishi Electric | In Stock | - | Datasheet | YES | 54 | 5.4 ns | 133 MHz | MITSUBISHI ELECTRIC CORP | 8388608 words | 8000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.16 mA | 8MX16 | 3-STATE | 1.2 mm | 16 | 0.001 A | 134217728 bit | - | COMMON | SYNCHRONOUS DRAM | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() M5M44256BP-8 Mitsubishi Electric | In Stock | - | Datasheet | NO | 20 | 80 ns | - | MITSUBISHI ELECTRIC CORP | 262144 words | 256000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.07 mA | 256KX4 | 3-STATE | 4.7 mm | 4 | 0.0005 A | 1048576 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 512 | - | - | FAST PAGE | - | 24.5 mm | 7.62 mm | ||
![]() M5M417805DJ-6 Mitsubishi Electric | In Stock | - | Datasheet | YES | 28 | 60 ns | - | MITSUBISHI ELECTRIC CORP | 2097152 words | 2000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.44 | SOJ28,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.02 | DUAL | J BEND | - | 1.27 mm | unknown | - | R-PDSO-J28 | Not Qualified | - | COMMERCIAL | - | - | - | 0.12 mA | 2MX8 | 3-STATE | - | 8 | 0.0005 A | 16777216 bit | - | COMMON | EDO DRAM | - | - | - | 2048 | - | - | - | NO | - | - | ||
![]() M5M44400BJ-7S Mitsubishi Electric | In Stock | - | Datasheet | YES | 20 | 70 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ20/26,.34 | SOJ20/26,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 20 | R-PDSO-J20 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.085 mA | 1MX4 | 3-STATE | 3.55 mm | 4 | 0.0001 A | 4194304 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 1024 | - | - | FAST PAGE | YES | 17.15 mm | 7.62 mm | ||
![]() M5M44800AL-8 Mitsubishi Electric | In Stock | - | Datasheet | NO | 28 | 80 ns | - | MITSUBISHI ELECTRIC CORP | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | ZIP | ZIP, ZIP28,.1 | ZIP28,.1 | RECTANGULAR | IN-LINE | Obsolete | ZIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | ZIG-ZAG | THROUGH-HOLE | 1 | 1.27 mm | unknown | 28 | R-PZIP-T28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.09 mA | 512KX8 | 3-STATE | 10.16 mm | 8 | 0.001 A | 4194304 bit | - | COMMON | FAST PAGE DRAM | - | - | - | 1024 | - | - | FAST PAGE | NO | - | 2.8 mm | ||
![]() M5M418160CJ-6 Mitsubishi Electric | In Stock | - | Datasheet | YES | 42 | 60 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ42,.44 | SOJ42,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 42 | R-PDSO-J42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.15 mA | 1MX16 | 3-STATE | 3.55 mm | 16 | 0.001 A | 16777216 bit | - | COMMON | FAST PAGE DRAM | - | 8 | - | 1024 | - | - | FAST PAGE | NO | 27.3 mm | 10.16 mm | ||
![]() M5M4V18165CJ-6S Mitsubishi Electric | In Stock | - | Datasheet | YES | 42 | 60 ns | - | MITSUBISHI ELECTRIC CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | 3.3 V | - | - | EAR99 | - | RAS ONLY/CAS BEFORE RAS/HIDDEN/SELF REFRESH | 8542.32.00.02 | DUAL | J BEND | 1 | 1.27 mm | unknown | 42 | R-PDSO-J42 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | - | 1MX16 | 3-STATE | 3.55 mm | 16 | - | 16777216 bit | - | - | EDO DRAM | - | 8 | - | 1024 | - | - | FAST PAGE WITH EDO | YES | 27.3 mm | 10.16 mm | ||
![]() M5M51288BJ-15 Mitsubishi Electric | In Stock | - | Datasheet | YES | 32 | 15 ns | - | MITSUBISHI ELECTRIC CORP | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ32,.44 | SOJ32,.44 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | No | 3A991.B.2.B | TIN LEAD | - | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 32 | R-PDSO-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.19 mA | 128KX8 | 3-STATE | - | 8 | 0.01 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 4.5 V | - | YES | - | - | - | - | - | - | - | ||
![]() M5M5V408BKV-85H Mitsubishi Electric | In Stock | - | Datasheet | YES | 32 | 85 ns | - | MITSUBISHI ELECTRIC CORP | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.56,20 | TSSOP32,.56,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Transferred | TSOP1 | No | 3 V | e0 | - | 3A991.B.2.A | TIN LEAD | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.04 mA | 512KX8 | 3-STATE | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | - | - | 11.8 mm | 8 mm | ||
![]() M2V28S40ATP-7 Mitsubishi Electric | In Stock | - | Datasheet | YES | 54 | 6 ns | 100 MHz | MITSUBISHI ELECTRIC CORP | 8388608 words | 8000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP54,.46,32 | TSOP54,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | AUTO/SELF REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 54 | R-PDSO-G54 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | SYNCHRONOUS | 0.16 mA | 8MX16 | 3-STATE | 1.2 mm | 16 | 0.001 A | 134217728 bit | - | COMMON | SYNCHRONOUS DRAM | - | - | - | 4096 | 1,2,4,8,FP | 1,2,4,8 | FOUR BANK PAGE BURST | YES | 22.22 mm | 10.16 mm | ||
![]() M5M5179AJ-25 Mitsubishi Electric | In Stock | - | Datasheet | YES | 28 | 25 ns | - | MITSUBISHI ELECTRIC CORP | 8192 words | 8000 | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SOJ28,.34 | SOJ28,.34 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | J BEND | 1 | 1.27 mm | unknown | 28 | R-PDSO-J28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.12 mA | 8KX9 | 3-STATE | - | 9 | 0.002 A | 73728 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | - | - | - | - | - | - | - | ||
![]() M5M51008P-85L Mitsubishi Electric | In Stock | - | Datasheet | NO | 32 | 85 ns | - | MITSUBISHI ELECTRIC CORP | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | No | EAR99 | TIN LEAD | POWER-DOWN | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 1 | ASYNCHRONOUS | 0.1 mA | 128KX8 | 3-STATE | - | 8 | 0.00005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | YES | - | - | - | - | - | - | - | ||
![]() M5M5256FP-10LL Mitsubishi Electric | In Stock | - | Datasheet | YES | 28 | 100 ns | - | MITSUBISHI ELECTRIC CORP | 32768 words | 32000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.07 mA | 32KX8 | 3-STATE | - | 8 | 0.00001 A | 262144 bit | PARALLEL | COMMON | STANDARD SRAM | 2 V | - | - | - | - | - | - | - | - | - | ||
![]() M5M465165ATP-5 Mitsubishi Electric | In Stock | - | Datasheet | YES | 44 | 50 ns | - | MITSUBISHI ELECTRIC CORP | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | TSOP2 | TSOP2, TSOP50,.46,32 | TSOP50,.46,32 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP2 | No | 3.3 V | e0 | - | EAR99 | TIN LEAD | RAS ONLY/CAS BEFORE RAS/HIDDEN REFRESH | 8542.32.00.02 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 50 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1 | ASYNCHRONOUS | 0.14 mA | 4MX16 | 3-STATE | 1.2 mm | 16 | 0.0005 A | 67108864 bit | - | COMMON | EDO DRAM | - | 8 | - | 4096 | - | - | FAST PAGE WITH EDO | NO | 20.95 mm | 10.16 mm |