- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Regulator Type
- Manufacturer
- Manufacturer Part Number
- Risk Rank
- Length
- Width
Attribute column
Manufacturer
Mitsubishi PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shell Material | Material | Insert Material | Shape | Package Cooled | Material Finish | Number of Terminals | Backshell Material, Plating | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Color | Applications | HTS Code | Fastening Type | Subcategory | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Number of Functions | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Number of Outputs | Qualification Status | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Shell Size, MIL | Cable Opening | Seated Height-Max | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Output Current1-Max | Adjustability | Load Regulation-Max(%) | Line Regulation-Max (%/V) | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Output Voltage2-Max | Output Voltage2-Min | Features | Diameter | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM3411A50URE Mitsubishi | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | Mitsumi Electric Co Ltd | MM3411A50URE | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | 5.61 | - | - | - | - | pushPIN™ | - | Active | - | EAR99 | - | Top Mount | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | -- | -- | - | - | - | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() M5230FP Mitsubishi Electric | In Stock | - | Datasheet | - | YES | - | - | - | - | - | - | - | 8 | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | No | - | - | - | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | - | - | DUAL | - | GULL WING | - | 1 | - | 1.27 mm | unknown | - | 8 | - | R-PDSO-G8 | 2 | Not Qualified | - | - | - | - | - | 1.9 mm | 3 V | 30 V | 3 V | ADJUSTABLE MIXED MULTIPLE OUTPUT STANDARD REGULATOR | 0.02 A | ADJUSTABLE | 0.1% | 0.1 | - | - | -30 V | -3 V | - | - | 5 mm | 4.4 mm | - | - | ||
![]() MM3411A10NRE Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | Mitsumi Electric Co Ltd | MM3411A10NRE | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | 5.62 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM3411A10URE Mitsubishi | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 2M805-003 | Gold | Copper Alloy | MITSUMI ELECTRIC CO LTD | Mitsumi Electric Co Ltd | MM3411A10URE | Amphenol Aerospace Operations | - | - | Bulk | - | - | , | - | - | - | Contact Manufacturer | - | Metal | Active | 5.62 | - | - | - | -65°C ~ 150°C | 2M | - | - | Crimp | EAR99 | Receptacle, Female Sockets | - | 6 | - | Black | - | 8542.39.00.01 | Threaded | - | 5A | - | - | A | - | Shielded | - | IP67 - Dust Tight, Waterproof | - | unknown | Black Zinc Nickel | - | 8-6 | - | - | - | - | - | - | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | - | - | - | - | Backshell | - | - | - | 50.0µin (1.27µm) | - | ||
![]() MM3411A48URE Mitsubishi | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | MITSUMI ELECTRIC CO LTD | Mitsumi Electric Co Ltd | MM3411A48URE | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | 5.61 | - | - | - | - | pushPIN™ | - | Active | - | EAR99 | - | Top Mount | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 9.30°C/W @ 100 LFM | - | - | - | - | - | - | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | - | - | - | - | -- | -- | - | - | - | -- | 0.984 (25.00mm) | 0.984 (25.00mm) | - | - | ||
![]() M5238AFP-600C Mitsubishi | 558 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M5230L Mitsubishi | 398 | - | - | - | NO | - | - | - | - | - | - | - | 8 | - | - | - | - | MITSUBISHI ELECTRIC CORP | Mitsubishi Electric | M5230L | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | SIP | SIP, SIP8,.06 | SIP8,.06 | RECTANGULAR | IN-LINE | Transferred | SIP | - | - | 8.48 | Non-Compliant | No | - | - | - | e0 | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | Other Regulators | - | BIPOLAR | SINGLE | - | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | 8 | - | R-PSIP-T8 | 2 | Not Qualified | - | - | - | - | - | 8.3 mm | - | 30 V | 3 V | ADJUSTABLE MIXED MULTIPLE OUTPUT STANDARD REGULATOR | 0.02 A | ADJUSTABLE | 0.1% | 0.1 | - | - | -30 V | -3 V | - | - | 19 mm | 2.8 mm | - | - | ||
![]() M5278L56 Mitsubishi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |