- Analog IC - Other Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Mitsubishi PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M62281P Mitsubishi Electric | In Stock | - | Datasheet | NO | 14 | MITSUBISHI ELECTRIC CORP | 35 V | 7.6 V | 85 °C | -20 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | No | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 14 | R-PDIP-T14 | Not Qualified | 14 V | OTHER | SWITCHING CONTROLLER | CURRENT-MODE | 1 A | PULSE WIDTH MODULATION | 4.5 mm | PUSH-PULL | 700 kHz | 19 mm | 7.62 mm | ||
![]() M62295GP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | MITSUBISHI ELECTRIC CORP | 26 V | 3.6 V | 85 °C | -20 °C | PLASTIC/EPOXY | LSSOP | LSSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOIC | No | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.65 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 15 V | OTHER | FLUORESCENT LIGHT CONTROLLER | - | 0.3 A | - | 1.45 mm | BOOST | 200 kHz | 5 mm | 4.4 mm | ||
![]() M62275GP Mitsubishi Electric | In Stock | - | Datasheet | YES | 5 | MITSUBISHI ELECTRIC CORP | 15 V | 4 V | 85 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOT-23 | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | GULL WING | 1 | - | unknown | 5 | R-PDSO-G5 | Not Qualified | 5 V | OTHER | SWITCHING CONTROLLER | - | 0.1 A | PULSE WIDTH MODULATION | - | SINGLE | 160 kHz | - | - |