- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Mitsubishi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Material | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Gross Weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Name | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection Class | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Transport Package Size/Quantity | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Operating Temperature Range | Rated voltage | Profile | Features | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M66242FP Mitsubishi Electric | 1818 | - | Datasheet | - | YES | - | - | 14 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | - | - | 5 V | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | - | unknown | - | - | 14 | R-PDSO-G14 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | ANALOG CIRCUIT | - | 2.1 mm | - | - | - | - | - | 10.1 mm | 5.3 mm | - | - | ||
![]() PS21962-4 Mitsubishi Electric | 105 | - | Datasheet | - | NO | - | - | 25 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | DMA | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13 V | AC MOTOR CONTROLLER | 10 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21963-4 Mitsubishi Electric | 14 | - | Datasheet | - | NO | - | - | 25 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | 25 | R-XDMA-T25 | Not Qualified | 18.5 V | - | 13 V | AC MOTOR CONTROLLER | 20 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM300DSA060 Mitsubishi Electric | 17 | - | Datasheet | - | NO | - | - | 10 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , MODULE,10LEAD,4.3 | MODULE,10LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | - | 1 | - | - | unknown | - | - | - | R-XUFM-X10 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 0.02 A | - | 26 mA | - | - | - | - | - | - | - | - | ||
![]() PS21564-SP Mitsubishi Electric | 750 | - | Datasheet | - | NO | - | - | 37 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | - | Yes | - | - | 15 V | - | - | - | e2 | Yes | EAR99 | TIN COPPER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | - | - | unknown | - | - | 37 | R-XDMA-T37 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 30 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM30CSJ060 Mitsubishi Electric | 500 | - | Datasheet | - | NO | - | - | 23 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , MODULE,23LEAD,3.7 | MODULE,23LEAD,3.7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XDMA-X23 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 60 A | - | 25 mA | - | - | - | - | - | - | - | - | ||
![]() PS21963-4CE Mitsubishi Electric | In Stock | - | Datasheet | - | NO | - | - | 25 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | DMA | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13 V | AC MOTOR CONTROLLER | 16 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM50CS1D060 Mitsubishi Electric | 35 | - | Datasheet | - | NO | - | - | 15 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 1 | - | - | - | UNSPECIFIED | XMA | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | Yes | - | - | 15 V | - | - | - | e3 | Yes | EAR99 | MATTE TIN | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | - | unknown | - | - | - | R-XXMA-X15 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | 100 A | - | 12 mA | - | - | - | - | - | - | - | - | ||
![]() PM50B6LA060 Mitsubishi Electric | 8 | - | Datasheet | - | NO | - | white nylon-66 | 25 | - | - | - | - | - | 0.74 | MITSUBISHI ELECTRIC CORP | - | - | hexagonal mounting standoff for PCB | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | flame retardant - 94V-2 | Yes | - | - | 15 V | 42*28*18.5/10235 | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | 260 | 1 | - | B + 9.5 = 34.5 mm | unknown | - | - | - | R-XXMA-X25 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | 100 A | - | - | -35…+85 °C | - | - | 5.5 mm hex, thread type - M3 | B=25 mm | - | - | - | ||
![]() PS219B3-ST Mitsubishi Electric | 12 | - | Datasheet | gold-plated | - | 54 | - | - | socket | 2x27 | 2.54mm | THT | 3.24 g | - | MITSUBISHI ELECTRIC CORP | female | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | Yes | 2.54mm | straight | - | - | pin strips | -40...163°C | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | 60V | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() PS21869-AP Mitsubishi Electric | 200 | - | Datasheet | gold-plated | NO | 31 | - | 26 | socket | 1x31 | 2.54mm | THT | 1.8 g | - | MITSUBISHI ELECTRIC CORP | female | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | - | Yes | - | straight | 15 V | - | pin strips | -40...163°C | e2 | Yes | EAR99 | TIN COPPER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | - | - | unknown | 1.5A | - | 26 | R-XDMA-T26 | Not Qualified | 18.5 V | - | 13 V | AC MOTOR CONTROLLER | 100 A | - | - | - | 60V | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() PM150DSA120 Mitsubishi Electric | 13 | - | Datasheet | - | NO | - | - | 10 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , MODULE,10LEAD,4.3 | MODULE,10LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XUFM-X10 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 300 A | - | 26 mA | - | - | - | - | - | - | - | - | ||
![]() PM75CBS060 Mitsubishi Electric | 455 | - | - | - | NO | - | - | 15 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | UFM | , MODULE,15LEAD,1.52 | MODULE,15LEAD,1.52 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | Yes | - | - | 15 V | - | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | - | unknown | - | - | - | R-XUFM-X15 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS15S92E6-AG Mitsubishi Electric | 259 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS219B4-S Mitsubishi Electric | 254 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | , | - | - | - | Not Recommended | - | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS20351-N Mitsubishi Electric | In Stock | - | Datasheet | - | NO | - | - | 35 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | DMA | , MODULE,35LEAD,1.4 | MODULE,35LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | 15 V | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | - | R-XDMA-T35 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 6 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM75RSE060 Mitsubishi Electric | 340 | - | - | - | NO | - | - | 22 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | - | Yes | - | - | 15 V | - | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | - | unknown | - | - | - | R-XUFM-X22 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 150 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM75RHA060 Mitsubishi Electric | 50 | - | Datasheet | - | NO | - | - | 22 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | - | unknown | - | - | - | R-XXMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM200RSE060 Mitsubishi Electric | 1260 | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,5.3 | MODULE,22LEAD,5.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | - | No | - | - | 15 V | - | - | - | - | No | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | NOT SPECIFIED | 1 | - | - | unknown | - | NOT SPECIFIED | - | R-XUFM-X16 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 400 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PM50CSE120 Mitsubishi Electric | 30 | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | - | Yes | - | - | 15 V | - | - | - | - | Yes | EAR99 | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | - | unknown | - | - | - | R-XUFM-X16 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 100 A | - | - | - | - | - | - | - | - | - | - |