- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Mitsubishi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM75RSE060 Mitsubishi Electric | 340 | - | - | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X22 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 150 A | - | - | - | - | ||
![]() PM75RHA060 Mitsubishi Electric | 50 | - | Datasheet | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | ||
![]() PM200RSE060 Mitsubishi Electric | 1260 | - | - | NO | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,5.3 | MODULE,22LEAD,5.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | No | 15 V | - | No | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XUFM-X16 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 400 A | - | - | - | - | ||
![]() PM50CSE120 Mitsubishi Electric | 30 | - | - | NO | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X16 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 100 A | - | - | - | - | ||
![]() PM75CBS060 Mitsubishi Electric | 455 | - | - | NO | 15 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,15LEAD,1.52 | MODULE,15LEAD,1.52 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X15 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 150 A | - | - | - | - | ||
![]() PS21963-4W Mitsubishi Electric | 21 | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | DMA | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | 18.5 V | - | 13 V | AC MOTOR CONTROLLER | 20 A | - | - | - | - | ||
![]() M64892GP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP16,.25 | SSOP16,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SOIC | No | 5 V | e0 | - | - | TIN LEAD | ALSO REQUIRES 4.5V TO 13.2V SUPPLY | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | PLL FREQUENCY SYNTHESIZER | - | 1.9 mm | - | 5 mm | 4.4 mm | ||
![]() PS21454-E Mitsubishi Electric | In Stock | - | Datasheet | NO | 26 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , MODULE,26LEAD,1.4 | MODULE,26LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T26 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 30 A | - | - | - | - | ||
![]() PS21963-4CE Mitsubishi Electric | In Stock | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | DMA | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13 V | AC MOTOR CONTROLLER | 16 A | - | - | - | - | ||
![]() PM50CS1D060 Mitsubishi Electric | 35 | - | Datasheet | NO | 15 | MITSUBISHI ELECTRIC CORP | 1 | - | - | UNSPECIFIED | XMA | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | Yes | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XXMA-X15 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | 100 A | - | 12 mA | - | - | ||
![]() PM75CTK060 Mitsubishi Electric | In Stock | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XXMA-X25 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 150 A | - | - | - | - | ||
![]() PM200DHA120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 13 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X13 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | ||
![]() PS21963-AET Mitsubishi Electric | 18 | - | Datasheet | NO | 24 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | DMA | Yes | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 25/24 | R-XDMA-T24 | Not Qualified | 18.5 V | - | 13 V | AC MOTOR CONTROLLER | 16 A | - | - | - | - | ||
![]() PM15RHB120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | ||
![]() PM50CS1D120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 15 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | XMA | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-X15 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | 100 A | - | 12 mA | - | - | ||
![]() PS219B4-S Mitsubishi Electric | 254 | - | Datasheet | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | , | - | - | - | Not Recommended | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | ||
![]() PSS15S92E6-AG Mitsubishi Electric | 259 | - | Datasheet | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | ||
![]() PS20351-N Mitsubishi Electric | In Stock | - | Datasheet | NO | 35 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , MODULE,35LEAD,1.4 | MODULE,35LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T35 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 6 A | - | - | - | - | ||
![]() PS21444-E Mitsubishi Electric | In Stock | - | Datasheet | NO | 26 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , MODULE,26LEAD,1.4 | MODULE,26LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T26 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 30 A | - | - | - | - | ||
![]() PS21963-C Mitsubishi Electric | In Stock | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | Yes | 15 V | e2 | Yes | EAR99 | TIN COPPER | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | 20 A | - | - | - | - |