- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Mitsubishi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Supply Current-Max | Output Current-Max | Seated Height-Max | Supply Current-Max (Isup) | Consumer IC Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM30CEF060 Mitsubishi Electric | 10 | - | Datasheet | NO | 20 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | UNSPECIFIED | - | - | - | unknown | - | - | R-XDMA-X20 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PM150RSE060 Mitsubishi Electric | 1000 | - | - | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X22 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 300 A | - | - | - | - | - | ||
![]() PS21342-N Mitsubishi Electric | In Stock | - | Datasheet | NO | 35 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , MODULE,35LEAD,1.4 | MODULE,35LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T35 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 10 A | - | - | - | - | - | ||
![]() M52370AFP Mitsubishi Electric | In Stock | - | Datasheet | YES | 56 | MITSUBISHI ELECTRIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP56,.53SQ | QFP56,.53SQ | SQUARE | FLATPACK | Obsolete | QFP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 56 | S-PQFP-G56 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | - | 105 mA | - | 3.05 mm | - | CONSUMER CIRCUIT | 10 mm | 10 mm | ||
![]() M51322SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 36 | MITSUBISHI ELECTRIC CORP | - | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP36,.5 | SDIP36,.5 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.778 mm | unknown | - | 36 | R-PDIP-T36 | Not Qualified | 13 V | COMMERCIAL | 11 V | - | 72 mA | - | 5.08 mm | - | CONSUMER CIRCUIT | 31.5 mm | 12.7 mm | ||
![]() PM75CS1D060 Mitsubishi Electric | 636 | - | Datasheet | NO | 15 | MITSUBISHI ELECTRIC CORP | 1 | - | - | UNSPECIFIED | XMA | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | Yes | 15 V | e3 | Yes | EAR99 | MATTE TIN | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XXMA-X15 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | - | 150 A | - | 12 mA | - | - | - | ||
![]() PS21963-AET Mitsubishi Electric | 18 | - | Datasheet | NO | 24 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | DMA | Yes | 15 V | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 25/24 | R-XDMA-T24 | Not Qualified | 18.5 V | - | 13 V | AC MOTOR CONTROLLER | - | 16 A | - | - | - | - | - | ||
![]() PM50CSE060 Mitsubishi Electric | 5 | - | - | NO | 16 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,4.3 | MODULE,22LEAD,4.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X16 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 100 A | - | - | - | - | - | ||
![]() PM300HHA120 Mitsubishi Electric | 300 | - | Datasheet | NO | 7 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X7 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PM200DHA120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 13 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X13 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PM15RHB120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PM50CS1D120 Mitsubishi Electric | In Stock | - | Datasheet | NO | 15 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | XMA | , MODULE(UNSPEC) | MODULE(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XXMA-X15 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | - | 100 A | - | 12 mA | - | - | - | ||
![]() PS21993-4 Mitsubishi Electric | 1120 | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | 125 °C | -20 °C | UNSPECIFIED | DFM | DIP-25 | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 300 V | - | - | EAR99 | - | CONTROL SUPPLY VOLTAGE= 15V | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDFM-T25 | - | 400 V | OTHER | - | AC MOTOR CONTROLLER | - | 20 A | - | - | - | - | - | ||
![]() PM150RSE120 Mitsubishi Electric | 9 | - | - | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,5.3 | MODULE,22LEAD,5.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X22 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 300 A | - | - | - | - | - | ||
![]() PM300CSA060 Mitsubishi Electric | In Stock | - | Datasheet | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 1 | - | unknown | - | - | - | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PM200CSE060 Mitsubishi Electric | 1080 | - | - | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | UFM | , MODULE,22LEAD,5.3 | MODULE,22LEAD,5.3 | RECTANGULAR | FLANGE MOUNT | Not Recommended | - | Yes | 15 V | - | Yes | EAR99 | - | - | 8542.39.00.01 | UPPER | UNSPECIFIED | 260 | 1 | - | unknown | - | - | R-XUFM-X22 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 400 A | - | - | - | - | - | ||
![]() PS21964-A Mitsubishi Electric | 100 | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | Yes | 15 V | e2 | Yes | EAR99 | TIN COPPER | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 30 A | - | - | - | - | - | ||
![]() PS219B2-S Mitsubishi Electric | In Stock | - | Datasheet | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | , | - | - | - | Not Recommended | - | Yes | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PS21997-4W Mitsubishi Electric | 46 | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Not Recommended | DMA | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | ||
![]() PS21963-C Mitsubishi Electric | In Stock | - | Datasheet | NO | 25 | MITSUBISHI ELECTRIC CORP | - | - | - | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | DMA | Yes | 15 V | e2 | Yes | EAR99 | TIN COPPER | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 260 | 1 | - | unknown | - | 25 | R-XDMA-T25 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | 20 A | - | - | - | - | - |