- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Surface Mount
- Terminal Form
Attribute column
Manufacturer
Mitsubishi Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Impedance | Supply Current-Max | Output Current-Max | Seated Height-Max | Bandwidth | Max Frequency | Consumer IC Type | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS21767-V Mitsubishi Electric | In Stock | - | Datasheet | NO | 29 | MITSUBISHI ELECTRIC CORP | 100 °C | -20 °C | UNSPECIFIED | - | , | - | RECTANGULAR | FLANGE MOUNT | Not Recommended | DIP | - | 15 V | - | - | EAR99 | - | 8542.39.00.01 | UPPER | THROUGH-HOLE | - | 1 | - | unknown | - | 38/29 | R-XUFM-T29 | Not Qualified | 18.5 V | OTHER | 13 V | AC MOTOR CONTROLLER | - | - | 60 A | - | - | - | - | - | - | - | ||
![]() PM50RHA060 Mitsubishi Electric | In Stock | - | Datasheet | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() PSS20S92E6-AG Mitsubishi Electric | 500 | - | Datasheet | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() PM30CTJ060 Mitsubishi Electric | 200 | - | Datasheet | NO | 20 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | DMA | , | DIP20(UNSPEC) | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T20 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | - | 60 A | - | - | - | - | - | - | - | ||
![]() PS21204 Mitsubishi Electric | 9 | - | Datasheet | NO | 26 | MITSUBISHI ELECTRIC CORP | - | - | PLASTIC/EPOXY | HDIP | HDIP, MODULE,26LEAD,1.4 | MODULE,26LEAD,1.4 | RECTANGULAR | IN-LINE, HEAT SINK/SLUG | Obsolete | DIP | - | 300 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | 26 | R-PDIP-T26 | Not Qualified | 400 V | - | - | AC MOTOR CONTROLLER | - | - | 15 A | - | - | - | - | - | 79 mm | 35.56 mm | ||
![]() PM15CNJ060 Mitsubishi Electric | In Stock | - | Datasheet | NO | 23 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | DMA | , MODULE,23LEAD,3.7 | MODULE,23LEAD,3.7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-X23 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | - | 30 A | - | - | - | - | - | - | - | ||
![]() PM75B6LB060 Mitsubishi Electric | In Stock | - | Datasheet | NO | 19 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | MODULE | Yes | 15 V | - | Yes | EAR99 | - | 8542.39.00.01 | UNSPECIFIED | PIN/PEG | 260 | 1 | - | unknown | - | 19 | R-XXMA-P19 | Not Qualified | 16.5 V | - | 13.5 V | INTELLIGENT POWER MODULE(IPM) | - | - | 150 A | - | - | - | - | - | 120 mm | 55 mm | ||
![]() PM200DHA060 Mitsubishi Electric | In Stock | - | Datasheet | NO | 13 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | UNSPECIFIED | UNSPECIFIED | - | - | - | unknown | - | - | R-XXMA-X13 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() PS21445-E Mitsubishi Electric | In Stock | - | Datasheet | NO | 26 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | DMA | , MODULE,26LEAD,1.4 | MODULE,26LEAD,1.4 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | - | R-XDMA-T26 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | - | 40 A | - | - | - | - | - | - | - | ||
![]() M52002SP Mitsubishi Electric | In Stock | - | Datasheet | NO | 42 | MITSUBISHI ELECTRIC CORP | 65 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP42,.6 | SDIP42,.6 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 1.778 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 9.5 V | COMMERCIAL | 8.5 V | - | - | 115 mA | - | 5.5 mm | - | - | CONSUMER CIRCUIT | - | 36.7 mm | 15.24 mm | ||
![]() M52364FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 16 | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | - | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | 5.3 V | COMMERCIAL EXTENDED | 4.7 V | - | - | 42 mA | - | 2.1 mm | - | - | CONSUMER CIRCUIT | - | 10.1 mm | 5.3 mm | ||
![]() M52099FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 14 | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 14 | R-PDSO-G14 | Not Qualified | 5 V | COMMERCIAL EXTENDED | 5 V | - | - | - | - | 2.1 mm | - | - | Y/C SEPARATOR IC | - | 10.1 mm | 5.3 mm | ||
![]() PM10CNJ060 Mitsubishi Electric | 500 | - | Datasheet | NO | 23 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | DMA | , MODULE,23LEAD,3.7 | MODULE,23LEAD,3.7 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | No | 15 V | - | - | EAR99 | - | 8542.39.00.01 | DUAL | UNSPECIFIED | 260 | 1 | - | unknown | NOT SPECIFIED | - | R-XDMA-X23 | Not Qualified | 16.5 V | - | 13.5 V | AC MOTOR CONTROLLER | - | - | 20 A | - | - | - | - | - | - | - | ||
![]() PM30RHC060 Mitsubishi Electric | 15 | - | Datasheet | NO | 22 | MITSUBISHI ELECTRIC CORP | - | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | DUAL | UNSPECIFIED | - | - | - | unknown | - | - | R-XDMA-X22 | Not Qualified | - | - | - | AC MOTOR CONTROLLER | - | - | - | - | - | - | - | - | - | - | ||
![]() AM11DP-ST01T Mitsubishi | 452 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ω | - | - | - | 1.2 GHz | 1.6 GHz | - | 900 µm | - | - | ||
![]() M65630FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 100 | MITSUBISHI ELECTRIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, QFP100,.7X.9 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | QFP | No | - | e0 | - | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.65 mm | unknown | - | 100 | R-PQFP-G100 | Not Qualified | 5.25 V | COMMERCIAL EXTENDED | 4.75 V | - | - | - | - | 3.05 mm | - | - | Y/C SEPARATOR IC | - | 20 mm | 14 mm |