- Access Time-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Memory Density
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
Attribute column
Manufacturer
Mitsubishi Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Data Polling | Toggle Bit | Command User Interface | Reverse Pinout | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5M28F101J-10 Mitsubishi Electric | In Stock | - | Datasheet | YES | 32 | 100 ns | MITSUBISHI ELECTRIC CORP | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | SOFTWARE CONTROLLED PROGRAM/ERASE; 10K ERASE/PROGRAM CYCLES | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 3.56 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 12 V | YES | NO | YES | - | 13.97 mm | 11.43 mm | ||
![]() M5M28F101ARV-10 Mitsubishi Electric | In Stock | - | Datasheet | YES | 32 | 100 ns | MITSUBISHI ELECTRIC CORP | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | TSOP1-R | TSOP1-R, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.5 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 12 V | YES | NO | YES | YES | 18.4 mm | 8 mm | ||
![]() M5M28F101AJ-10 Mitsubishi Electric | 8 | - | Datasheet | YES | 32 | 100 ns | MITSUBISHI ELECTRIC CORP | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 3.56 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 12 V | YES | NO | YES | - | 13.97 mm | 11.43 mm | ||
![]() M5M27C102FP Mitsubishi Electric | In Stock | - | Datasheet | YES | 40 | 200 ns | MITSUBISHI ELECTRIC CORP | 65536 words | 64000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP40,.56 | SOP40,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | DUAL | GULL WING | - | 1.27 mm | unknown | - | R-PDSO-G40 | Not Qualified | - | COMMERCIAL | - | - | 0.05 mA | 64KX16 | 3-STATE | - | 16 | 0.0001 A | 1048576 bit | - | COMMON | - | - | - | - | - | - | - | - |