- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
Mitsubishi Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M5M27C128K-2 Mitsubishi Electric | In Stock | - | Datasheet | NO | 28 | 200 ns | MITSUBISHI ELECTRIC CORP | 16384 words | 16000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | e0 | No | EAR99 | TIN LEAD | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-PDIP-T28 | - | 5.25 V | COMMERCIAL | 4.75 V | ASYNCHRONOUS | - | 16KX8 | - | 8 | - | 131072 bit | PARALLEL | - | - | - | ||
![]() M5M4C500AVP-5 Mitsubishi Electric | In Stock | - | Datasheet | YES | 28 | 40 ns | MITSUBISHI ELECTRIC CORP | - | - | 70 °C | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP28,.53,22 | TSSOP28,.53,22 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | GULL WING | - | 0.55 mm | unknown | - | R-PDSO-G28 | Not Qualified | - | COMMERCIAL | - | - | 0.05 mA | - | - | - | 0.004 A | - | - | - | - | - | ||
![]() M5M410092AFP-13 Mitsubishi Electric | In Stock | - | Datasheet | YES | 128 | - | MITSUBISHI ELECTRIC CORP | 327680 words | 320000 | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 3.3 V | - | - | EAR99 | - | 8542.32.00.71 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 128 | R-PQFP-G128 | Not Qualified | 3.465 V | - | 3.135 V | SYNCHRONOUS | - | 320KX32 | 1.7 mm | 32 | - | 10485760 bit | - | MEMORY CIRCUIT | 20 mm | 14 mm |