- Current Rating
- IP Rating
- Output Frequency
- Phase
- Power Rating
- Series
- Supply Voltage
- For Use With
- Overall Depth
- Overall Length
- Length
- Mounting Type
Attribute column
Manufacturer
Mitsubishi Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | For Use With | Manufacturer | Manufacturer Part Number | Output Frequency | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Number of Positions | Composition | Gender | Power (Watts) | Power Rating | Supply Voltage | Current Rating | Function | Operating Supply Voltage | Failure Rate | Interface | Drive Type | Control / Drive Type | Overall Length | Features | Overall Depth | Phase | IP Rating | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR-E840-0300-4-60 Mitsubishi | 564 |
| - | - | - | - | - | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | - | - | FR-E800 | - | - | - | - | - | - | - | - | - | - | 15 kW | 480 V | 41 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() FR-E820S-0110-4-60 Mitsubishi | 26 | - | - | - | - | - | - | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | - | - | FR-E800 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 240 V | 11 A | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() FR-E820S-0008-4-60 Mitsubishi | 2600 |
| - | - | - | - | - | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | - | - | FR-E800 | - | - | - | - | - | - | - | - | - | - | 0.1 kW | 240 V | 800 mA | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() FR-E820S-0015-4-60 Mitsubishi | 2411 |
| - | - | - | - | - | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | - | - | FR-E800 | - | - | - | - | - | - | - | - | - | - | 0.2 kW | 240 V | 1.5 A | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() FR-E840-0026-4-60 Mitsubishi | 33 | - | - | - | - | - | - | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | - | - | FR-E800 | - | - | - | - | - | - | - | - | - | - | 0.75 kW | 480 V | 2.6 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() FR-D740-080SC-EC Mitsubishi | 49 | - | - | - | - | Axial | Axial | - | - | - | AC Motors | Mitsubishi Electric Automation | FR-D740-080SC-EC-MITS | 0.2 → 400Hz | Compliant | -55°C ~ 155°C | Tape & Box (TB) | PR01 | 0.098 Dia x 0.256 L (2.50mm x 6.50mm) | ±5% | Active | 2 | ±250ppm/°C | 82 Ohms | - | Metal Film | - | 1W | 3.7kW | 400 V ac | 8 A | - | 480 V | -- | - | - | Variable Frequency Drive | 128mm | Automotive AEC-Q200 | 165.5mm | 3 | IP20 | -- | 128 mm | - | IP20 | ||
![]() FR-D720S-042SC-EC Mitsubishi | 45 | - | - | - | - | - | - | - | - | - | AC Motors | Mitsubishi Electric Automation | - | 0.2 → 400Hz | Compliant | - | - | FR-D720S | - | - | - | - | - | - | - | - | - | - | 750W | 230 V ac | 4.2 A | - | 240 V | - | - | - | Variable Frequency Drive | 128mm | - | 162.5mm | 1 | IP20 | - | 128 mm | - | IP20 | ||
![]() FR-D740-036SC-EC Mitsubishi | 50 | - | - | - | - | - | - | - | - | - | AC Motors | - | - | 0.2 → 400Hz | Compliant | - | - | FR-D740 | - | - | - | - | - | - | - | - | - | - | 1.5kW | 400 V ac | 3.6 A | - | 480 V | - | - | - | Variable Frequency Drive | 128mm | - | 135.5mm | 3 | IP20 | - | 128 mm | - | IP20 | ||
![]() FR-D740-120SC-EC Mitsubishi | 563 |
| - | - | - | - | - | - | - | - | AC Motors | - | - | 0.2 → 400Hz | - | - | - | FR-D740 | - | - | - | - | - | - | - | - | - | - | 5.5kW | 400 V ac | 12 A | - | - | - | - | - | Variable Frequency Drive | 150mm | - | 155mm | 3 | IP20 | - | - | - | - | ||
![]() FR-F840-00023-E2-60 Mitsubishi | 930 |
| - | - | Wall Mount | - | - | - | - | - | Compressor, Fan Application, Pump | - | - | 50/60Hz | - | - | - | FR-F800 | - | - | - | - | - | - | 8 | - | Female | - | 0.75 kW | 400 V ac | 500 mA | Motor Control | - | - | Ethernet | PID Control | - | 150mm | - | 140mm | 3 | IP20 | - | - | - | - | ||
![]() FR-F840-00052-E2-60 Mitsubishi | 600 |
| - | Push Pin | Wall Mount | - | - | Aluminium | Fins, Square | ASIC | Compressor, Fan Application, Pump | - | - | 50/60Hz | Compliant | - | - | FR-F800 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 400 V ac | 5.2 A | Motor Control | - | - | Ethernet | PID Control | - | 150mm | - | 140mm | 3 | IP20 | - | 24.9936 mm | 24.9936 mm | - | ||
![]() FR-F840-00250-E2-60 Mitsubishi | 563 |
| - | - | Wall Mount | - | - | - | - | - | Compressor, Fan Application, Pump | - | - | 50/60Hz | - | - | - | FR-F800 | - | - | - | - | - | - | - | - | - | - | 11 kW | 400 V ac | 25 A | Motor Control | - | - | Ethernet | PID Control | - | 220mm | - | 170mm | 3 | IP20 | - | - | - | - | ||
![]() FR-F846-00470-E2-60L2 Mitsubishi | 609 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 325717 Mitsubishi | 2975 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 0.75 kW | 200 → 240 V ac | 4.2 A | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() 325718 Mitsubishi | 2963 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 2.5 kW | 200 → 240 V ac | 7 A | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() 325719 Mitsubishi | 2568 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 2.2 kW | 200 → 240 V ac | 10 A | - | - | - | - | - | - | - | - | - | 1 | IP20 | - | - | - | - | ||
![]() 325748 Mitsubishi | 942 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 15 kW | 380 → 480 V ac | 29.5 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() 325747 Mitsubishi | 588 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 11 kW | 380 → 480 V ac | 23 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() 325746 Mitsubishi | 2996 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 7.5 kW | 380 → 480 V ac | 16 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - | ||
![]() 325720 Mitsubishi | 2491 |
| - | - | - | - | - | - | - | - | - | - | - | 120Hz | - | - | - | FR-CS80 | - | - | - | - | - | - | - | - | - | - | 0.4 kW | 380 → 480 V ac | 1.2 A | - | - | - | - | - | - | - | - | - | 3 | IP20 | - | - | - | - |