- Current Rating
- IP Rating
- Output Frequency
- Phase
- Power Rating
- Series
- Supply Voltage
- For Use With
- Overall Depth
- Overall Length
- Length
- Mounting Type
Attribute column
Manufacturer
Mitsubishi Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | For Use With | Manufacturer | Manufacturer Part Number | Output Frequency | RoHS | Series | Power Rating | Supply Voltage | Current Rating | Operating Supply Voltage | Control / Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 325724 Mitsubishi | 2876 |
| - | - | - | - | - | 120Hz | - | FR-CS80 | 3.7 kW | 380 → 480 V ac | 8 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0016-4-60 Mitsubishi | 23 | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 0.4 kW | 480 V | 1.6 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0095-4-60 Mitsubishi | 992 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 3.7 kW | 480 V | 9.5 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0170-4-60 Mitsubishi | 647 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 7.5 kW | 480 V | 17 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-D720S-008SC-EC Mitsubishi | 2767 |
| - | - | AC Motors | - | - | 0.2 → 400Hz | Compliant | FR-D720S | 0.1 kW | 230 V ac | 800 mA | 240 V | Variable Frequency Drive | 128mm | 80.5mm | 1 | IP20 | 128 mm | IP20 | ||
![]() FR-F 746-00083-EC Mitsubishi | In Stock | - | - | Wall Mount | - | - | - | 0.5 → 400Hz | - | FR-F746 | 3.7 kW | 400 V ac | 8.3 A | - | - | 349mm | 210mm | 3 | IP54 | - | - | ||
![]() FR-E720S-110SC-EC Mitsubishi | In Stock | - | - | - | - | - | - | 0.2 → 400Hz | - | FR-E720S | 2.2 kW | 230 V ac | 11 A | - | - | 150mm | 161.5mm | 1 | IP20 | - | - | ||
![]() FR-E740-095SC-EC Mitsubishi | In Stock | - | - | - | AC Motors | Mitsubishi Electric Automation | FR-E740-095SC-EC | 0.2 → 400Hz | - | FR-E740 | 3.7 kW | 400 V ac | 9.5 A | - | - | 150mm | 141mm | 3 | IP20 | - | - | ||
![]() FR-E840-0380-4-60 Mitsubishi | 945 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 18.5 kW | 480 V | 45 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0230-4-60 Mitsubishi | 639 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 11 kW | 480 V | 35 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0120-4-60 Mitsubishi | 910 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 5.5 kW | 480 V | 12 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E820S-0030-4-60 Mitsubishi | 2750 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 0.4 kW | 240 V | 3 A | - | - | - | - | 1 | IP20 | - | - | ||
![]() FR-E840-0040-4-60 Mitsubishi | 15 | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 1.5 kW | 480 V | 4 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-F846-00620-E2-60L2 Mitsubishi | 871 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR-D740-050SC-EC Mitsubishi | 40 | - | - | - | AC Motors | - | - | 0.2 → 400Hz | Compliant | FR-D740 | 2.2kW | 400 V ac | 5 A | 480 V | Variable Frequency Drive | 128mm | 155.5mm | 3 | IP20 | 128 mm | IP20 | ||
![]() FR-F 746-00620-EC Mitsubishi | In Stock | - | - | Wall Mount | AC Motors | - | - | 0.5 → 400Hz | - | FR-F746 | 30 kW | 400 V ac | 62 A | - | - | 560mm | 260mm | 3 | IP54 | - | - | ||
![]() FR-E840-0440-4-60 Mitsubishi | 551 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 22 kW | 480 V | 60 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E840-0060-4-60 Mitsubishi | 818 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 2.2 kW | 480 V | 6 A | - | - | - | - | 3 | IP20 | - | - | ||
![]() FR-E820S-0050-4-60 Mitsubishi | 32 | - | - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 0.75 kW | 240 V | 5 A | - | - | - | - | 1 | IP20 | - | - | ||
![]() FR-E820S-0080-4-60 Mitsubishi | 2321 |
| - | - | Induction Motor, PM Motor | - | - | 50Hz | - | FR-E800 | 1.5 kW | 240 V | 8 A | - | - | - | - | 1 | IP20 | - | - |