- Current Rating
- IP Rating
- Output Frequency
- Phase
- Power Rating
- Series
- Supply Voltage
- For Use With
- Overall Depth
- Overall Length
- Length
- Mounting Type
Attribute column
Manufacturer
Mitsubishi Motor Driver Boards, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | For Use With | Output Frequency | RoHS | Series | Power Rating | Supply Voltage | Current Rating | Function | Operating Supply Voltage | Interface | Drive Type | Overall Length | Overall Depth | Phase | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR-E740-040SC-EC Mitsubishi | In Stock | - | - | - | AC Motors | 0.2 → 400Hz | Compliant | FR-E740 | 1.5 kW | 400 V ac | 4 A | - | 480 V | - | - | 150mm | 141mm | 3 | IP20 | 150 mm | IP20 | ||
![]() FR-F840-00083-E2-60 Mitsubishi | 683 |
| - | Wall Mount | Compressor, Fan Application, Pump | 50/60Hz | - | FR-F800 | 3.7 kW | 400 V ac | 8.3 A | Motor Control | - | Ethernet | PID Control | 150mm | 140mm | 3 | IP20 | - | - | ||
![]() FR-F840-00310-E2-60 Mitsubishi | 938 |
| - | Wall Mount | Compressor, Fan Application, Pump | 50/60Hz | - | FR-F800 | 1.5 kW | 400 V ac | 31 A | Motor Control | - | Ethernet | PID Control | 220mm | 190mm | 3 | IP20 | - | - | ||
![]() 325721 Mitsubishi | 2804 |
| - | - | - | 120Hz | - | FR-CS80 | 0.75 kW | 380 → 480 V ac | 2.2 A | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() 325722 Mitsubishi | 2017 |
| - | - | - | 120Hz | - | FR-CS80 | 1.5 kW | 380 → 480 V ac | 3.6 A | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() 325716 Mitsubishi | 2750 |
| - | - | - | 120Hz | - | FR-CS80 | 0.4 kW | 200 → 240 V ac | 2.5 A | - | - | - | - | - | - | 1 | IP20 | - | - | ||
![]() 325723 Mitsubishi | 2191 |
| - | - | - | 120Hz | - | FR-CS80 | 2.2 kW | 380 → 480 V ac | 5 A | - | - | - | - | - | - | 3 | IP20 | - | - | ||
![]() 325745 Mitsubishi | 2467 |
| - | - | - | 120Hz | - | FR-CS80 | 5.5 kW | 380 → 480 V ac | 12 A | - | - | - | - | - | - | 3 | IP20 | - | - |