- Backlighting
- Diagonal
- Display Mode
- Module Size - W x H x T
- Product
- Resolution
- RoHS
- Touch Panel
- Display Resolution - Pixels
- Factory Pack QuantityFactory Pack Quantity
- Features
- Interface Type
Attribute column
Manufacturer
Mitsubishi Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Backlighting | Diagonal | Display Resolution - Pixels | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Module Size - W x H x T | Part Life Cycle Code | Risk Rank | RoHS | Touch Panel | Unit Weight | Viewing Area - W x H | Packaging | Reach Compliance Code | Operating Supply Voltage | Resolution | Display Mode | Background Color | Product | Features | Brightness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AA043MA01 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 4.3 in | 800 x 480 | 1 | - | CMOS | - | - | - | 103 mm x 67.5 mm x 5.3 mm | - | - | Details | Without Touch Panel | 4.823714 oz | 93 mm x 55.8 mm | Bulk | - | 3.3 V | WVGA | Transmissive | - | TFT LCD Displays | - | 200 cd/m2 | ||
![]() AA084XD01 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 8.4 in | 1024 x 768 | 1 | MITSUBISHI ELECTRIC CORP | LVDS | AA084XD01 | + 80 C | - 30 C | 199.5 mm x 149 mm x 9.7 mm | End Of Life | 6.65 | Details | Without Touch Panel | 1 lb | 170.496 mm x 127.872 mm | Bulk | unknown | - | XGA | Transmissive | Normally Black | TFT LCD Displays | With Anti-Glare and Hard Coating | 700 cd/m2 | ||
![]() AC150XA03 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 15 in | - | - | - | LVDS | - | - | - | 326.5 mm x 253.5 mm x 12 mm | - | - | Details | Without Touch Panel | 2.845 lbs | - | Bulk | - | - | XGA | Transmissive | - | TFT LCD Displays | - | - | ||
![]() AA070MC11 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 7 in | 800 x 480 | 1 | - | LVDS | - | - | - | 169.8 mm x 109.7 mm x 8.9 mm | - | - | Details | Without Touch Panel | 9.462769 oz | 152.4 mm x 91.44 mm | - | - | 3.3 V | WVGA | Transmissive | - | TFT LCD Display Modules | - | 1300 cd/m2 | ||
![]() AA070MC01-DA1 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 7 in | 800 x 480 | 60 | - | LVDS, UART | - | - | - | 189.8 mm x 129.7 mm x 13.6 mm | - | - | Details | Capacitive Touch Panel | 1 lb | 152.4 mm x 91.44 mm | - | - | 3.3 V | WVGA | Transmissive | - | TFT LCD Display Modules | - | 800 cd/m2 | ||
![]() AA190EA01 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 19 in | 1280 x 1024 | 1 | - | LVDS | - | - | - | 404.2 mm x 330 mm x 14.9 mm | - | - | Details | Without Touch Panel | 5.350 lbs | 376.32 mm x 301.056 mm | - | - | - | SXGA | Transmissive | - | TFT LCD Displays | With Anti-Glare and Hard Coating | 1500 cd/m2 | ||
![]() AA150XW01 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 15 in | 1024 x 768 | 1 | - | LVDS | - | + 80 C | - 30 C | 326 mm x 255 mm x 10.5 mm | - | - | Details | Without Touch Panel | - | 304.1 mm x 228.1 mm | Bulk | - | - | XGA | Transmissive | Normally Black | TFT LCD Displays | With Anti-Glare and Hard Coating | 500 cd/m2 | ||
![]() AC057QE02 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 5.7 in | 320 x 240 | 1 | - | - | - | + 70 C | - 20 C | 127 mm x 100 mm x 7.3 mm | - | - | Details | Without Touch Panel | - | 115.2 mm x 86.4 mm | Bulk | - | 3.3 V | QVGA | Transmissive | - | TFT LCD Displays | - | - | ||
![]() AA070ME11 Mitsubishi Materials U.S.A | In Stock | - | - | LED | 7 in | 800 x 480 | 60 | - | LVDS | - | + 80 C | - 30 C | 169.8 mm x 109.7 mm x 8.9 mm | - | - | Details | Without Touch Panel | - | 152.4 mm x 91.44 mm | Bulk | - | - | WVGA | Transmissive | Normally White | TFT LCD Displays | With Anti-Glare and Hard Coating | 1500 cd/m2 |