- Forward Voltage-Max
- Ihs Manufacturer
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Part Life Cycle Code
- Peak Wavelength
- Reach Compliance Code
- Semiconductor Material
- Surface Mount
- Additional Feature
Attribute column
Manufacturer
Mitsubishi Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Part Life Cycle Code | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Voltage-Max | Peak Wavelength |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ML101J22 Mitsubishi Electric | 9000 | - | Datasheet | NO | THROUGH HOLE MOUNT | - | AlGaInP | MITSUBISHI ELECTRIC CORP | 75 °C | -10 °C | - | Active | - | - | unknown | - | LASER DIODE | - | 3 V | 658 nm | ||
![]() ML101J23 Mitsubishi Electric | 15000 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | AlGaInP | MITSUBISHI ELECTRIC CORP | 75 °C | -10 °C | 100 mW | Obsolete | HIGH RELIABILITY | 1 | unknown | SINGLE | LASER DIODE | 1.6 mm | 3 V | 658 nm | ||
![]() ML101J25 Mitsubishi Electric | 650 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | AlGaInP | MITSUBISHI ELECTRIC CORP | 75 °C | -10 °C | 100 mW | Obsolete | HIGH RELIABILITY | 1 | unknown | SINGLE | LASER DIODE | 1.6 mm | 3 V | 658 nm | ||
![]() ML101J24 Mitsubishi Electric | 15000 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | AlGaInP | MITSUBISHI ELECTRIC CORP | 75 °C | -10 °C | 100 mW | Obsolete | HIGH RELIABILITY | 1 | unknown | SINGLE | LASER DIODE | 1.6 mm | 3 V | 658 nm | ||
![]() ML101J27 Mitsubishi Electric | 15000 | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | AlGaInP | MITSUBISHI ELECTRIC CORP | 75 °C | -10 °C | 130 mW | Obsolete | HIGH RELIABILITY | 1 | unknown | SINGLE | LASER DIODE | 1.6 mm | 3 V | 660 nm |