- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Height
- Package Length
- Package Style
- Package Width
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Mitsubishi Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | ECCN Code | Resistance | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TH11-4H104FT Mitsubishi Materials Corporation | 72000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | CHIP | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | Yes | 1% | EAR99 | 100000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | AEC-Q200 | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 4360 K | ||
![]() TN11-4H104JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 5% | EAR99 | 100000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 4360 K | ||
![]() TH05-4F104FR Mitsubishi Materials Corporation | 148500 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | CHIP | 0.5 mm | 1 mm | - | SMT | 0.5 mm | Contact Manufacturer | Yes | 1% | - | 100000 Ω | - | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | AEC-Q200 | 0.24 W | DUAL ENDED | TEMPERATURE SENSING | 4254 K | ||
![]() TN05-3N682JR Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.5 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Contact Manufacturer | - | 5% | EAR99 | 6800 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.24 W | DUAL ENDED | TEMPERATURE SENSING | 3657 K | ||
![]() TN20-2S101KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 10% | EAR99 | 100 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 2758 K | ||
![]() TN20-3W472JT Mitsubishi Materials Corporation | 4000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 5% | EAR99 | 4700 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 3909 K | ||
![]() TN10-3V682KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 6800 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3868 K | ||
![]() TN20-3S223KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 10% | EAR99 | 22000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 3786 K | ||
![]() TN10-3F102KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 1000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3260 K | ||
![]() TN11-4C153JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 5% | EAR99 | 15000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 4053 K | ||
![]() TN11-3H103KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 10000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3423 K | ||
![]() TN10-3J333JT Mitsubishi Materials Corporation | 44000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 5% | EAR99 | 33000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3494 K | ||
![]() TN10-3U153KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 15000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3870 K | ||
![]() TN11-3T223KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 22000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3841 K | ||
![]() TN10-3N332KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | , | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 3300 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3633 K | ||
![]() TN10-3M683KT Mitsubishi Materials Corporation | 8000 | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | , | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 10% | EAR99 | 68000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3645 K | ||
![]() TN20-4C104JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 5% | EAR99 | 100000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 4141 K | ||
![]() TN20-3S332JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 5% | EAR99 | 3300 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 3731 K | ||
![]() TN10-2S121JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | , | 0.95 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | - | 5% | EAR99 | 120 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 2769 K | ||
![]() TN20-3C471KT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | - | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | - | 10% | EAR99 | 470 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | - | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 3120 K |