- Ihs Manufacturer
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Height
- Package Length
- Package Style
- Package Width
- Packing Method
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Mitsubishi Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Tolerance | ECCN Code | Resistance | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Terminal Placement | Thermistor Application | Thermal Sensitivity Index |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TN05-3V223JR Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | 0.5 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Contact Manufacturer | 5% | EAR99 | 22000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | 0.24 W | DUAL ENDED | TEMPERATURE SENSING | 3898 K | ||
![]() TH20-3H103HT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | 1.25 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Contact Manufacturer | 3% | EAR99 | 10000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | 0.5 W | DUAL ENDED | TEMPERATURE SENSING | 3489 K | ||
![]() TN11-3H103JT Mitsubishi Materials Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | MITSUBISHI MATERIALS CORP | 125 °C | -40 °C | 0.7 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Contact Manufacturer | 5% | EAR99 | 10000 Ω | 8533.40.80.70 | TR, PAPER, 7 INCH | NTC THERMISTOR | unknown | 0.3 W | DUAL ENDED | TEMPERATURE SENSING | 3423 K |