- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- RF/Microwave Device Type
- Input Power-Max (CW)
- Operating Frequency-Min
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- VSWR-Max
- Construction
- Package Equivalence Code
Attribute column
Manufacturer
Mitsubishi RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Housing material | Mounting hole diameter | Connector | Connector pinout layout | Contacts pitch | Description | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Protection class | Rohs Code | Row pitch | Spatial orientation | Transport packaging size/quantity | Type of connector | Operating temperature | Pbfree Code | Number of Functions | Construction | Reach Compliance Code | Current rating | Power Supplies | Supply Current-Max | Operating temperature range | RF/Microwave Device Type | Cable diameter | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Profile | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M67760LC Mitsubishi Electric | 512 | - | Datasheet | gold-plated | 1 | - | - | socket | 1x1 | 2.54mm | - | THT | 0.05 g | MITSUBISHI ELECTRIC CORP | female | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | straight | - | pin strips | -40...163°C | - | - | MODULE | unknown | 1.5A | 12.5 V | - | - | NARROW BAND HIGH POWER | - | 806 MHz | 20 | 29 dBm | 50 Ω | 870 MHz | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() RA30H4452M1-501 Mitsubishi Electric | 600 | - | Datasheet | gold-plated | 44 | - | - | socket | 1x44 | 2.54mm | - | THT | 1.67 g | MITSUBISHI ELECTRIC CORP | female | - | - | - | - | - | - | Active | - | Yes | - | straight | - | pin strips | -40...163°C | - | - | - | unknown | 1.5A | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() RA08H1317M Mitsubishi Electric | 75 | - | Datasheet | gold-plated | 43 | - | - | socket | 1x43 | 2.54mm | - | THT | 1.63 g | MITSUBISHI ELECTRIC CORP | female | - | 110 °C | -30 °C | - | - | - | Active | - | - | - | straight | - | pin strips | -40...163°C | - | - | MODULE | unknown | 1.5A | - | - | - | NARROW BAND HIGH POWER | - | 135 MHz | 4 | 16 dBm | 50 Ω | 175 MHz | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() M67709M Mitsubishi Electric | 3 | - | Datasheet | gold-plated | 45 | - | - | socket | 1x45 | 2.54mm | - | THT | 1.71 g | MITSUBISHI ELECTRIC CORP | female | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.0"H.SPACE | FLNG,2.0"H.SPACE | Obsolete | - | - | - | straight | - | pin strips | -40...163°C | - | - | MODULE | unknown | 1.5A | 5,12.5 V | - | - | NARROW BAND HIGH POWER | - | 390 MHz | 2.8 | 13 dBm | 50 Ω | 430 MHz | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() M57741H Mitsubishi Electric | 455 | - | Datasheet | gold-plated | 20 | - | - | socket | 2x10 | 2.54mm | - | THT | 0.92 g | MITSUBISHI ELECTRIC CORP | female | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | 2.54mm | straight | - | pin strips | -40...163°C | - | - | MODULE | unknown | 1.5A | 12.5 V | - | - | NARROW BAND HIGH POWER | - | 164 MHz | 20 | 27 dBm | 50 Ω | 175 MHz | 60V | beryllium copper | 0.254µm | UL94V-0 | ||
![]() M57762 Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | 92 | - | - | socket | 2x46 | 2.54mm | - | THT | 7.6 g | MITSUBISHI ELECTRIC CORP | female | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | 2.54mm | straight | - | pin strips | -40...163°C | - | - | MODULE | unknown | 1.5A | 9,12.5 V | - | - | NARROW BAND HIGH POWER | - | 1240 MHz | 16 | 33 dBm | 50 Ω | 1300 MHz | 60V | beryllium copper | 0.75µm | UL94V-0 | ||
![]() RA30H4047M Mitsubishi Electric | 98 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | 1 | MODULE | unknown | - | 5,12.5 V | - | - | NARROW BAND HIGH POWER | - | 400 MHz | 3 | 20 dBm | 50 Ω | 470 MHz | - | - | - | - | ||
![]() M68762SL Mitsubishi Electric | In Stock | - | Datasheet | - | - | grey nylon | 12 mm | - | - | - | Ventilated cable gland MG12 plastic | - | 7.95 | MITSUBISHI ELECTRIC CORP | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | IP68 | - | - | - | 48*32*22.5/250 | - | - | - | 1 | - | unknown | - | 12.5 V | - | -20...+100 °C | NARROW BAND HIGH POWER | 4...8 mm | 350 MHz | 20 | 27.78 dBm | 50 Ω | 400 MHz | - | - | - | - | ||
![]() RA07M4047M Mitsubishi Electric | 7 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | 1 | MODULE | unknown | - | 3.5,7.2 V | - | - | NARROW BAND HIGH POWER | - | 400 MHz | 4 | 18.45 dBm | 50 Ω | - | - | - | - | - | ||
![]() M57729EL Mitsubishi Electric | 9 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | 12.5 V | - | - | NARROW BAND HIGH POWER | - | 335 MHz | 2.8 | 27.78 dBm | 50 Ω | 360 MHz | - | - | - | - | ||
![]() RA33H1516M1-501 Mitsubishi Electric | 1260 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | - | unknown | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - | - | ||
![]() RA30H4047M-101 Mitsubishi Electric | 46 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | Yes | - | - | - | - | - | Yes | 1 | MODULE | unknown | - | 5,12.5 V | - | - | NARROW BAND HIGH POWER | - | 400 MHz | 3 | 20 dBm | 50 Ω | - | - | - | - | - | ||
![]() M67705UL Mitsubishi Electric | 500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 400 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | 5,9.6 V | - | - | NARROW BAND HIGH POWER | - | 380 MHz | 2.5 | 16 dBm | 50 Ω | - | - | - | - | - | ||
![]() M57786M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | 5,7.2 V | - | - | NARROW BAND HIGH POWER | - | 430 MHz | 2.5 | 20 dBm | 50 Ω | - | - | - | - | - | ||
![]() M68779H Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 270 MHz | 100 °C | -30 °C | - | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | 1 | MODULE | unknown | - | 7.2 V | - | - | NARROW BAND HIGH POWER | - | 240 MHz | 5 | 17 dBm | 50 Ω | - | - | - | - | - | ||
![]() M67799UHA Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 490 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | 9.6 V | - | - | NARROW BAND HIGH POWER | - | 470 MHz | 20 | 14.77 dBm | 50 Ω | - | - | - | - | - | ||
![]() RA30H4047M1-101 Mitsubishi Electric | 2000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | Yes | - | - | - | - | - | - | 1 | MODULE | unknown | - | 5,12.5 V | 1 mA | - | NARROW BAND HIGH POWER | - | 400 MHz | 3 | 20 dBm | 50 Ω | - | - | - | - | - | ||
![]() RA30H3340M Mitsubishi Electric | 98 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 400 MHz | 110 °C | -30 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | NARROW BAND HIGH POWER | - | 330 MHz | 3 | 20 dBm | 50 Ω | - | - | - | - | - | ||
![]() M57788HR Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 470 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | unknown | - | 13.5 V | - | - | NARROW BAND HIGH POWER | - | 450 MHz | 2.8 | 29 dBm | 50 Ω | - | - | - | - | - | ||
![]() RA20H8994M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | 941 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | Yes | - | - | - | - | - | Yes | 1 | MODULE | unknown | - | 5,12.5 V | - | - | NARROW BAND HIGH POWER | - | 896 MHz | 3 | 20 dBm | 50 Ω | - | - | - | - | - |