- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- RF/Microwave Device Type
- Input Power-Max (CW)
- Operating Frequency-Min
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- VSWR-Max
- Construction
- Package Equivalence Code
Attribute column
Manufacturer
Mitsubishi RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Surface Mount | Mounting Feature | Number of pins | Material | Number of Terminals | Characteristics | Completeness | Connector | Connector pinout layout | Contacts pitch | Date Of Intro | Dielectric strength | Electrical mounting | Gross weight | Ihs Manufacturer | Kind of connector | Mfr | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Transport packaging size/quantity | Type of connector | Operating temperature | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Capacitance | Number of Functions | Ingress Protection | Depth | Construction | Reach Compliance Code | Current rating | Termination Style | Approval Agency | Output Type | Circuit | Power Supplies | Insulation resistance | Impedance | Connector Style | Filter Type | Operating temperature range | Gain | Voltage - Load | On-State Resistance (Max) | RF/Microwave Device Type | Operating Frequency-Min | Accomodates a Fuse | VSWR-Max | Load Current | Input Power-Max (CW) | Output Peak Current Limit-Nom | Characteristic Impedance | Differential Nonlinearity | Rated voltage | Switch Features | Profile | Height | Length | Width | Plating thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RA55H3340M-101 Mitsubishi Electric | 100 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 400 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 5,12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 330 MHz | - | 3 | - | 20 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA05H8693M-101 Mitsubishi Electric | 59 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 928 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.26"H.SPACE | FLNG,2.26"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 5,14 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 866 MHz | - | 3 | - | 6.02 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA07H4452M-101 Mitsubishi Electric | 225 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 520 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 3.5,12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 440 MHz | - | 4 | - | 14.77 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA30H1317M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 175 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 5,12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 135 MHz | - | 3 | - | 20 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA30H3340M-101 Mitsubishi Electric | 600 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 400 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 5,12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 330 MHz | - | 3 | - | 20 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA06H8285M Mitsubishi Electric | 138 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 851 MHz | 110 °C | -30 °C | - | FLNG,2.26"H.SPACE | FLNG,2.26"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | unknown | - | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 820 MHz | - | 4 | - | 10 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA07N4047M-501 Mitsubishi Electric | 100 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA45H4045MR Mitsubishi Electric | 500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 450 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 5,12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 400 MHz | - | 3 | - | 20 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA08N1317M-101 Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 175 MHz | 90 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Obsolete | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | - | - | - | - | - | 3.5,9.6 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 135 MHz | - | 4 | - | 14.77 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() RA03M8087M Mitsubishi Electric | 138 | - | Datasheet | - | Panel Mount, Flange | - | - | - | wire/insulation - Cu/PVC | - | conductor - multi-strand 7x0.10mm | - | - | - | - | - | 2000 (50 Hz/1 min) V | - | 1368.18 | MITSUBISHI ELECTRIC CORP | - | - | - | 110 °C | -30 °C | - | FLNG,1.0"H.SPACE | FLNG,1.0"H.SPACE | Active | - | - | - | 44*22*22/11 | - | - | - | Box | - | - | Active | Crimp, Solder Tab | Receptacle, Male Pins | 25-Wire Ribbon Cable; pitch - 1.27mm | 9 | gray | 40 pF/m | 1 | IP67 - Dust Tight, Waterproof | - | COMPONENT | unknown | - | - | - | - | - | 7.2 V | ≥100 M ohms/km length (T=20 °C) | 115 ohms | IEC 62196 | Unfiltered - Commercial | -20…+80 °C | 18.45098 dB | - | - | NARROW BAND HIGH POWER | 806 MHz | No | 4 | - | 18 dBm | - | 50 Ω | 870 MHz | - | No Breaker/Switch | - | 0.87mm | (spool) - 30.5m | 31.75 ± 0.3mm | - | - | ||
![]() M57716 Mitsubishi Electric | 50 | - | Datasheet | - | Chassis Mount | - | - | - | anodized aluminum | - | - | profile; diffuser; plug - 2 pcs.; | - | - | - | - | - | - | 97.50 | MITSUBISHI ELECTRIC CORP | - | Littelfuse Inc. | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | - | 105*17*8/40 | - | - | -40°C ~ 70°C | Bulk | SRP1-CB | - | Active | - | - | Built-in aluminum profile for LED strip series 618 | - | silver | - | - | - | length of profile section - 1 m | MODULE | unknown | - | Screw Terminal | CE, cURus, IEC | AC, Zero Cross | SPST-NO (1 Form A) | 12.5 V | - | - | - | - | - | - | 48 V ~ 600 V | 6.3 mOhms | NARROW BAND HIGH POWER | 430 MHz | - | 2.5 | 25 A | 24.77 dBm | 4 ~ 32VDC | 50 Ω | 450 MHz | - | - | - | 6.9 mm | 1000 mm | external - 21.7 mm; internal - 11.4 mm; base - 15 mm mm | - | - | ||
![]() M67705L Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | - | - | - | 9 | - | - | - | - | socket | 1x9 | 2.54mm | - | - | THT | 0.34 g | MITSUBISHI ELECTRIC CORP | female | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | - | - | - | - | 5,9.6 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 400 MHz | - | 2.5 | - | 16 dBm | - | 50 Ω | 430 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() M68762H Mitsubishi Electric | In Stock | - | Datasheet | gold-plated | - | - | - | 7 | - | - | - | - | socket | 1x7 | 2.54mm | - | - | THT | 0.27 g | MITSUBISHI ELECTRIC CORP | female | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 440 MHz | - | 20 | - | 27.78 dBm | - | 50 Ω | 490 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() RA30H2127M1-501 Mitsubishi Electric | 160 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 5 | - | 4 | - | - | socket | 1x5 | 2.54mm | - | - | THT | 0.19 g | MITSUBISHI ELECTRIC CORP | female | - | - | 100 °C | -30 °C | PLASTIC/EPOXY | - | FLNG,2.4"H.SPACE | Active | Yes | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | unknown | 1.5A | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 210 MHz | - | 3 | - | 20 dBm | - | 50 Ω | 275 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() RA45H4452M Mitsubishi Electric | 98 | - | Datasheet | gold-plated | - | - | - | 38 | - | - | - | - | socket | 1x38 | 2.54mm | - | - | THT | 1.44 g | MITSUBISHI ELECTRIC CORP | female | - | - | - | - | PLASTIC/EPOXY | FLNG,2.4"H.SPACE | FLNG,2.4"H.SPACE | Obsolete | - | - | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | COMPONENT | unknown | 1.5A | - | - | - | - | 12.5 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 440 MHz | - | 3 | - | 20 dBm | - | 50 Ω | 520 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() RA07H4047M-501 Mitsubishi Electric | 800 | - | Datasheet | gold-plated | - | NO | THROUGH HOLE MOUNT | 66 | - | 4 | - | - | socket | 2x33 | 2.54mm | - | - | THT | 6.04 g | MITSUBISHI ELECTRIC CORP | female | - | - | 90 °C | -30 °C | PLASTIC/EPOXY | MODULE,4LEAD,.74 | MODULE,4LEAD,.74 | Active | Yes | 2.54mm | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | MODULE | unknown | 1.5A | - | - | - | - | 12.5 V | - | - | - | - | - | 25.22 dB | - | - | NARROW BAND HIGH POWER | 400 MHz | - | 4 | - | 14.77 dBm | - | 50 Ω | 470 MHz | 60V | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() RA60H1317M1A-501 Mitsubishi Electric | 300 | - | Datasheet | gold-plated | - | - | - | 10 | - | - | - | - | socket | 2x5 | 2.54mm | - | - | THT | 0.54 g | MITSUBISHI ELECTRIC CORP | female | - | - | 100 °C | -30 °C | - | - | - | Active | Yes | 2.54mm | straight | - | pin strips | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 136 MHz | - | 3 | - | 20 dBm | - | 50 Ω | 174 MHz | 60V | - | beryllium copper | - | - | - | 0.254µm | UL94V-0 | ||
![]() M57785M Mitsubishi Electric | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | 162 MHz | 110 °C | -30 °C | PLASTIC/EPOXY | FLNG,1.65"H.SPACE | FLNG,1.65"H.SPACE | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | - | - | - | 5,7.2 V | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | 150 MHz | - | 20 | - | 19 dBm | - | 50 Ω | - | - | - | - | - | - | - | - | - | ||
![]() MGFS38E3336-01 Mitsubishi Electric | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 10 | - | - | - | - | - | - | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | PLASTIC/EPOXY | SOLCC10,.16,34 | SOLCC10,.16,34 | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | unknown | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RA08H1317M-502 Mitsubishi Electric | 800 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | 2018-12-11 | - | - | - | MITSUBISHI ELECTRIC CORP | - | - | - | - | - | - | - | - | Active | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NARROW BAND HIGH POWER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |