- Package / Case
- Series
- B Value Tolerance
- B25/50
- B25/85
- Mounting Type
- Operating Temperature
- B0/50
- B25/100
- B25/75
- Length - Lead Wire
- Mfr
Attribute column
Manufacturer
Mitsubishi Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dimensions | Length - Lead Wire | Maximum Operating Temperature | Maximum Power Rating | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Tolerance | Depth | Power - Max | Resistance Tolerance | B Value Tolerance | B25/85 | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH18-6Y103FB-075-S Mitsubishi Materials U.S.A. Corporation | 1240 |
| - | Free Hanging | Bead | - | 2.68" (68.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 110°C | RH18 | - | - | 85 mW | ±1% | ±1% | 3435K | 3390K | - | - | - | 10k | - | - | ||
![]() RH18-6Y103FB-025-S Mitsubishi Materials U.S.A. Corporation | 540 |
| - | Free Hanging | Bead | - | 0.71" (18.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 110°C | RH18 | - | - | 85 mW | ±1% | ±1% | 3435K | 3390K | - | - | - | 10k | - | - | ||
![]() TH05-3V223FR Mitsubishi Materials U.S.A. Corporation | 9172 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 240 mW | ±1% | ±1% | 3898K | 3900K | - | - | - | 22k | - | - | ||
![]() RH18-3U104FB-100-S Mitsubishi Materials U.S.A. Corporation | 1120 |
| - | Free Hanging | Bead | - | 3.66" (93.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 110°C | RH18 | - | - | 85 mW | ±1% | ±1% | 4025K | 3950K | - | - | - | 100k | - | - | ||
![]() TH11-3M104FT Mitsubishi Materials U.S.A. Corporation | 4569 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 300 mW | ±1% | ±3% | 3628K | 3590K | - | - | - | 100k | - | - | ||
![]() BN35-3H103FB-50 Mitsubishi Materials U.S.A. Corporation | 4602 |
| - | Free Hanging | Bead | - | 1.496" (38.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -20°C ~ 80°C | BN35 | - | - | 132 mW | ±1% | ±1% | 3486K | 3450K | - | - | - | 10k | - | - | ||
![]() TH11-3R154FT Mitsubishi Materials U.S.A. Corporation | 20 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 300 mW | ±1% | ±3% | 3723K | 3680K | - | - | - | 150k | - | - | ||
![]() TH05-3N682FR Mitsubishi Materials U.S.A. Corporation | 9691 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 240 mW | ±1% | ±1% | 3657K | 3670K | - | - | - | 6.8k | - | - | ||
![]() BN35-3U104FB-50 Mitsubishi Materials U.S.A. Corporation | 88 |
| - | Free Hanging | Bead | - | 1.496" (38.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -20°C ~ 80°C | BN35 | - | - | 132 mW | ±1% | ±1% | 4024K | 3950K | - | - | - | 100k | - | - | ||
![]() RH18-3U104FB-075-S Mitsubishi Materials U.S.A. Corporation | 948 |
| - | Free Hanging | Bead | - | 2.68" (68.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 110°C | RH18 | - | - | 85 mW | ±1% | ±1% | 4025K | 3950K | - | - | - | 100k | - | - | ||
![]() TH05-4B153FR Mitsubishi Materials U.S.A. Corporation | 50000 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 240 mW | ±1% | ±1% | 3985K | 4030K | - | - | - | 15k | - | - | ||
![]() TH05-3K803FR Mitsubishi Materials U.S.A. Corporation | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | - | Active | -40°C ~ 125°C | TH | - | - | 240 mW | ±1% | ±1% | 3543K | 3500K | - | - | - | 80k | - | - | ||
![]() RH18-3U104FB-125-S Mitsubishi Materials U.S.A. Corporation | 840 |
| - | Free Hanging | Bead | - | 4.65" (118.00mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 110°C | RH18 | - | - | 85 mW | ±1% | ±1% | 4025K | 3950K | - | - | - | 100k | - | - | ||
![]() MH18-3G202FP Mitsubishi Materials U.S.A. Corporation | 35 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | Cut Tape (CT) | Active | -40°C ~ 150°C | MH | - | - | - | ±1% | ±1% | - | 3470K | - | - | - | 2k | - | - | ||
![]() MH18-6E203FP Mitsubishi Materials U.S.A. Corporation | 35 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | Cut Tape (CT) | Active | -40°C ~ 150°C | MH | - | - | - | ±1% | ±1% | - | 3965K | - | - | - | 20k | - | - | ||
![]() DTN-V103J3T-DGS103V Mitsubishi Materials U.S.A. Corporation | 196 |
| - | Free Hanging | Ring Lug | - | 38.75" (984.30mm) | - | - | Mitsubishi Materials U.S.A. Corporation | - | Bulk | Active | -40°C ~ 150°C | - | - | - | 375 mW | ±5% | ±3% | - | 3820K | - | - | - | 10k | - | - | ||
![]() MH18-6H503FP Mitsubishi Materials U.S.A. Corporation | 2202 |
| - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | - | - | - | Mitsubishi Materials U.S.A. Corporation | - | Cut Tape (CT) | Active | -40°C ~ 150°C | MH | - | - | - | ±1% | ±1% | - | 3770K | - | - | - | 50k | - | - | ||
![]() TH11-3V103FB Mitsubishi | In Stock | - | - | - | 0603 (1608M) | 1.6 x 0.8 x 0.7mm | - | +125°C | 300mW | - | -40°C | - | - | - | TH11 | ±1% | 0.8mm | - | - | - | - | - | - | - | - | - | 0.7mm | 1.6mm | ||
![]() TH11-3H103FB Mitsubishi | In Stock | - | - | - | 0603 (1608M) | 1.6 x 0.8 x 0.7mm | - | +125°C | 300mW | - | -40°C | - | - | - | TH11 | ±1% | 0.8mm | - | - | - | - | - | - | - | - | - | 0.7mm | 1.6mm | ||
![]() TN05-3T103JB Mitsubishi | In Stock | - | - | - | 0402 (1005M) | 1 x 0.5 x 0.55mm | - | +125°C | 240mW | - | -40°C | - | - | - | TN05 | ±5% | 0.5mm | - | - | - | - | - | - | - | - | - | 0.55mm | 1mm |