- Package / Case
- Series
- B Value Tolerance
- B25/50
- B25/85
- Mounting Type
- Operating Temperature
- B0/50
- B25/100
- B25/75
- Length - Lead Wire
- Mfr
Attribute column
Manufacturer
Mitsubishi Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Length - Lead Wire | Mfr | Package | Product Status | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Rated Power Dissipation (P) | Power - Max | Resistance Tolerance | Thermistor Application | Resistance in Ω @ 25°C | B Value Tolerance | B25/85 | Thermal Sensitivity Index | B25/50 | B25/100 | B25/75 | B0/50 | Resistance in Ohms @ 25°C |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC05-2S680JR Mitsubishi | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | Mitsubishi Materials U.S.A. Corporation | Tape & Reel (TR) | Active | -40°C ~ 125°C | - | - | - | - | - | - | - | 240 mW | ±5% | - | - | ±3% | 2769K | - | 2750K | - | - | - | 68 | ||
![]() TH05-3I473FR Mitsubishi Materials U.S.A. Corporation | 7201 |
| Datasheet | 8 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | -40°C~125°C | TH | Active | 1 (Unlimited) | - | - | - | - | 240mW | - | - | 47k | ±1% | 3490K | - | 3400K | - | - | - | - | ||
![]() TH11-3K333FT Mitsubishi Materials U.S.A. Corporation | 4269 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | -40°C~125°C | TH | Active | 1 (Unlimited) | - | - | - | - | 300mW | - | - | 33k | ±1% | 3617K | - | 3480K | - | - | - | - | ||
![]() TH11-3J473FT Mitsubishi Materials U.S.A. Corporation | 4000 |
| Datasheet | 8 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | -40°C~125°C | TH | Active | 1 (Unlimited) | 2 | EAR99 | 8533.40.80.70 | 0.3W | 300mW | - | TEMPERATURE SENSING | 47k | ±1% | 3481K | 3481 K | 3440K | - | - | - | - |