- ElectricalLife
- Switch Function
- Actuator Type
- Body Breadth
- Body Height
- Body Length or Diameter
- Contact (DC) Max Rating R Load
- Contact Current(DC)-Max
- Contact Voltage(DC)-Max
- ECCN Code
- HTS Code
- Ihs Manufacturer
Attribute column
Manufacturer
Mitsumi Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Base Product Number | Brand | Contact Materials | ElectricalLife | Ihs Manufacturer | Manufacturer | Mfr | Package | Part Life Cycle Code | Product Status | Voltage Rating DC | Operating Temperature | Series | ECCN Code | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Reach Compliance Code | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Operating Force | Product Type | Contact Timing | Contact (DC) Max Rating R Load | Switch Travel | Switch Action | Operating Force-Max | Features | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R-667053 Mitsumi | 1460 |
| - | Surface Mount | - | - | - | SSU-121 | - | - | 10,000 Cycles | - | - | Mitsumi Electric Company Ltd | Tape & Reel (TR) | - | Active | 4 V | - | SSU | - | - | - | 300mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Standard | SPDT | On-On | - | - | - | 10,000 Cycles | - | 153gf | - | Not Specified | - | 1.50mm | - | - | - | - | - | 1.00mm | ||
![]() R-666804 Mitsumi | 29 |
| - | Surface Mount, Right Angle | - | - | - | SSA-131 | Glenair | - | 50,000 Cycles | - | Glenair | Mitsumi Electric Company Ltd | Tape & Reel (TR) | - | Active | 4 V | - | SSA | - | - | Circular Connectors | 300mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | 50,000 Cycles | - | 153gf | Circular MIL Spec Connector | Not Specified | - | 1.50mm | - | - | - | Circular MIL Spec Connector | - | 1.00mm | ||
![]() SSQ-122LHT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 10.6 mm | 3 mm | KNOB TYPE | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.45 N | - | - | 1.4 mm | - | ||
![]() SSA-131FHT Mitsumi | 12800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R-667016 Mitsumi | In Stock | - | - | Surface Mount, Right Angle | - | - | - | SSU-121 | - | - | 10,000 Cycles | - | - | Mitsumi Electric Company Ltd | Tape & Reel (TR) | - | Active | 4 V | - | SSU | - | - | - | 300mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Standard | SPDT | On-On | - | - | - | 10,000 Cycles | - | 153gf | - | Not Specified | - | 1.50mm | - | - | - | - | - | 0.90mm | ||
![]() SSU-131MAT Mitsumi | 31 |
| - | Surface Mount, Right Angle | - | - | - | SSU-131 | - | - | 10,000 Cycles | - | - | Mitsumi Electric Company Ltd | Tape & Reel (TR) | - | Active | 4 V | - | SSU | - | - | - | 300mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Standard | SP3T | On-On-On | - | - | - | 10,000 Cycles | - | 153gf | - | Not Specified | - | 1.50mm | - | - | - | - | - | 0.80mm | ||
![]() R-666792 Mitsumi | In Stock | - | - | Surface Mount | - | - | - | SSA-131 | - | - | 50,000 Cycles | - | - | Mitsumi Electric Company Ltd | Tape & Reel (TR) | - | Active | 4 V | - | SSA | - | - | - | 300mA (DC) | - | - | - | SMD (SMT) Tab | - | - | Standard | SP3T | Mom-On-Mom | - | - | - | 50,000 Cycles | - | 153gf | - | Not Specified | - | 1.50mm | - | - | - | - | - | 1.00mm | ||
![]() SSN-121RHT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Transferred | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 2.95 mm | KNOB TYPE | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 3.5 N | - | - | 0.8 mm | - | ||
![]() SSP-122BHT Mitsumi Electric Co Ltd | 20000 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | KNOB TYPE | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.45 N | - | - | 1 mm | - | ||
![]() SSP-132MHT Mitsumi Electric Co Ltd | 12800 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 9.5 mm | 3 mm | KNOB TYPE | - | SP3T | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.5 N | - | - | 1 mm | - | ||
![]() SSQ-121MHT Mitsumi Electric Co Ltd | 94110 | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | KNOB TYPE | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.45 N | - | - | 1.4 mm | - | ||
![]() SSP-122NHT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | - | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.47 N | - | - | 1 mm | - | ||
![]() SSQ-132MHT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 10.6 mm | 3 mm | KNOB TYPE | - | SP3T | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.94 N | - | - | 1.4 mm | - | ||
![]() SSQ-122MVT Mitsumi Electric Co Ltd | In Stock | - | Datasheet | - | NO | SURFACE MOUNT-STRAIGHT | - | - | - | - | 10000 Cycle(s) | MITSUMI ELECTRIC CO LTD | - | - | - | Obsolete | - | - | - | - | EAR99 | 8536.50.90.50 | - | - | TAPE AND REEL | unknown | - | - | 7.1 mm | 3 mm | KNOB TYPE | - | SPDT | 0.3 A | 4 V | SOLDER | - | SLIDE SWITCH | - | - | - | .3A@4VDC | - | LATCHED | 2.45 N | - | - | 1.4 mm | - |