- RoHS
- Military Standard
- Number of Pins
- Body Material
- Cable Length
- Composition
- Connector Type
- Contact Plating
- Diameter
- Insulation Materials
- Length
- Manufacturer
Attribute column
Manufacturer
Mitutoyo Boxes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Body Material | Insulation Materials | Manufacturer | Manufacturer Part Number | RoHS | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Military Standard | Polarity | Wire/Cable Type | Cable Length | Resolution | Sampling Rate | Number of A/D Converters | Number of Analog Inputs | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 105-411 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 111510 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-416 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 137-014 Mitutoyo | In Stock | - | - | - | - | 51 | - | - | - | - | Compliant | - | Crimp | - | D-Sub | - | 51 | - | - | - | - | - | Strand | 38 mm | - | - | - | - | - | - | - | ||
![]() 137-011 Mitutoyo | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | Compliant | 0.1 % | - | 50 ppm/°C | - | 4.53 kΩ | - | 175 °C | -65 °C | Metal Film | MIL-PRF-55182 | - | - | - | - | - | - | - | 1.78 mm | 4.75 mm | - | ||
![]() 105-409 Mitutoyo | In Stock | - | - | - | - | 8 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | Unipolar | - | - | 1.5 B | 400 ksps | 1 | 1 | - | - | No | ||
![]() 105-410 Mitutoyo | In Stock | - | - | - | - | - | - | Teflon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 139-002 Mitutoyo | In Stock | - | - | - | - | - | Aluminium | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | MIL-DTL-5015 | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-414 Mitutoyo | In Stock | - | - | - | - | - | - | - | Honeywell | E34-480100-R08-SPKIT-NS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 137-013 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-412 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1411S Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-415 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 137-012 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1411F Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-413 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 105-408 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |