- RoHS
- Composition
- Contact Plating
- Diameter
- Features
- Lead Free
- Length
- Max Operating Temperature
- Max Power Dissipation
- Military Standard
- Min Operating Temperature
- Mount
Attribute column
Manufacturer
Mitutoyo Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Military Standard | Features | Diameter | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160-125 Mitutoyo | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200366 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151-223 Mitutoyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160-155 Mitutoyo | In Stock | - | - | Lead, Tin | Through Hole | Compliant | Tape & Reel (TR) | 1 % | 2 | 50 ppm/°C | 124 Ω | 175 °C | -65 °C | Metal Film | 50 mW | 50 mW | MIL-R-10509 | Flame Retardant Coating, Military | 1.65 mm | 6.1976 mm | 1.65 mm | No | Contains Lead |