- Mounting Styles
- Packaging
- Operating Temp Range
- Package / Case
- Pin Count
- Product Depth (mm)
- Product Height (mm)
- Product Length (mm)
- Screening Level
- Usage Level
- Color
- Connector Type
Attribute column
Manufacturer
Molex Handles
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Number of Terminals | Contact Material - Plating | PCB Mounting Orientation | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Body Orientation | Circuit Applications | Contact Materials | Manufacturer Lifecycle Status | Mfr | Mounting Styles | Operating Temp Range | Package | Product Depth (mm) | Product Status | RoHS | Torque-Screw | Usage Level | Voltage Rating Max | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Current Rating | Pin Count | Number of Contacts | Housing Color | Operating Supply Voltage | Wire Gauge | Voltage | Number of Levels | Number of Ports | Current | Contact Current Rating | Positions Per Level | Insulation Diameter | Wire/Cable Diameter | Connector System | Mating Orientation | Wire Termination | Screw Thread | Screening Level | Current Rating (Max) | Preloaded | Number of Holes | Features | Product Length (mm) | Height | Plating Thickness | PCB Thickness | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9108 Molex | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -40C to 85C | - | 2(mm) | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | ||
![]() 9104 Molex | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -40C to 85C | - | 2(mm) | - | - | - | Industrial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | 1.6(mm) | - | - | - | 0.75(mm) | - | ||
![]() 9107 Molex | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | 2.5(mm) | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | 3.2(mm) | - | - | - | 0.75(mm) | - | ||
![]() 4-96 Molex | In Stock | - | - | Production (Last Updated: 3 years ago) | Tin | - | - | - | - | - | - | Right Angle | - | - | - | - | Signal | Bronze | ACTIVE (Last Updated: 3 years ago) | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Box | - | IDC | Connector, Receptacle, Socket | - | 3 | 110 °C | -40 °C | Natural | 1 | - | 2.5 mm | Right Angle | 2 A | - | 3 | Natural | 250 V | - | - | - | - | - | 2 A | - | 1.6 mm | 1.6002 mm | Wire-to-Board | - | - | - | - | - | Yes | - | - | - | 7.2898 mm | 6 µm | 1.4986 mm | - | UL94 V-2 | ||
![]() 9106 Molex | In Stock | - | - | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | -20C to 70C | - | 2.5(mm) | - | - | - | Commercial grade | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | 3.2(mm) | - | - | - | 0.75(mm) | - | ||
![]() 2774 Molex | In Stock | - | - | - | - | Through Hole, Kinked Pin | - | - | Thermoplastic | 4 | Phosphor Bronze - Tin Plated | - | - | - | HC13 | Straight | - | - | - | Amphenol Anytek | Cable | - | Bulk | - | Active | - | - | - | 250V | -40°C ~ 115°C | - | HC | - | - | Power | - | - | - | Gray | - | RCP | 0.146 (3.70mm) | - | - | - | 3POWER/1GROUND(POS) | - | - | 20-26 AWG | 300 V | 1 | 1(Port) | 2 A | - | 13 | - | - | - | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | - | 20/Contact(A) | - | - | - | - | - | - | - | - | - | ||
![]() 9118 Molex | In Stock | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - |