- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Pitch
- Number of Positions
- Part # Aliases
- Packaging
- Mounting Angle
- Voltage, Rating
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | Actuation Type | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Number of Poles | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Contact Design | Current Rating (Max) | Contact Location | Product | Mounting Angle | Compliance | Terminal Length | Product Length | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52793-2870 Molex | 988 | - | - | - | - | Tin Bismuth | - | BOARD | - | - | Polyphenylene Sulfide (PPS) | LOCKING | - | FITTING NAIL | - | - | 1.252 inch | - | TIN BISMUTH OVER NICKEL | Phosphor Bronze | Top | - | - | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | - | 52793-2870 | + 85 C | - 20 C | - | SMD/SMT | - | 1 | - | 85 °C | -20 °C | - | 0527932870 | Active | - | - | 1.31 | Details | Yes | - | - | - | 0.029232 oz | - | - | 50 V | - | MouseReel | 52793 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 28 Position | - | - | - | - | ROHS,ELV COMPLIANT, TAPE PKG | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 28 | Right Angle | 1 mm | - | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.122 inch | Non-ZIF | FEMALE | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | - | SURFACE MOUNT | - | 500VAC V | FFC/FPC | - | 10 Cycles | - | - | Tin/Bismuth (Sn/Bi) - with Nickel (Ni) barrier | RECTANGULAR | - | .0834 N | BEIGE | - | - | Top Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 52793-1970 Molex | 8820 |
| - | - | Production (Last Updated: 2 years ago) | Tin Bismuth | Surface Mount | BOARD | - | - | Polyphenylene Sulfide (PPS) | LOCKING | - | FITTING NAIL | - | - | 0.898 inch | - | NOT SPECIFIED | Phosphor Bronze | Top | - | MY | 1000 | MOLEX LLC | POLYPHENYLENE SULPHIDE | ACTIVE (Last Updated: 2 years ago) | 527931970 | + 85 C | - 20 C | - | SMD/SMT | - | 1 | - | 85 °C | -20 °C | - | 0527931970 | Active | - | - | 5.46 | Details | Yes | - | - | - | 0.020565 oz | - | - | 50 V | - | MouseReel | 52793 | - | Yes | Solder | EAR99 | FFC/FPC CONNECTOR | - | 19 Position | 85 °C | -20 °C | 1 | - | ROHS,ELV COMPLIANT, TAPE PKG | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 19 | Right Angle | 1 mm | - | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.122 inch | Non-ZIF | FEMALE | 94V-0 | - | 0.189 inch | 0.5 A | BELLOWED TYPE | 30 mΩ | 100000000 Ω | 0.039 inch | - | 18 | SURFACE MOUNT | - | 500VAC V | FFC/FPC | - | 10 Cycles | - | - | - | RECTANGULAR | - | .0834 N | BEIGE | - | - | Top Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | No | UL 94 V-0 | ||
![]() 39-53-2034 Molex | In Stock | - | - | 10 Weeks | Production (Last Updated: 2 years ago) | Tin Bismuth | Through Hole | BOARD | - | - | Polybutylene Terephthalate (PBT) | LOCKING | PBT, Polybutylene, Polyester | - | ZIF | PBT (Polybutylene Terephthalate) | 0.374 inch | Right Angle | NOT SPECIFIED | Phosphor Bronze | Top | 20(mohm) | JP | 300 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | ACTIVE (Last Updated: 2 years ago) | 39-53-2034 | + 80 C | - 20 C | Through Hole | Through Hole | 1 | 1 | -20C to 80C | - | - | LEAD FREE | 39532034 5597-03APB7F 0039532034 | Active | 1.25(mm) | 9.8(mm) | 1.7 | Details | Yes | Molex FFC/FPC THROUGH HOLE Series 1.25mm Pitch 3 Way 1 Row Right Angle Through Hole Female FPC Connector | Solder | - | 0.015443 oz | - | 200V | 200 V | -20 to 80 °C | Tray | 05597 | - | Yes | Solder | - | FFC/FPC CONNECTOR | FPC Connector | 3 Position | 80 °C | -20 °C | 1 | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.25 mm | 3 | Right Angle | 1.25 mm | 9.8 mm | compliant | 1 A | - | Through Hole | COMMERCIAL | 2 | - | 3(POS) | STAGGERED | - | 0.213 inch | Slider | Socket | 94V-0 | Natural | 0.386 inch | - | BELLOWED TYPE | 20 mΩ | - | 0.049 inch | - | 3 | SOLDER | - | - | FFC/FPC | 5.0038 mm | - | - | 3 | - | RECTANGULAR | ZIF N | ZIF N | - | - | 1/Contact(A) | Top Contact | Board Mount | Right Angle | UL | 0.138 inch | 9.5 mm | 9.5(mm) | 5 mm | 9.5 mm | 9.8 mm | - | 5.4(mm) | No | UL 94 V-0 | ||
![]() 52807-0710 Molex | 1987 | - | - | - | Production (Last Updated: 2 years ago) | Tin | Through Hole | BOARD | - | - | Thermoplastic (TP) | LOCKING | - | - | - | - | 0.394 inch | - | NOT SPECIFIED | Bronze | Top | - | MY | 2400 | MOLEX LLC | POLYPHENYLENE SULPHIDE | ACTIVE (Last Updated: 2 years ago) | 52807-0710 | + 80 C | - 20 C | - | Cable | - | 1 | - | 80 °C | -20 °C | LEAD FREE | 0528070710 | Active | - | - | 2.34 | Details | Yes | - | - | - | 0.009520 oz | 50 V | - | 50 V | - | Tray | 52807 | - | Yes | Kinked Pin | EAR99 | FFC/FPC CONNECTOR | - | 7 Position | 80 °C | -20 °C | 1 | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 7 | Right Angle | 2 mm | 6.7 mm | compliant | 500 mA | UL | Through Hole | COMMERCIAL | 2 | 1 mm | - | STAGGERED | - | 0.142 inch | Non-ZIF | FEMALE | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100 MΩ | 0.039 inch | - | 7 | SOLDER | Tin | - | FFC/FPC | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | Board Mount | Right Angle | - | - | - | - | - | 10 mm | - | - | - | No | UL 94 V-0 | ||
![]() 52807-1910 Molex | 254 | - | - | - | - | Tin | - | BOARD | - | - | Thermoplastic (TP) | LOCKING | - | - | - | - | 0.866 inch | - | NOT SPECIFIED | NOT SPECIFIED | Top | - | - | 800 | MOLEX LLC | POLYPHENYLENE SULPHIDE | - | 528071910 | + 80 C | - 20 C | - | Cable | - | 1 | - | 80 °C | -20 °C | LEAD FREE | 0528071910 | Active | - | - | 5.77 | Details | Yes | FFC & FPC Connectors 1.00 MM R/A FFC/FPC 19 Circuit Non-ZIF | - | - | 0.020928 oz | - | - | 50 V | - | Tray | 52807 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 19 Position | - | - | - | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 19 | Right Angle | 2 mm | - | compliant | 500 mA | UL | Through Hole | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.142 inch | Non-ZIF | FEMALE | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100000000 Ω | 0.039 inch | - | - | SOLDER | - | - | FFC/FPC | 2.0066 mm | - | - | - | - | RECTANGULAR | - | - | - | - | - | - | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 52044-3345 Molex | 334 | - | - | - | - | Tin | - | BOARD | - | - | Polybutylene Terephthalate (PBT) | LOCKING | - | - | - | - | 1.758 inch | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | 1400 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | 52044-3345 | + 85 C | - 40 C | - | Through Hole | - | 1 | - | 85 °C | -40 °C | LEAD FREE | 0520443345 | Obsolete | - | - | 8.67 | Details | Yes | - | - | - | 0.095480 oz | - | - | 200 V | - | Tray | 52044 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 33 Position | - | - | - | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.25 mm | 33 | - | 1.25 mm | - | compliant | 500 mA | UL | Through Hole | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.197 inch | - | FEMALE | 94V-0 | Gray | 0.354 inch | 1 A | SINGLE PRONG | 30 mΩ | 500000000 Ω | 0.049 inch | - | - | SOLDER | - | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | GRAY | - | - | Top Contact | Board Mount | Right Angle | - | 0.138 inch | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 52559-2352 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Nylon | LOCKING | - | - | ZIF | - | 0.677 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 1000 | MOLEX LLC | NYLON | - | 52559-2352 | + 85 C | - 40 C | - | Cable | - | 1 | - | 85 °C | -40 °C | LEAD FREE | 525592352 0525592352 | Active | - | - | 5.43 | Details | Yes | - | - | - | - | - | - | 50 V | - | Reel | 52559 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 23 Position | - | - | - | Female | ZIF, STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5 mm | 23 | Vertical | 0.5 mm | - | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.118 inch | Slider | FEMALE | 94V-0 | - | 0.154 inch | 0.5 A | BELLOWED TYPE | 20 mΩ | 50000000 Ω | 0.02 inch | - | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | 2.794 mm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | 39u inch | - | - | UL 94 V-0 | ||
![]() 39-53-2324 Molex | In Stock | - | - | 20 Weeks | Production (Last Updated: 2 years ago) | Tin-Bismuth over Nickel | Through Hole | BOARD | - | - | Polybutylene Terephthalate (PBT) | LOCKING | PBT, Polybutylene, Polyester | - | ZIF | PBT (Polybutylene Terephthalate) | 1.801 inch | Right Angle | NOT SPECIFIED | Phosphor Bronze | Top | - | JP | 70 | MOLEX LLC | POLYESTER | ACTIVE (Last Updated: 2 years ago) | 39-53-2324 | + 80 C | - 20 C | Through Hole | IDC | - | 1 | - | - | - | LEAD FREE | 0039532324 39532324 | Active | - | - | 5.76 | Details | Yes | - | Solder | - | - | - | - | 200 V | -20 to 80 °C | - | 05597 | - | Yes | Solder | EAR99 | FFC/FPC CONNECTOR | - | 32 Position | 80 °C | -20 °C | 1 | - | ROHS COMPLIANT, TRAY PACKAGING | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.25 mm | 32 | Right Angle | 1.25 mm | - | compliant | 1 A | - | - | COMMERCIAL | 2 | - | 32 | STAGGERED | - | 0.213 inch | Slider | Socket | 94V-0 | Natural | 0.386 inch | - | BELLOWED TYPE | - | - | 0.049 inch | - | 32 | SOLDER | - | - | FFC/FPC | 5.0038 mm | - | - | - | - | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | Board Mount | Right Angle | - | 0.138 inch | 45.75 mm | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-38-9062 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Tin | Free Hanging | CABLE | - | Polyester Alloy | Polyester Alloy | - | - | - | - | - | 0.599 inch | - | NOT SPECIFIED | Bronze | - | - | US | 1050 | MOLEX LLC | POLYESTER | ACTIVE (Last Updated: 2 years ago) | 15-38-9062 | + 105 C | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | 15389062 70431-0075 0015389062 | Active | - | - | 5.77 | Details | Yes | - | - | SL | 0.033122 oz | - | - | 250 V | - | Tube | 70431 | - | Yes | IDT | EAR99 | FFC/FPC CONNECTOR | - | 6 Position | 105 °C | -40 °C | 1 | Male | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 6 | Vertical | - | - | compliant | 2 A | UL, CSA | IDC | COMMERCIAL | - | - | 6 | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | MALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | 5 | CRIMP | Tin | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | BLACK | PREASSEM CONN | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | 150u inch | - | - | UL 94 V-0 | ||
![]() 15-38-8029 Molex | In Stock | - | - | - | - | Tin | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | 104 | - | - | - | - | + 105 C | - 40 C | - | Cable | - | - | - | - | - | - | 15388029 015388029 1538-802970430-0071 | - | - | - | - | - | - | - | - | SL | - | - | - | 250 V | - | Tube | 70430 | - | - | - | - | - | - | 2 Position | - | - | - | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 2 A | - | IDC | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-47-9079 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0015479079 15479079 | - | - | - | - | Details | - | - | - | SL | - | - | - | - | - | - | 70430 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-47-4045 Molex | In Stock | - | - | - | Production (Last Updated: 2 years ago) | Gold | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | US | 53 | - | - | ACTIVE (Last Updated: 2 years ago) | - | + 105 C | - 40 C | - | Cable | - | - | - | - | - | - | 15474045 015474045 1547-4045 | - | - | - | - | Non-Compliant | - | - | - | SL | - | - | - | 250 V | - | Tube | 70430 | - | - | - | - | - | - | 4 Position | - | - | 1 | Female | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | - | - | 2 A | - | IDC | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 4 | - | Tin | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 54548-1733 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Tin | Surface Mount | - | 17 | Liquid Crystal Polymer | Polymer | - | Glass, Polyphenylene | - | - | - | - | - | - | Bronze | Bottom | - | JP | 3000 | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | 54548-1733 | + 85 C | - 20 C | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.83 | Details | Yes | - | - | - | 0.003192 oz | - | - | 50 V | - | - | 54548 | - | - | Solder | - | - | - | 17 Position | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Right Angle | - | - | compliant | 500 mA | - | - | - | - | - | - | - | - | - | Slider | - | - | - | - | - | - | - | - | - | - | 17 | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 78119-0820 Molex | In Stock | - | - | - | - | Gold | - | - | - | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | Phosphor Bronze | - | - | - | 2000 | - | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 781190820 0781190820 | - | - | - | - | Details | - | - | - | Easy-On | 0.003456 oz | - | - | 50 V | - | Reel | 78119 | - | - | - | - | - | - | 8 Position | - | - | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 51441-0971 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | - | LOCKING | - | FITTING NAIL | ZIF | - | 0.268 inch | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | 3000 | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 51441-0971 | + 85 C | - 20 C | - | SMD/SMT | - | 1 | - | 85 °C | -20 °C | - | 0514410971 | Obsolete | - | - | 5.84 | Details | Yes | - | - | Easy-On | 0.001322 oz | - | - | 50 V | - | Reel | 51441 | - | - | - | - | FFC/FPC CONNECTOR | - | 9 Position | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 mm | 9 | - | 0.508 mm | - | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.043 inch | - | - | - | Black, Natural | 0.138 inch | 0.5 A | - | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | SURFACE MOUNT | - | 250VAC V | - | - | 20 Cycles | - | - | - | RECTANGULAR | ZIF N | - | BEIGE | - | - | Bottom Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52045-3145 Molex | 194 | - | - | - | - | Tin | - | BOARD | - | - | Polyester | LOCKING | - | - | - | - | 1.659 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 630 | MOLEX LLC | POLYBUTYLENE TEREPHTHALATE | - | 52045-3145 | + 85 C | - 40 C | - | Through Hole | - | 1 | - | 85 °C | -40 °C | LEAD FREE | 0520453145 | Not Recommended | - | - | 8.6 | Details | Yes | - | - | - | 0.085384 oz | - | - | 200 V | - | Tray | 52045 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 31 Position | - | - | - | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.25 mm | 31 | - | 1.25 mm | - | compliant | 1 A | UL | Through Hole | COMMERCIAL | 2 | - | - | STAGGERED | - | 0.201 inch | - | FEMALE | 94V-0 | Gray | 0.315 inch | 1 A | - | 30 mΩ | 500000000 Ω | 0.049 inch | - | - | SOLDER | - | - | - | 2.4892 mm | - | - | - | - | RECTANGULAR | - | - | GRAY | - | - | - | Board Mount | Vertical | - | 0.138 inch | - | - | - | - | - | - | - | - | - | ||
![]() 15-38-9052 Molex | In Stock | - | - | - | - | Tin | - | CABLE | - | - | Polyester | - | - | - | - | - | 0.499 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 42 | MOLEX LLC | POLYESTER | - | 15-38-9052 | + 105 C | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | 15389052 70431-0074 0015389052 | Active | - | - | 5.76 | Details | Yes | - | - | SL | 0.027620 oz | - | - | 250 V | - | Tube | 70431 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 5 Position | - | - | - | Male | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 5 | Vertical | - | - | compliant | 2 A | UL, CSA | IDC | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | MALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | CRIMP | - | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | BLACK | PREASSEM CONN | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | 150u inch | - | - | UL 94 V-0 | ||
![]() 52271-2179 Molex | 1812 |
| - | - | - | Tin Bismuth | - | BOARD | - | - | Nylon | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | Bottom | - | - | 1000 | MOLEX LLC | - | - | 52271-2179 | + 85 C | - 40 C | - | SMD/SMT | - | 1 | - | - | - | LEAD FREE | 0522712179 | Active | - | - | 1.65 | Details | Yes | - | - | - | 0.031246 oz | - | - | 50 V | - | MouseReel | 52271 | - | Yes | - | - | FFC/FPC CONNECTOR | - | 21 Position | - | - | - | - | ZIF, BOTTOM CONTACT STYLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 21 | Right Angle | 1 mm | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | Slider | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | FFC/FPC | - | - | - | - | - | - | ZIF N | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-38-9032 Molex | 2300 | - | - | - | - | Tin | - | CABLE | - | - | Polyester Alloy | - | - | - | - | - | 0.299 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2100 | MOLEX LLC | POLYESTER | - | 15-38-9032 | + 105 C | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | 15389032 70431-0072 0015389032 | Active | - | - | 2.32 | Details | Yes | - | - | SL | 0.016579 oz | - | - | 250 V | - | Tube | 70431 | - | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 3 Position | - | - | - | Male | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 3 | Vertical | - | - | compliant | 2 A | UL, CSA | IDC | COMMERCIAL | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | MALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | CRIMP | - | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | - | RECTANGULAR | 2.224 N | .278 N | BLACK | PREASSEM CONN | - | - | Free Hanging | Vertical | - | - | - | - | - | - | - | 150u inch | - | - | UL 94 V-0 | ||
![]() 54548-1471 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Thermoplastic (TP) | LOCKING | - | FITTING NAIL | - | - | 0.48 inch | - | GOLD OVER NICKEL | PHOSPHOR BRONZE | Bottom | - | - | 3000 | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 54548-1471 | + 85 C | - 20 C | - | RIGHT ANGLE | - | 1 | - | 85 °C | -20 °C | LEAD FREE | 0545481471 545481471 | Active | - | - | 1.73 | Details | Yes | MOLEX - 54548-1471 - CONNECTOR, FPC, ZIF, RECEPTACLE, 14 POSITION, 1ROW | - | Easy-On | 0.002798 oz | - | - | 50 V | - | MouseReel | 54548 | e3 | Yes | - | EAR99 | FFC/FPC CONNECTOR | - | 14 Position | - | - | - | - | ZIF | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5 mm | 14 | Right Angle | 0.5 mm | - | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 1 | - | - | RECTANGULAR | - | 0.047 inch | Slider | FEMALE | 94V-0 | - | 0.134 inch | 0.5 A | SINGLE PRONG | 40 mΩ | 50000000 Ω | 0.02 inch | - | - | SURFACE MOUNT | - | 250VAC V | FFC/FPC | - | 20 Cycles | - | - | TIN OVER NICKEL | RECTANGULAR | ZIF N | ZIF N | BEIGE | - | - | Bottom Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | - | - | - |