- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Pitch
- Number of Positions
- Part # Aliases
- Packaging
- Mounting Angle
- Voltage, Rating
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Actuator Material | Actuation Type | ActuatorColor | Base Product Number | Base/Housing Material | Body Orientation | Contact Finish Mating | Contact Materials | Contact Position | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Mated Stacking Heights | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Number of Contacts | Actuator Type | Contact Gender | Housing Color | Insulation Resistance | Wire/Cable Type | Accessory Type | Mating Cycles | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Length | Contact Finish Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78127-1320 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | 781271320 0781271320 | - | - | - | Details | - | - | Easy-On | 0.005131 oz | 50 V | - | - | 78127 | - | - | - | 13 Position | - | - | - | 0.5 mm | Vertical | - | 500 mA | - | - | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | ||
![]() 78127-2620 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Bottom | 2000 | MOLEX LLC | 781272620 | - | + 85 C | - | - 40 C | - | - | - | 781272620 0781272620 | Active | - | 5.75 | Details | Yes | - | Easy-On | 0.009446 oz | 50 V | - | - | 78127 | - | FFC/FPC CONNECTOR | - | 26 Position | - | - | - | 0.5 mm | Vertical | compliant | 500 mA | - | - | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | ||
![]() 78127-2820 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Bottom | 2000 | MOLEX LLC | 781272820 | - | + 85 C | - | - 40 C | - | - | - | 781272820 0781272820 | Active | - | 5.75 | Details | Yes | - | Easy-On | 0.010111 oz | 50 V | - | - | 78127 | - | FFC/FPC CONNECTOR | - | 28 Position | - | - | - | 0.5 mm | Vertical | compliant | 500 mA | - | - | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | ||
![]() 78127-2420 Molex | 8349 |
| - | - | Gold | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Bottom | 2000 | MOLEX LLC | 781272420 | - | + 85 C | - | - 40 C | - | - | - | 781272420 0781272420 | Active | - | 5.77 | Details | Yes | - | Easy-On | 0.008782 oz | 50 V | - | Cut Tape | 78127 | - | FFC/FPC CONNECTOR | - | 24 Position | - | - | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | - | ||
![]() 78127-2120 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | 781272120 0781272120 | - | - | - | Details | - | - | Easy-On | 0.007787 oz | 50 V | - | - | 78127 | - | - | - | 21 Position | - | - | - | 0.5 mm | Vertical | - | 500 mA | - | - | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | ||
![]() 78127-2720 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | 781272720 0781272720 | - | - | - | Details | - | - | Easy-On | 0.009780 oz | 50 V | - | - | 78127 | - | - | - | 27 Position | - | - | - | 0.5 mm | Vertical | - | 500 mA | - | - | - | Non-ZIF | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | ||
![]() 501951-2050 Molex | 35 |
| - | - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 501951 | LCP (Liquid Crystal Polymer) | Straight | - | Copper Alloy | - | 12000 | - | - | - | - | Molex | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 5019512050 05019512050 | - | Active | - | Details | - | Solder | Easy-On | - | 50V | -40 to 125 °C | - | 501951 | Solder | - | FFC/FPC Connector | 20 Position | 1 | - | 0.5A | 0.5 mm | - | - | - | Gold | - | 20 | - | Socket | White | - | - | - | 20 | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Flip Lock | - | - | - | Solder Retention | 12.8 mm | 3.94µin (0.10µm) | 0.159 (4.04mm) | 0.30mm | UL94 V-0 | - | ||
![]() 200528-0100 Molex | 9785 |
| - | - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | Polyamide (PA), Nylon, Glass Filled | - | Black | 200528 | Glass Filled Polyamide/LCP (Liquid Crystal Polymer) | Right Angle | - | Phosphor Bronze | Bottom | 12000 | - | - | - | + 105 C | Molex | - 40 C | Surface Mount | - | Tape & Reel (TR) | 2005280100 02005280100 | - | Active | - | Details | - | Solder | Easy-On | - | 125 V | -40 to 105 °C | - | 200528 | Solder | - | FFC/FPC Connector | 10 Position | 1 | - | 1A | 1 mm | Right Angle | - | 1 A | Gold | SMD/SMT | 10 | Flip | Socket | Beige/Black | - | FFC/FPC | - | 20 | FFC, FPC | Contacts, Bottom | Straight, Tabbed | Flip Lock | Bottom Contact | Board Mount | Right Angle | Solder Retention, Zero Insertion Force (ZIF) | 16 mm | 1.97µin (0.050µm) | 0.075 (1.90mm) | 0.30mm | UL94 V-0 | - | ||
![]() 78119-2520 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 2000 | MOLEX LLC | 781192520 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781192520 0781192520 | Active | - | 5.77 | Details | Yes | - | Easy-On | 0.009127 oz | 50 V | - | Reel | 78119 | - | FFC/FPC CONNECTOR | - | 25 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-1420 Molex | 8599 | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 2000 | MOLEX LLC | 781191420 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781191420 0781191420 | Active | - | 1.77 | Details | Yes | - | Easy-On | 0.005462 oz | 50 V | - | Reel | 78119 | - | FFC/FPC CONNECTOR | - | 14 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-2910 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781192910 0781192910 | - | - | - | Details | - | - | Easy-On | 0.010456 oz | 50 V | - | Reel | 78119 | - | - | - | 29 Position | - | Female | - | 0.5 mm | Vertical | - | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-3210 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781193210 0781193210 | - | - | - | Details | - | - | Easy-On | 0.011439 oz | 50 V | - | Reel | 78119 | - | - | - | 32 Position | - | Female | - | 0.5 mm | Vertical | - | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-2420 Molex | 13 |
| - | 19 Weeks | Gold | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | 2000 | MOLEX LLC | 781192420 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781192420 0781192420 | Active | - | 5.76 | Details | Yes | - | Easy-On | 0.008782 oz | 50 V | - | Cut Tape | 78119 | - | FFC/FPC CONNECTOR | - | 24 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-1010 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | MOLEX LLC | 781191010 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781191010 0781191010 | Active | - | 5.74 | Details | Yes | - | Easy-On | 0.004133 oz | 50 V | - | Reel | 78119 | - | - | - | 10 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | 50 MOhms | FFC/FPC | - | - | - | - | - | - | Side Contact | Connectors | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-3510 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781193510 0781193510 | - | - | - | Details | - | - | Easy-On | 0.012448 oz | 50 V | - | Reel | 78119 | - | - | - | 35 Position | - | Female | - | 0.5 mm | Vertical | - | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-1810 Molex | In Stock | - | - | - | Tin Bismuth | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | MOLEX LLC | 781191810 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781191810 0781191810 | Active | - | 5.77 | Details | Yes | - | Easy-On | 0.006790 oz | 50 V | - | Cut Tape | 78119 | - | - | - | 18 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78127-1020 Molex | 39644 |
| - | - | Gold | - | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | Bottom | 2000 | MOLEX LLC | 781271020 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781271020 0781271020 | Active | - | 1.78 | Details | Yes | - | Easy-On | 0.004133 oz | 50 V | - | Reel | 78127 | - | FFC/FPC CONNECTOR | - | 10 Position | - | Female | - | 0.5 mm | Vertical | compliant | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | 50 MOhms | FFC/FPC | - | - | - | - | - | - | Bottom Contact | Connectors | Vertical | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78127-1110 Molex | 14389 |
| - | - | Tin Bismuth | - | - | Liquid Crystal Polymer (LCP) | - | Non ZIF | - | - | - | - | - | Phosphor Bronze | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 781271110 1131711110 | - | - | - | Details | - | - | - | 0.004467 oz | 50 V | - | Cut Tape | - | - | - | - | 11 Position | - | - | - | 0.5 mm | Vertical | - | 500 mA | - | SMD/SMT | - | Non-ZIF | - | Black | - | FFC/FPC | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | - | ||
![]() 54548-1272 Molex | 12704 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | 545481272 0545481272 | - | - | - | Details | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | 12 Position | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 216700-0409 Molex | 33455 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | 20000 | - | - | 0.6mm | - | Molex | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2167000409 02167000409 | - | Active | - | Details | - | - | SlimStack | - | - | - | Cut Tape | 216700 | - | Plug, Center Strip Contacts | PCB Receptacle | 40 Position | 2 | - | - | 0.35 mm | - | - | - | Gold | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | - | 3.94µin (0.100µm) | 0.022 (0.57mm) | - | - | - |