- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Pitch
- Number of Positions
- Part # Aliases
- Packaging
- Mounting Angle
- Voltage, Rating
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Mounting Option 1 | Conductor Material | Actuator Material | Actuation Type | ActuatorColor | Automotive | Base Product Number | Body Length | Body Orientation | Bunch Stranding | Cable Pitch (mm) | Contact Finish Mating | Contact Materials | Contact Position | Contact Resistance Max | ECCN (US) | EU RoHS | Factory Cable Length (m) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Impedance (Ohm) | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting Styles | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | PPAP | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Size (AWG) | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Connector Type | Type | Number of Positions | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Jacket Color | Mating Cycles | Contact Design | Flat Flex Type | Connector/Contact Type | Current Rating (Max) | Cable End Type | Locking Feature | Contact Location | Product | Mounting Angle | Features | Product Length (mm) | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 503908-4120 Molex | 3780 |
| - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | - | - | - | - | 503908 | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 3000 | - | - | - | - | - | + 85 C | - | - | Molex | - 20 C | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | 5039084120 05039084120 | - | - | - | - | - | Active | - | Details | - | - | - | - | Easy-On | - | - | 50V | -20°C ~ 85°C | - | 503908 | - | - | - | Solder | - | - | - | 41 Position | - | - | - | - | - | - | - | - | - | 0.5A | 0.5 mm | - | - | - | - | 500 mA | - | - | - | Gold | SMD/SMT | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC | Contacts, Bottom | - | Tabbed | - | Bottom Contact | Board Mount | Right Angle | Solder Retention | - | 3.94µin (0.10µm) | - | 0.148 (3.75mm) | 0.33mm | - | UL94 V-0 | - | ||
![]() 501951-1030 Molex | 9217 |
| - | Gold Plated Contacts | Surface Mount | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | 501951 | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 12000 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5019511030 05019511030 | - | - | 0.5mm | - | - | Active | - | Details | - | - | - | - | Easy-On | - | - | 50V | -40°C ~ 85°C | - | 501951 | - | - | - | Solder | - | - | - | 10 Position | Receptacle | - | - | - | - | - | - | - | - | 0.5A | 0.5 mm | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Vertical - 1 Sided | - | Straight | Flip Lock | - | - | - | Solder Retention | - | 3.94µin (0.10µm) | - | 0.159 (4.04mm) | 0.30mm | - | UL94 V-0 | - | ||
![]() 52610-1772 Molex | 1018 |
| - | Gold | BOARD | Nylon | Nylon | LOCKING | - | - | ZIF | - | - | - | 0.929 inch | - | - | - | GOLD | PHOSPHOR BRONZE | - | - | - | - | - | 1000 | MOLEX LLC | - | NYLON | - | 52610-1772 | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 | - | 85 °C | -40 °C | - | ROHS AND REACH COMPLIANT | 0526101772 | Active | - | - | - | - | - | 2.33 | Details | Yes | - | - | - | - | 0.028598 oz | - | 125 V | - | MouseReel | 52610 | e3 | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 17 Position | Female | EASY-ON | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 17 | Vertical | 1 mm | compliant | 1 A | - | - | UL | - | SMD/SMT | COMMERCIAL | 2 | - | STAGGERED | - | 0.142 inch | Slider | FEMALE | 94V-0 | Natural | 0.226 inch | 1 A | BELLOWED TYPE | 20 mΩ | 100000000 Ω | 0.039 inch | - | SURFACE MOUNT | - | 700VAC V | FFC/FPC | - | 30 Cycles | - | Tin (Sn) | RECTANGULAR | ZIF N | ZIF N | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | 4u inch | - | - | - | - | UL 94 V-0 | ||
![]() 104267-6817 Molex | 23 |
| - | - | - | - | - | - | - | - | - | - | - | 104267 | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | - | - | - | Bulk | - | 1042676817 01042676817 | - | - | - | - | - | Active | - | Details | - | - | - | - | Easy-On | - | - | - | - | Reel | 104267 | - | - | - | - | - | - | - | 68 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Contact | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-24-7706 Molex | 36 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | - | 7x32 | 2 | - | - | - | - | EAR99 | Compliant | 30.48 | - | MOLEX LLC | - | - | Molex | 82-24-7706 | - | 105 | 300V | Molex | - | -20 | - | - | - | - | - | - | Box | - | - | Obsolete | - | - | No | 15.24 | Active | 8.59 | - | Yes | - | 24 | - | - | - | - | - | - | Tape and Reel | * | - | - | Obsolete | - | - | - | Flat Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | Gray/Red Edge | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray/Red Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-26-5720 Molex | 2918 |
| - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 2.54 | - | - | - | - | EAR99 | Compliant | 30.48 | - | - | 150 | - | - | - | - | 105 | 300V | Molex | - | -20 | - | - | - | - | - | - | Box | - | - | - | - | - | No | 50.8 | Active | - | - | - | - | 26 | - | - | - | - | - | - | Tape and Reel | * | - | - | Obsolete | - | - | - | Flat Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray/Red Edge | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray/Red Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 82-26-5702 Molex | 42 |
| - | - | - | - | - | - | Tinned Copper | - | - | - | No | - | - | - | - | 2.54 | - | - | - | - | EAR99 | Compliant | 30.48 | - | - | - | - | - | - | - | 105 | 300VAC | Molex | - | -20 | - | - | - | - | - | - | Box | - | - | - | - | - | No | 5.08 | Active | - | - | - | - | 26 | - | - | - | - | - | - | Tape and Reel | * | - | - | Obsolete | - | - | - | Flat Ribbon Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04 | - | - | ||
![]() 15-38-8187 Molex | In Stock | - | - | Tin | CABLE | Polyester Alloy | Polyester Alloy | - | - | - | - | - | - | - | 1.799 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 330 | MOLEX LLC | - | POLYESTER | - | 15-38-8187 | + 105 C | - | - | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15388187 70430-0052 0015388187 | Active | - | - | - | - | - | 5.77 | Details | Yes | - | - | - | SL | - | - | 250 V | - | Tube | 70430 | - | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 18 Position | Female | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 18 | Vertical | - | unknown | 2 A | - | - | UL, CSA | - | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | CRIMP | POLARIZED RIB(S) | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | - | - | 150u inch | - | - | - | - | UL 94 V-0 | ||
![]() 78119-1409 Molex | In Stock | - | - | Nickel | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 0781191409 | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.013792 oz | - | 50 VAC | - | Reel | 78119 | - | - | - | - | - | - | - | 40 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 52807-2910 Molex | In Stock | - | - | Tin | BOARD | - | Thermoplastic (TP) | LOCKING | - | - | - | - | - | - | 1.26 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Top | - | - | - | - | 450 | MOLEX LLC | - | POLYPHENYLENE SULPHIDE | - | 528072910 | + 80 C | - | - | - | - 20 C | - | Cable | - | 1 | - | 80 °C | -20 °C | - | LEAD FREE | 0528072910 | Active | - | - | - | - | - | 5.77 | Details | Yes | FFC & FPC Connectors 1.00 MM R/A FFC/FPC 29 Circuit Non-ZIF | - | - | - | 0.030434 oz | - | 50 V | - | Tray | 52807 | - | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 29 Position | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 29 | Right Angle | 2 mm | compliant | 500 mA | - | - | UL | - | Through Hole | COMMERCIAL | 2 | - | STAGGERED | - | 0.142 inch | Non-ZIF | FEMALE | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100000000 Ω | 0.039 inch | - | SOLDER | - | - | FFC/FPC | 2.0066 mm | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 15-38-8057 Molex | In Stock | - | - | Tin | CABLE | - | Polyester Alloy | - | - | - | - | - | - | - | 0.499 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1260 | MOLEX LLC | - | POLYESTER | - | 15-38-8057 | + 105 C | - | - | - | - 40 C | - | Cable | - | 1 | - | 105 °C | -40 °C | - | - | 15388057 70430-0039 0015388057 | Active | - | - | - | - | - | 5.77 | Details | Yes | - | - | - | SL | - | - | 250 V | - | Tube | 70430 | - | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 5 Position | Female | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 5 | Vertical | - | unknown | 2 A | - | - | UL, CSA | - | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.139 inch | - | FEMALE | 94V-0 | Black | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | CRIMP | POLARIZED RIB(S) | 1500VAC V | FFC/FPC | - | 25 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | - | - | PREASSEM CONN | - | - | - | - | - | - | Free Hanging | Vertical | - | - | - | 150u inch | - | - | - | - | UL 94 V-0 | ||
![]() 52807-1410 Molex | 5304 |
| - | Tin | BOARD | - | Thermoplastic (TP) | LOCKING | - | - | - | - | - | - | 0.669 inch | - | - | - | NOT SPECIFIED | NOT SPECIFIED | Top | - | - | - | - | 150 | MOLEX LLC | - | POLYPHENYLENE SULPHIDE | - | 52807-1410 | + 80 C | - | - | - | - 20 C | - | Cable | - | 1 | - | 80 °C | -20 °C | - | LEAD FREE | 0528071410 | Active | - | - | - | - | - | 2.34 | Details | Yes | - | - | - | - | 0.016173 oz | - | 50 V | - | Tray | 52807 | - | Yes | - | - | EAR99 | FFC/FPC CONNECTOR | - | 14 Position | Female | STAGGERED CONFIGURATION | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 14 | Right Angle | 2 mm | compliant | 500 mA | - | - | UL | - | Through Hole | COMMERCIAL | 2 | - | STAGGERED | - | 0.142 inch | Non-ZIF | FEMALE | 94V-0 | Natural | 0.264 inch | 0.5 A | SINGLE PRONG | 30 mΩ | 100000000 Ω | 0.039 inch | - | SOLDER | - | - | FFC/FPC | 2.0066 mm | - | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | Top Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 52271-1979 Molex | 611 |
| - | Tin Bismuth | BOARD | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | Bottom | - | - | - | - | 1000 | MOLEX LLC | - | - | - | 52271-1979 | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 | - | - | - | - | LEAD FREE | 0522711979 | Active | - | - | - | - | - | 2.17 | Details | Yes | - | - | - | - | 0.028743 oz | - | 50 V | - | MouseReel | 52271 | - | Yes | - | - | - | FFC/FPC CONNECTOR | - | 19 Position | - | ZIF, BOTTOM CONTACT STYLE | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1 mm | 19 | Right Angle | 1 mm | compliant | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Slider | FEMALE | 94V-0 | Natural | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | FFC/FPC | - | - | - | - | - | ZIF N | - | - | - | - | - | - | - | - | - | Bottom Contact | Board Mount | Right Angle | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 501951-0550 Molex | 20000 | - | - | Gold | Surface Mount, Right Angle | - | Liquid Crystal Polymer (LCP), Glass Filled | - | - | Polyamide (PA), Nylon, Glass Filled | - | Black | - | 501951 | - | Straight | - | - | - | Gold | - | 40(mohm) | - | - | - | 2000 | - | - | - | - | - | + 125 C | - | - | Molex | - 40 C | - | Surface Mount | 1 | - | -40C to 125C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 5019510550 05019510550 | - | 0.5(mm) | - | - | 4.1(mm) | Active | - | Details | - | - | - | Solder | Easy-On | - | 50V | 50 VAC/DC | -40°C ~ 125°C | Cut Tape | 501951 | - | - | - | Solder | - | - | FFC/FPC Connector | 5 Position | - | - | - | - | - | - | - | - | - | 0.5A | 0.5 mm | - | - | - | - | 500 mA | - | - | - | Gold | - | - | - | 5(POS) | - | - | - | - | SKT | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | FFC, FPC | Contacts, Vertical - 1 Sided | 0.5/Contact(A) | Straight | Flip Lock | - | - | Vertical | Solder Retention | 5.3(mm) | 3.94µin (0.10µm) | - | 0.159 (4.04mm) | 0.30mm | 4.05(mm) | UL94 V-0 | - | ||
![]() 501951-7030 Molex | 4770 |
| - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | 501951 | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | Molex | - 40 C | - | SMD/SMT | - | - | - | - | - | Bulk | - | 5019517030 05019517030 | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 50 V | - | Reel | * | - | - | - | - | - | - | - | 70 Position | Female | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78119-1020 Molex | 4000 | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | - | - | NOT SPECIFIED | Phosphor Bronze | - | - | - | - | - | 2000 | MOLEX LLC | - | - | - | 781191020 | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 781191020 0781191020 | Active | - | 0.5mm | - | - | - | 5.76 | Details | Yes | - | - | - | Easy-On | 0.004133 oz | - | 50 V | - | MouseReel | 78119 | - | - | - | - | - | FFC/FPC CONNECTOR | - | 10 Position | Female | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | compliant | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78127-0620 Molex | 2236 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bottom | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | - | - | - | - | - | - | - | - | 781270620 0781270620 | - | - | - | - | - | - | - | Details | - | - | - | - | Easy-On | 0.002795 oz | - | 50 V | - | - | 78127 | - | - | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | - | - | - | - | - | - | - | - | - | - | Non-ZIF | - | - | - | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vertical | - | - | - | - | - | - | - | - | - | ||
![]() 78119-1720 Molex | In Stock | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 781191720 0781191720 | - | - | - | - | - | - | - | Details | - | - | - | - | Easy-On | 0.006471 oz | - | 50 V | - | Reel | 78119 | - | - | - | - | - | - | - | 17 Position | Female | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | UL 94 V-0 | ||
![]() 78127-2810 Molex | 2007 |
| - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 781272810 2831712810 | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.010111 oz | - | 50 V | - | Reel | - | - | - | - | - | - | - | - | 28 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | Vertical | - | - | - | - | - | - | - | - | - | ||
![]() 78119-1910 Molex | In Stock | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | - | Non ZIF | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | 781191910 0781191910 | - | - | - | - | - | - | - | Details | - | - | - | - | Easy-On | 0.007135 oz | - | 50 V | - | Reel | 78119 | - | - | - | - | - | - | - | 19 Position | Female | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | - | - | - | - | - | - | UL 94 V-0 |