- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Series
- Pitch
- Number of Positions
- Part # Aliases
- Packaging
- Mounting Angle
- Voltage, Rating
- Current Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Molex Flat Flex Cables (FFC, FPC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Actuation Type | Base/Housing Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Actuator Type | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Wire/Cable Type | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Design | Contact Location | Product | Mounting Angle | Product Length | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54548-1072 Molex | 12000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545481072 0545481072 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-2034 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545482034 0545482034 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | 20 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-1034 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545481034 0545481034 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | 10 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54550-2672 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | - | - | - | - | - | - | - | - | - | 545502672 0545502672 | - | - | Details | - | - | - | - | - | - | - | Cut Tape | 54550 | - | - | - | - | - | 26 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-0472 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545480472 0545480472 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | 4 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-1872 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545481872 0545481872 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | 18 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54548-0772 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | 545480772 0545480772 | - | - | Details | - | - | - | Easy-On | - | - | - | Reel | 54548 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54550-0634 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | - | - | - | - | - | - | - | - | - | 545500634 0545500634 | - | - | Details | - | - | - | - | - | - | - | Reel | 54550 | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54550-0672 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24000 | - | - | - | - | - | - | - | - | - | - | - | 545500672 0545500672 | - | - | Details | - | - | - | - | - | - | - | Reel | 54550 | - | - | - | - | - | 6 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78119-3110 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | - | Phosphor Bronze | 2000 | MOLEX LLC | - | 781193110 | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 0781193110 781193110 | Active | 5.77 | Details | Yes | This product may require additional documentation to export from the United States. | - | - | 0.011120 oz | 50 V | - | - | 78119 | - | - | - | - | - | 31 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-2010 Molex | 3227 |
| - | 19 Weeks | Tin Bismuth | - | - | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | LCP (Liquid Crystal Polymer) | - | Straight | - | Phosphor Bronze | 2000 | MOLEX LLC | - | 781192010 | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | 781192010 0781192010 | Active | 5.75 | Details | Yes | - | Solder | Easy-On | 0.007454 oz | 50 V | -40 to 85 °C | Cut Tape | 78119 | - | - | - | - | FFC/FPC Connector | 20 Position | 2 | - | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | compliant | 500 mA | - | SMD/SMT | - | - | 20 | - | - | - | Non-ZIF | Socket | - | Black | - | - | - | - | 50 MOhms | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Board Mount | Vertical | 11.6 mm | - | UL 94 V-0 | ||
![]() 78119-3220 Molex | In Stock | - | - | - | Gold | - | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | NOT SPECIFIED | Phosphor Bronze | 2000 | MOLEX LLC | - | 781193220 | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 781193220 0781193220 | Active | 5.77 | Details | Yes | - | - | Easy-On | 0.011439 oz | 50 V | - | Reel | 78119 | - | - | - | FFC/FPC CONNECTOR | - | 32 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-0710 Molex | In Stock | - | - | - | Nickel | - | - | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | - | Phosphor Bronze | 2000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 781190710 0781190710 | - | - | Details | - | - | - | Easy-On | 0.003138 oz | 50 V | - | Reel | 78119 | - | - | - | - | - | 7 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-2120 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | NOT SPECIFIED | Phosphor Bronze | 2000 | MOLEX LLC | - | 781192120 | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 781192120 0781192120 | Active | 5.77 | Details | Yes | - | - | Easy-On | 0.007799 oz | 50 V | - | Reel | 78119 | - | - | - | FFC/FPC CONNECTOR | - | 21 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | compliant | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-0910 Molex | In Stock | - | - | - | Nickel | - | Liquid Crystal Polymer | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | - | Phosphor Bronze | 2000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 781190910 0781190910 | - | - | Details | - | - | - | Easy-On | 0.003799 oz | 50 V | - | Reel | 78119 | - | - | - | - | - | 9 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-0920 Molex | In Stock | - | - | - | Gold | - | - | Liquid Crystal Polymer (LCP) | - | - | Non ZIF | - | - | - | - | Phosphor Bronze | 2000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 781190920 0781190920 | - | - | Details | - | - | - | Easy-On | 0.003799 oz | 50 V | - | Reel | 78119 | - | - | - | - | - | 9 Position | - | Female | - | - | - | - | - | - | - | - | 0.5 mm | - | Vertical | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | Non-ZIF | - | - | Black | - | - | - | - | - | - | - | - | - | FFC/FPC | - | - | - | - | - | - | - | - | Headers | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-1399 Molex | In Stock | - | - | - | Nickel | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 0781191399 | - | - | Details | - | - | - | - | 0.013545 oz | 50 VAC | - | Reel | 78119 | - | - | - | - | - | 39 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | UL 94 V-0 | ||
![]() 78119-1379 Molex | In Stock | - | - | - | Nickel | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Copper Alloy | 1000 | - | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | - | 0781191379 | - | - | Details | - | - | - | - | 0.013051 oz | 50 VAC | - | Reel | 78119 | - | - | - | - | - | 37 Position | - | - | - | - | - | - | - | - | - | - | 0.5 mm | - | - | - | - | 500 mA | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Mount | Vertical | - | - | UL 94 V-0 | ||
![]() 52559-1653 Molex | 1722 | - | - | - | Gold | BOARD | Nylon | Nylon | LOCKING | FITTING NAIL | ZIF | - | 0.539 inch | - | GOLD | NOT SPECIFIED | 1000 | MOLEX LLC | NYLON | 52559-1653 | + 85 C | - 40 C | - | SMD/SMT | 1 | 85 °C | -20 °C | ROHS AND REACH COMPLIANT | 0525591653 | Active | 1.23 | Details | Yes | - | - | - | 0.008185 oz | 50 V | - | MouseReel | 52559 | e3 | Yes | EAR99 | FFC/FPC CONNECTOR | - | 16 Position | - | - | EASY-ON | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5 mm | 16 | Vertical | 0.5 mm | compliant | 500 mA | UL | SMD/SMT | COMMERCIAL | 1 | - | RECTANGULAR | - | 0.091 inch | Slider | FEMALE | 94V-0 | Natural | 0.154 inch | 0.5 A | DUAL PRONG | 20 mΩ | 50000000 Ω | 0.02 inch | - | SURFACE MOUNT | 250VAC V | FFC/FPC | 20 Cycles | - | TIN | RECTANGULAR | ZIF N | ZIF N | - | - | Board Mount | Vertical | - | 4u inch | UL 94 V-0 | ||
![]() 15-47-4154 Molex | In Stock | - | - | - | Gold | CABLE | - | - | - | - | - | - | 1.499 inch | - | NOT SPECIFIED | NOT SPECIFIED | 420 | MOLEX LLC | POLYESTER | 15-47-4154 | + 105 C | - 40 C | - | Cable | 1 | 105 °C | -40 °C | - | 15474154 70430-0364 0015474154 | Active | 5.77 | Details | Yes | - | - | SL | - | 250 V | - | Tube | 70430 | - | Yes | EAR99 | FFC/FPC CONNECTOR | - | 15 Position | - | Female | SL | 8536.69.40.51 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.54 mm | 15 | Vertical | - | unknown | 2 A | UL, CSA | IDC | COMMERCIAL | - | - | - | MULTIPLE MATING PARTS AVAILABLE | 0.099 inch | - | FEMALE | 94V-0 | - | 0.6 inch | 2 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.1 inch | PLUG | CRIMP | 1500VAC V | FFC/FPC | 50 Cycles | - | - | RECTANGULAR | 2.224 N | .278 N | PREASSEM CONN | - | Free Hanging | Vertical | - | 30u inch | UL 94 V-0 |